- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG6020EPAF Nexperia USA Inc. | 15 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 3-PowerUDFN | YES | - | - | SILICON | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | 0.52W | - | - | - | - | Tape & Reel (TR) | 2010 | - | Active | - | 3 | - | - | - | - | EFFICIENCY | - | - | - | - | - | DUAL | NO LEAD | - | - | - | - | 3 | AEC-Q101; IEC-60134 | S-PDSO-N3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 60V | 575mV @ 2A | CATHODE | - | - | 150°C Max | - | - | 60V | 2A | - | - | - | 1 | 78ns | - | - | 60V | 90pF @ 10V 1MHz | - | 18A | 250μA | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG4005AEAZ Nexperia USA Inc. | 24000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | - | 30 | - | 2 | - | R-PDSO-G2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 40V | 470mV @ 500mA | - | - | - | 150°C Max | - | 0.5A | 40V | 500mA DC | - | - | - | - | - | - | - | 40V | 43pF @ 1V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAT54SW/DG,115 Nexperia | In Stock | - | - | - | Obsolete (Last Updated: 1 day ago) | - | - | - | - | - | - | - | - | - | - | - | OBSOLETE (Last Updated: 1 day ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAP63-02115 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1PS76SB21Z Nexperia USA Inc. | 36000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | 2 | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | 2 | - | R-PDSO-G2 | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 15μA @ 30V | 550mV @ 200mA | - | - | - | 125°C Max | - | 0.2A | 40V | 200mA DC | - | - | - | - | - | - | - | - | 40pF @ 0V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG3010BEAZ Nexperia USA Inc. | 131903 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | 2 | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | 2 | - | R-PDSO-G2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 30V | 560mV @ 1A | - | - | - | 150°C Max | - | 1A | 30V | 1A DC | - | - | - | - | - | - | - | - | 55pF @ 1V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N4448,133 Nexperia USA Inc. | 44 |
| Datasheet | - | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | e3 | Discontinued | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 200°C | -65°C | - | - | 8541.10.00.80 | - | 500mW | - | - | WIRE | - | - | - | 1N4448 | 2 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 25nA @ 20V | 1V @ 100mA | ISOLATED | 200mA | 25nA | 200°C Max | 450mA | - | - | 200mA DC | 1V | 100V | 200mA | - | 4 ns | - | 100V | - | 4pF @ 0V 1MHz | 4A | - | - | - | 4 ns | No | ROHS3 Compliant | Lead Free | ||
![]() 1PS79SB70/DG,115 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG2005AEA/DG,115 Nexperia USA Inc. | 131903 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | SOD-323 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | PMEG2005 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 20V | 390mV @ 500mA | - | 500mA | - | 140°C Max | - | - | 20V | 500mA DC | 390mV | 20V | 500mA | - | - | 200μA | 20V | - | 80pF @ 1V 1MHz | 10A | - | - | 10A | - | - | RoHS Compliant | - | ||
![]() BAT54C/B,215 Nexperia | In Stock | - | - | - | Obsolete (Last Updated: 1 day ago) | - | - | - | - | - | - | - | - | - | - | - | OBSOLETE (Last Updated: 1 day ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG2010AEBF Nexperia USA Inc. | 131903 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | - | - | SILICON | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | DUAL | FLAT | - | - | - | - | 2 | - | R-PDSO-F2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.5mA @ 20V | 620mV @ 1A | - | - | - | 150°C Max | - | 1A | 20V | 1A DC | - | - | - | - | - | - | - | 20V | 19pF @ 1V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG2002AESFBYL Nexperia USA Inc. | 5000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 45μA @ 20V | 375mV @ 200mA | - | - | - | 125°C Max | - | - | 20V | 200mA | - | - | - | - | 1.9ns | - | - | - | 25pF @ 1V 1MHz | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BAS716F Nexperia USA Inc. | 8052 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | - | - | SILICON | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | 0.25W | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | 2 | - | - | - | - | - | - | - | - | - | - | DUAL | FLAT | - | - | - | - | 2 | - | R-PDSO-F2 | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Standard | 5nA @ 75V | 1.25V @ 150mA | - | - | - | 150°C Max | - | 0.2A | 75V | 200mA DC | - | - | - | - | 3μs | - | - | 85V | 2pF @ 0V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG3010ESBZ Nexperia USA Inc. | 131903 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2-XDFN | - | 2 | DSN1006-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 45μA @ 30V | 565mV @ 1A | - | - | - | 150°C Max | - | - | 30V | 1A | - | 30V | 1A | - | 3.2 ns | - | - | - | 32pF @ 10V 1MHz | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BAT760F Nexperia USA Inc. | 15 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | Active | - | 2 | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | 2 | - | R-PDSO-G2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 15V | 550mV @ 1A | - | - | - | 125°C Max | - | 1A | 20V | 1A DC | - | - | - | - | - | - | - | - | 25pF @ 5V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ES1DRX Nexperia USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | SOD-123W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 200nA @ 200V | 930mV @ 1A | - | 1A | - | -55°C~150°C | - | - | 200V | - | - | - | - | - | 25ns | - | - | - | 17pF @ 4V 1MHz | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1PS76SB10 Nexperia | 6000 | - | - | - | - | - | - | - | YES | - | - | - | - | 0.8 V | PHILIPS SEMICONDUCTORS | Philips Semiconductors | - | 1PS76SB10 | - | 1 | - | 125 °C | - | - | - | - | Transferred | - | - | 3.86 | - | Yes | - | - | e3 | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | Rectifier Diodes | - | SCHOTTKY | - | - | - | unknown | - | - | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 0.2 A | - | - | - | - | - | - | - | - | - | 30 V | - | - | 0.6 A | - | - | - | - | - | - | ||
![]() BAS45A,113 Nexperia USA Inc. | 4871 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AG, DO-34, Axial | NO | 2 | - | SILICON | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | 0.3W | - | - | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | LOW LEAKAGE CURRENT | 8541.10.00.70 | - | - | - | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | BAS45 | 2 | - | - | Not Qualified | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1nA @ 125V | 1V @ 100mA | ISOLATED | 250mA | - | 175°C Max | - | - | 125V | 250mA DC | 1V | - | - | - | 1.5μs | - | - | - | 4pF @ 0V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAW56/B,215 Nexperia | In Stock | - | - | - | Obsolete (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | - | OBSOLETE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS40-05V Nexperia | 16000 | - | - | - | - | - | - | - | YES | - | - | SILICON | 6 | - | NEXPERIA | Nexperia | - | BAS40-05V | 1 | 4 | - | 150 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-6 | RECTANGULAR | SMALL OUTLINE | Active | - | 30 | 1.8 | - | Yes | - | - | e3 | - | - | - | EAR99 | Tin (Sn) | - | - | - | LOW LEAKAGE CURRENT | 8541.10.00.70 | - | - | SCHOTTKY | DUAL | FLAT | 260 | compliant | - | - | - | - | R-PDSO-F6 | Not Qualified | 2 BANKS, COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 0.12 A | - | - | - | - | - | - | - | - | - | 40 V | - | - | - | - | - | - | - | - | - |