- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Manufacturer Lifecycle Status | Number of Elements | Number of Elements per Chip | Operating Temperature (Max.) | Package Type | Peak Reverse Recovery Time | Power Dissipation (Max) | Rectifier Type | Reverse Stand-off Voltage | RoHS | Turn Off Delay Time | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Polarity | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Turn On Delay Time | Forward Current | Clamping Voltage | Peak Pulse Current | Operating Temperature - Junction | Output Current-Max | Peak Pulse Power | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Rise Time | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Continuous Drain Current (ID) | Rep Pk Reverse Voltage-Max | Gate to Source Voltage (Vgs) | Capacitance @ Vr, F | Max Dual Supply Voltage | Max Breakdown Voltage | Diode Configuration | Reverse Current-Max | Min Breakdown Voltage | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG3010AESBZ Nexperia USA Inc. | 131903 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2-XDFN | - | 2 | DSN1006-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.25mA @ 30V | 480mV @ 1A | - | - | - | - | 150°C Max | - | - | 30V | 1A | - | - | - | 30V | 1A | - | 3.5 ns | - | - | - | 32pF @ 10V 1MHz | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PMEG3010AESAYL Nexperia USA Inc. | 990 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 2-XDFN | - | 2 | - | SILICON | - | - | 1 | - | 150°C | - | - | 0.69W | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | BOTTOM | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | - | IEC-60134 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.25mA @ 30V | 480mV @ 1A | - | - | - | - | 150°C Max | - | - | 30V | - | - | - | - | 30V | 1A | - | 3.5 ns | - | - | - | 32pF @ 10V 1MHz | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BAT54AWF Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-70, SOT-323 | YES | - | - | SILICON | - | - | 2 | - | 150°C | - | - | 0.2W | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Active | - | 3 | - | - | - | - | DUAL | GULL WING | - | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | COMMON ANODE, 2 ELEMENTS | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | 800mV @ 100mA | - | - | - | - | 150°C Max | 0.2A | - | 30V | 200mA DC | - | - | - | - | - | - | 5ns | - | 30V | - | 10pF @ 1V 1MHz | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1PS76SB21F Nexperia USA Inc. | 123050 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | - | - | 1 | - | 125°C | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | 2 | - | - | - | - | DUAL | GULL WING | - | - | 2 | - | R-PDSO-G2 | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 15μA @ 30V | 550mV @ 200mA | - | - | - | - | 125°C Max | 0.2A | - | 40V | 200mA DC | - | - | - | - | - | - | - | - | - | - | 40pF @ 0V 1MHz | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BAV23C Nexperia | 228000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT160C Nexperia | 25 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | 2 | - | SOT-223 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 + Tab | - | - | - | - | - | Schottky | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | - | - | - | - | - | ||
![]() BUK9MLL-55PLL,518 Nexperia USA Inc. | In Stock | - | Datasheet | - | - | - | - | SOT-163-1 | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 42 ns | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 ns | - | - | - | - | - | - | - | - | 26ns | 55V | 22 ns | - | - | - | - | 5.9A | - | 15V | - | 55V | - | - | - | - | No | - | RoHS Compliant | ||
![]() ES3DPX Nexperia USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | SOD-128 | YES | - | - | SILICON | - | - | 1 | - | 150°C | - | - | 0.835W | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | EFFICIENCY | - | DUAL | FLAT | - | - | 2 | IEC-60134 | R-PDSO-F2 | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 200nA @ 200V | 980mV @ 2A | - | 3A | - | - | 150°C Max | 3A | - | 200V | - | - | - | - | - | - | 1 | 25ns | - | 200V | - | 27pF @ 4V 1MHz | - | - | - | 0.2μA | - | - | - | RoHS Compliant | ||
![]() PMEG1201AESFYL Nexperia USA Inc. | 131903 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | DSN0603-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 12V | 200mV @ 30mA | - | - | - | - | 125°C Max | - | - | 12V | 100mA | - | - | - | 12V | 100mA | - | 2.2 ns | - | - | - | 26pF @ 1V 1MHz | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PTVS12VP1UTP Nexperia | 236600 | - | - | - | - | - | - | - | - | 2 | - | - | 13.3 V | - | - | - | - | - | - | - | - | 12 V | Compliant | - | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | - | - | - | - | Unidirectional | - | - | - | - | - | - | - | 19.9 V | 30.2 A | - | - | 600 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.7 V | - | - | 13.3 V | - | No SVHC | - | ||
![]() PTVS10VP1UTP Nexperia | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | 11.1 V | - | - | - | - | - | - | - | - | 10 V | Compliant | - | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | - | - | - | - | Unidirectional | - | - | - | - | - | - | - | 17 V | 35.3 A | - | - | 600 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.3 V | - | - | 11.1 V | - | No SVHC | - | ||
![]() BAS21/8VL Nexperia USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 200V | 1.25V @ 200mA | - | - | - | - | 150°C Max | - | - | 250V | 200mA DC | - | - | - | - | - | - | 50ns | - | - | - | 5pF @ 0V 1MHz | - | - | - | - | - | - | - | - | ||
![]() BUK9MPP-55PRR,518 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | SOT-163-1 | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55V | - | - | - | - | - | - | - | - | - | 55V | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PMEG2005AEAF Nexperia USA Inc. | 131903 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | Active | - | 2 | - | - | - | - | DUAL | GULL WING | - | - | 2 | - | R-PDSO-G2 | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 20V | 390mV @ 500mA | - | - | - | - | 150°C Max | 0.5A | - | 20V | 500mA DC | - | - | - | - | - | - | - | - | 20V | - | 66pF @ 1V 1MHz | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PTVS17VP1UTP Nexperia | 236600 | - | - | - | - | - | - | - | - | 2 | - | - | 18.9 V | - | - | - | - | - | - | - | - | 17 V | Compliant | - | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | - | - | - | - | Unidirectional | - | - | - | - | - | - | - | 27.6 V | 21.7 A | - | - | 600 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.9 V | - | - | 18.9 V | - | No SVHC | - | ||
![]() BAS316 Nexperia | 15689 | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | 1 | - | SOD-323 | 4ns | - | Switching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | High Speed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | ||
![]() BAT54CW/DG,115 Nexperia | In Stock | - | - | - | Obsolete (Last Updated: 1 day ago) | - | - | - | - | - | - | - | - | OBSOLETE (Last Updated: 1 day ago) | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ES2DVRX Nexperia USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | SOD-123W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 200nA @ 200V | 950mV @ 2A | - | 2A | - | - | 150°C Max | - | - | 200V | - | - | - | - | - | - | - | 25ns | - | - | - | 20pF @ 4V 1MHz | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BAS70-04WF Nexperia USA Inc. | 11 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-70, SOT-323 | YES | - | - | SILICON | - | - | 2 | - | 150°C | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | 3 | - | - | - | - | DUAL | GULL WING | - | - | 3 | IEC-60134 | R-PDSO-G3 | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 70V | 1V @ 15mA | - | - | - | - | 150°C Max | 0.07A | - | 70V | 70mA DC | - | - | - | - | - | - | - | - | 70V | - | 2pF @ 0V 1MHz | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PMEG4010AESBZ Nexperia USA Inc. | 131903 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2-XDFN | - | 2 | DSN1006-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.25mA @ 40V | 505mV @ 1A | - | - | - | - | 150°C Max | - | - | 40V | 1A | - | - | - | 40V | 1A | - | 3.1 ns | - | - | - | 22pF @ 10V 1MHz | - | - | - | - | - | - | - | RoHS Compliant |