- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Pin Count | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Reverse Recovery Time | Capacitance @ Vr, F | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAS21QAZ Nexperia USA Inc. | 4430 |
| Datasheet | 4 Weeks | Surface Mount | 3-XDFN Exposed Pad | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100nA @ 200V | 1.25V @ 200mA | 150°C Max | 250V | 330mA DC | 50ns | 2pF @ 0V 1MHz | - | ||
![]() BAV23QAZ Nexperia USA Inc. | 19 |
| Datasheet | 4 Weeks | Surface Mount | 3-XDFN Exposed Pad | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100nA @ 200V | 1.25V @ 200mA | 150°C Max | 250V | 330mA DC | 50ns | 2pF @ 0V 1MHz | - | ||
![]() PMEG60T30ELPX Nexperia USA Inc. | 14285 |
| Datasheet | 13 Weeks | Surface Mount | SOD-128 | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.8μA @ 60V | 620mV @ 3A | 175°C Max | 60V | 3A | 16ns | 560pF @ 1V 1MHz | - | ||
![]() PMEG60T20ELPX Nexperia USA Inc. | 332520 |
| Datasheet | 13 Weeks | Surface Mount | SOD-128 | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.2μA @ 60V | 620mV @ 2A | 175°C Max | 60V | 2A | 14ns | 400pF @ 1V 1MHz | - | ||
![]() BAS21LLYL Nexperia USA Inc. | 10000 |
| Datasheet | 8 Weeks | Surface Mount | 2-XDFN | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard, Reverse Polarity | 100nA @ 200V | 1.25V @ 200mA | 150°C Max | 200V | 330mA DC | 50ns | 2pF @ 0V 1MHz | ROHS3 Compliant | ||
![]() PMEG60T10ELRX Nexperia USA Inc. | 332520 |
| Datasheet | 13 Weeks | Surface Mount | SOD-123W | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 650nA @ 60V | 600mV @ 1A | 175°C Max | 60V | 1A | 13ns | 245pF @ 1V 1MHz | - | ||
![]() PMEG60T10ELPX Nexperia USA Inc. | 332520 |
| Datasheet | 13 Weeks | Surface Mount | SOD-128 | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 800nA @ 60V | 590mV @ 1A | 175°C Max | 60V | 1A | 9ns | 280pF @ 1V 1MHz | - | ||
![]() BAS16THR Nexperia USA Inc. | 5420 |
| Datasheet | 4 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | - | Automotive, AEC-Q101, BAS16 | Active | 1 (Unlimited) | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500nA @ 80V | 1.25V @ 150mA | 175°C Max | 100V | 215mA DC | 4ns | 1.5pF @ 0V 1MHz | ROHS3 Compliant | ||
![]() BAS21LDYL Nexperia USA Inc. | 8968 |
| Datasheet | 8 Weeks | Surface Mount | 2-XDFN | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard, Reverse Polarity | 100nA @ 200V | 1.25V @ 200mA | 150°C Max | 200V | 330mA DC | 50ns | 2pF @ 0V 1MHz | ROHS3 Compliant | ||
![]() BAS521BX Nexperia USA Inc. | 990 | - | Datasheet | 4 Weeks | Surface Mount | SC-79, SOD-523 | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100nA @ 200V | 1.25V @ 200mA | 150°C Max | 250V | 250mA DC | 50ns | 2pF @ 0V 1MHz | - | ||
![]() BAS21THR Nexperia USA Inc. | 2720 |
| Datasheet | 4 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | - | Automotive, AEC-Q101, BAS16 | Active | 1 (Unlimited) | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 200V | 1.25V @ 200mA | 175°C Max | 200V | 200mA DC | 50ns | 5pF @ 0V 1MHz | ROHS3 Compliant | ||
![]() BAS321JX Nexperia USA Inc. | 3200 |
| Datasheet | 4 Weeks | Surface Mount | SC-76, SOD-323 | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100nA @ 200V | 1.25V @ 200mA | 150°C Max | 250V | 250mA DC | 50ns | 2pF @ 0V 1MHz | - | ||
![]() BAS21/8R Nexperia USA Inc. | 395674 |
| Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 200V | 1.25V @ 200mA | 150°C Max | 250V | 200mA DC | 50ns | 5pF @ 0V 1MHz | - | ||
![]() BAS40-07 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG6010EP/6X Nexperia USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SOD-128 | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Obsolete | 1 (Unlimited) | compliant | 2 | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 60μA @ 60V | 530mV @ 1A | 150°C Max | 60V | 1A | - | 120pF @ 1V 1MHz | - | ||
![]() S1DRX Nexperia USA Inc. | 36000 | - | Datasheet | - | Surface Mount | SOD-123W | Tape & Reel (TR) | 2018 | - | Obsolete | Not Applicable | compliant | 2 | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 200nA @ 200V | 960mV @ 1A | 150°C Max | 200V | 1A | 1.8μs | 12pF @ 4V 1MHz | - | ||
![]() PMEG060T030ELPEZ Nexperia USA Inc. | 120000 |
| Datasheet | 13 Weeks | Surface Mount | TO-277, 3-PowerDFN | - | - | Automotive, AEC-Q101 | Active | 3 (168 Hours) | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.8μA @ 60V | 620mV @ 3A | 175°C Max | 60V | 3A | 16ns | 560pF @ 1V 1MHz | ROHS3 Compliant | ||
![]() PNE20060CPEZ Nexperia USA Inc. | 81 |
| Datasheet | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PMEG060T100CLPEZ Nexperia USA Inc. | 57 |
| Datasheet | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PMEG060T060CLPEZ Nexperia USA Inc. | 3213 |
| Datasheet | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |