- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Type
- Diode Element Material
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Pin Count | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Reverse Recovery Time | Capacitance @ Vr, F | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG4005AEA/M5X Nexperia USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-76, SOD-323 | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 40V | 470mV @ 500mA | 150°C Max | 40V | 500mA DC | - | 43pF @ 1V 1MHz | - | ||
![]() BAT46WJ/ZLX Nexperia USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-90, SOD-323F | Tape & Reel (TR) | Automotive, AEC-Q101 | Obsolete | 1 (Unlimited) | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 9μA @ 100V | 850mV @ 250mA | 150°C Max | 100V | 250mA DC | 5.9ns | 39pF @ 0V 1MHz | - | ||
![]() PMEG3005EJ/ZLX Nexperia USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-90, SOD-323F | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 30V | 430mV @ 500mA | 150°C Max | 30V | 500mA DC | - | 55pF @ 1V 1MHz | - | ||
![]() BAT46WJ/ZLF Nexperia USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-90, SOD-323F | Tape & Reel (TR) | Automotive, AEC-Q101 | Obsolete | 1 (Unlimited) | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 9μA @ 100V | 850mV @ 250mA | 150°C Max | 100V | 250mA DC | 5.9ns | 39pF @ 0V 1MHz | - | ||
![]() BAS316/DG/B3,135 Nexperia USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | Automotive, AEC-Q101, BAS16 | Obsolete | 1 (Unlimited) | compliant | 2 | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500nA @ 80V | 1.25V @ 150mA | 150°C Max | 100V | 250mA DC | 4ns | 1.5pF @ 0V 1MHz | - | ||
![]() BAS316/DG/B3,115 Nexperia USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | Automotive, AEC-Q101, BAS16 | Obsolete | 1 (Unlimited) | compliant | 2 | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500nA @ 80V | 1.25V @ 150mA | 150°C Max | 100V | 250mA DC | 4ns | 1.5pF @ 0V 1MHz | - | ||
![]() BAS40/DG/B2,215 Nexperia USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | Automotive, AEC-Q101 | Obsolete | 1 (Unlimited) | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 40V | 1V @ 40mA | 150°C Max | 40V | 120mA DC | - | 5pF @ 0V 1MHz | - | ||
![]() PMEG120G10ELRZ Nexperia USA Inc. | In Stock | - | Datasheet | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PMEG1201AESFCYL Nexperia USA Inc. | In Stock | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PNE20030EPX Nexperia USA Inc. | 2160 |
| - | 13 Weeks | Surface Mount | SOD-128 | - | - | Active | 3 (168 Hours) | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2mA @ 200V | 1V @ 3A | - | 200V | 3A DC | 25ns | - | ROHS3 Compliant | ||
![]() BAT54 Nexperia | 122556 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |