- Pin Count
- Configuration
- RoHS Status
- Part Status
- Type
- Maximum Operating Temperature (°C)
- Military
- Minimum Operating Temperature (°C)
- Mounting
- PCB changed
- Package Length
- Supplier Package
Attribute column
Manufacturer
Nexperia Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | AEC Qualified | AEC Qualified Number | Automotive | Base Product Number | Brand | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | If - Forward Current | Ir - Reverse Current | Manufacturer | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Diode Capacitance (pF) | Maximum Junction Ambient Thermal Resistance | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Mfr | Military | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Package | Package Height | Package Length | Package Width | Part # Aliases | PCB changed | Pd - Power Dissipation | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Product Status | Qualification | RoHS | Standard Package Name | Supplier Package | Supplier Temperature Grade | Vr - Reverse Voltage | Packaging | Series | Part Status | Type | Subcategory | Pin Count | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Capacitance @ Vr, F | Diode Configuration | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG2002AESFB Nexperia | In Stock | - | - | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | 0.28 | 20 | 25(Typ) | - | - | 125 | 525 | - | No | - | -40 | Surface Mount | - | - | 0.19(Max) | 0.63(Max) | 0.33(Max) | - | 2 | - | 0.42@0.2A | 4 | 45 | 1.9(Typ) | - | - | - | - | - | DSN-B | - | - | Tape and Reel | - | Active | Schottky Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PMEG120G20ELPX Nexperia | 14706 |
| - | Surface Mount | SOD-123W-2 | SOD-128/CFP5 | SiGe | - | AEC-Q101 | Yes | PMEG120 | Nexperia | EAR99 | 3000 | - | 2 A | 300 pA | Nexperia | 2 | 120 | 75(Typ) | - | + 175 C | 175 | 1200 | Nexperia USA Inc. | No | - 55 C | -55 | Surface Mount | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 4(Max) | 2.7(Max) | 934660586115 | 2 | 0.68 W | 0.84 | 75 | 0.03 | 11(Typ) | - | Active | AEC-Q101 | Details | - | SOD-128 | Automotive | 120 V | Tape and Reel | - | Active | Switching Diode | Diodes & Rectifiers | 2 | Single | Fast Recovery =< 500ns, > 200mA (Io) | SiGe (Silicon Germanium) | 30 nA @ 120 V | 840 mV @ 2 A | 175°C (Max) | 70 A | 120 V | 2A | Rectifiers | 75pF @ 1V, 1MHz | Single | 6 ns | 120V | 11 ns | Rectifiers | 770 mV | Rectifiers | - | Yes with exemptions | ||
![]() PMEG120G30ELPX Nexperia | 210 | - | - | Surface Mount | SOD-128-2 | SOD-128/CFP5 | SiGe | Yes | AEC-Q101 | - | PMEG120 | Nexperia | EAR99 | 3000 | - | 3 A | 30 nA | Nexperia | 4.2 | 120 | 103(Typ) | - | + 175 C | 175 | 1200 | Nexperia USA Inc. | No | - 55 C | -55 | Surface Mount | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 4(Max) | 2.7(Max) | 934660587115 | 2 | 1200 mW | 0.84@3A | 85 | 0.03 | 11(Typ) | - | Active | AEC-Q101 | Details | - | SOD-128 | Automotive | 120 V | Tape and Reel | - | Active | Switching Diode | Diodes & Rectifiers | 2 | Single | Fast Recovery =< 500ns, > 200mA (Io) | SiGe (Silicon Germanium) | 30 nA @ 120 V | 840 mV @ 3 A | 175°C (Max) | 85 A | 120 V | 3A | Rectifiers | 103pF @ 1V, 1MHz | Single | 11 ns | 120V | 11 ns | Rectifiers | 840 mV | Rectifiers | - | Yes with exemptions | ||
![]() 30V 0.2A Auto | BAT54S,235 Nexperia | In Stock | - | - | - | - | - | - | Yes | AEC-Q101 | - | - | - | EAR99 | - | 8541.10.00.80 | - | - | - | 0.2 | 30 | 10 | 500K/W | - | 150 | 250 | - | No | - | -55 | Surface Mount | - | - | 1(Max) | 3(Max) | 1.4(Max) | - | 3 | - | 0.8@0.1A | 0.6 | 2@25V | 5 | - | - | - | - | SOT | SOT-23 | Automotive | - | Tape and Reel | - | Active | Schottky Diode | - | 3 | Dual Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BAT54C/DG,215 Nexperia | In Stock | - | - | - | - | - | - | - | AEC-Q101 | Yes | - | - | EAR99 | - | - | - | - | - | 0.2 | 30 | 10 | 500K/W | - | 150 | 250 | - | No | - | -55 | Surface Mount | - | - | 1(Max) | 3(Max) | 1.4(Max) | - | 3 | - | 0.8@0.1A | 0.6 | 2@25V | 5 | - | - | - | - | SOT | SOT-23 | Automotive | - | Tape and Reel | - | Unconfirmed | Schottky Diode | - | 3 | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supplier Unconfirmed | ||
![]() BAV99/DG,215 Nexperia | In Stock | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | - | - | - | - | - | - | 0.215 | 100 | 1.5 | 500K/W | - | 150 | 250 | - | No | - | -65 | Surface Mount | - | - | 1(Max) | 3(Max) | 1.4(Max) | - | 3 | - | 1.25@0.15A | 4 | 0.5@80V | 4 | 100 | - | - | - | SOT | SOT-23 | Automotive | - | - | - | Unconfirmed | Switching Diode | - | 3 | Dual Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supplier Unconfirmed | ||
![]() BAS16/DG,215 Nexperia | In Stock | - | - | - | - | - | - | - | AEC-Q101 | Yes | - | - | EAR99 | - | - | - | - | - | 0.215 | 100 | 1.5 | 500K/W | - | 150 | 250 | - | No | - | -65 | Surface Mount | - | - | 1(Max) | 3(Max) | 1.4(Max) | - | 3 | - | 1.25@0.15A | 4 | 0.5@80V | 4 | 100 | - | - | - | SOT | SOT-23 | Automotive | - | Tape and Reel | - | Obsolete | Switching Diode | - | 3 | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supplier Unconfirmed | ||
![]() 1N4448,113 Nexperia | In Stock | - | - | - | - | - | - | - | - | No | - | - | EAR99 | - | 8541.10.00.80 | - | - | - | 0.2 | 100 | - | - | - | 200 | 500 | - | No | - | -65 | Through Hole | - | - | - | 4.25(Max) | - | - | 2 | - | 1@0.1A | 4 | 0.025@20V | 4 | 100 | - | - | - | - | ALF | - | - | Tape and Reel | - | Obsolete | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.85(Max) | Yes with exemptions | ||
![]() BAS416/DG,115 Nexperia | In Stock | - | - | - | - | - | - | - | AEC-Q101 | Yes | - | - | EAR99 | - | - | - | - | - | 0.2 | 75 | 2(Typ) | 450K/W | - | 150 | 250 | - | No | - | -55 | Surface Mount | - | - | 1.05(Max) | 1.8(Max) | 1.35(Max) | - | 2 | - | 1.25@0.15A | 4 | 0.005 | 3000 | 85 | - | - | - | SOD | SOD-323 | Automotive | - | Tape and Reel | - | Obsolete | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supplier Unconfirmed | ||
![]() BAT54S/DG,215 Nexperia | In Stock | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | EAR99 | - | - | - | - | - | 0.2 | 30 | 10 | 500K/W | - | 150 | 250 | - | No | - | -55 | Surface Mount | - | - | 1(Max) | 3(Max) | 1.4(Max) | - | 3 | - | 0.8@0.1A | 0.6 | 2@25V | 5 | - | - | - | - | SOT | SOT-23 | Automotive | - | Tape and Reel | - | - | Schottky Diode | - | 3 | Dual Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supplier Unconfirmed |