- Configuration
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Voltage - Forward (Vf) (Max) @ If
- Diode Element Material
- Diode Type
Attribute column
Manufacturer
Nexperia Diodes - Zener - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | JEDEC-95 Code | Working Test Current | Voltage Tolerance | ESD Protection | Zener Current | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZB84-C10,215 Nexperia USA Inc. | 144000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 2 | - | - | Tape & Reel (TR) | 2009 | ±5% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | - | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 20Ohm | Common Anode | ZENER DIODE | 200nA @ 7V | 300mW | 900mV @ 10mA | - | 200nA | 20Ohm | 5mA | 10V | - | - | 10V | 5% | - | - | - | 5% | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB84-B6V2,215 Nexperia USA Inc. | 1890 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 2 | - | - | Tape & Reel (TR) | 2009 | ±2% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | BZB84-B6V2 | 3 | - | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 10Ohm | Common Anode | ZENER DIODE | 3μA @ 4V | 300mW | 900mV @ 10mA | - | 3μA | 10Ohm | 5mA | 6.2V | - | - | 6.2V | 2% | - | - | - | 2% | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLVA2668A,215 Nexperia USA Inc. | 22 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 2 | - | - | Tape & Reel (TR) | 2009 | - | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | 8541.10.00.50 | 250mW | DUAL | GULL WING | 260 | 40 | PLVA2668 | 3 | - | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 100Ohm | Common Anode | ZENER DIODE | - | 250mW | 900mV @ 10mA | - | 10nA | 100Ohm | 250μA | 6.8V | - | - | 6.8V | 2.94% | - | - | - | 3% | No | 250mA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BZB984-C5V1,115 Nexperia USA Inc. | 3343 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SOT-663 | - | 3 | 4.535924g | SILICON | 2 | - | - | Tape & Reel (TR) | 1995 | ±5% | e3 | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | 150°C | -65°C | 8541.10.00.50 | 425mW | DUAL | FLAT | - | - | - | 3 | - | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 60Ohm | Common Anode | ZENER DIODE | 2μA @ 2V | 425mW | 900mV @ 10mA | 265mW | 2μA | 40Ohm | 5mA | 5.1V | - | - | 5.1V | 5% | - | - | - | 5% | Yes | - | 600μm | 1.7mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BZB84-B15,215 Nexperia USA Inc. | 12 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 2 | - | - | Tape & Reel (TR) | 2009 | ±2% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | - | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 30Ohm | Common Anode | ZENER DIODE | 50nA @ 10.5V | 300mW | 900mV @ 10mA | - | 50nA | 30Ohm | 5mA | 15V | - | - | 15V | 2% | - | - | - | 2% | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB84-B68,215 Nexperia USA Inc. | 27000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 2 | - | - | Tape & Reel (TR) | 2009 | ±2% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | BZB84-B68 | 3 | - | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 240Ohm | Common Anode | ZENER DIODE | 50nA @ 47.6V | - | 900mV @ 10mA | - | 50nA | 240Ohm | 2mA | 68V | 900mV | - | 68V | 2% | - | - | - | 2% | No | 200mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB784-C9V1,115 Nexperia USA Inc. | 2727 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | SILICON | 2 | - | - | Tape & Reel (TR) | 2007 | ±5% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | 8541.10.00.50 | 180mW | DUAL | GULL WING | 260 | 40 | BZB784-C9V1 | 3 | - | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 15Ohm | Common Anode | ZENER DIODE | 500nA @ 6V | 350mW | 900mV @ 10mA | - | 500nA | 15Ohm | 5mA | 9.1V | - | 9.1V | 9.05V | 5% | - | - | - | 5% | Yes | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BZB84-C47,215 Nexperia USA Inc. | 2173 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 2 | - | - | Tape & Reel (TR) | 2009 | ±5% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | BZB84-C47 | 3 | - | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 170Ohm | Common Anode | ZENER DIODE | 50nA @ 32.9V | 40W | 900mV @ 10mA | - | 50nA | 170Ohm | 2mA | 47V | - | - | 47V | 5% | - | - | - | 5% | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB984-C15,115 Nexperia USA Inc. | 9271 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOT-663 | - | 3 | - | SILICON | 2 | - | - | Tape & Reel (TR) | 1995 | ±5% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -65°C | 8541.10.00.50 | 425mW | DUAL | FLAT | - | - | - | 3 | - | - | - | 15V | UNIDIRECTIONAL | 1 Pair Common Anode | 30Ohm | Common Anode | ZENER DIODE | 50nA @ 10.5V | 425mW | 900mV @ 10mA | 265mW | 50nA | 10Ohm | 5mA | 15V | 900mV | - | 14.7V | 5% | 50nA | - | - | 5% | - | - | 600μm | 1.7mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BZB784-C4V7,115 Nexperia USA Inc. | 2326 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | SILICON | 2 | - | - | Tape & Reel (TR) | 2007 | ±5% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | 8541.10.00.50 | 180mW | DUAL | GULL WING | - | - | BZB784-C4V7 | 3 | - | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 80Ohm | Common Anode | ZENER DIODE | 3μA @ 2V | 350mW | 900mV @ 10mA | - | 3μA | 80Ohm | 5mA | 4.7V | - | - | 4.7V | 5% | - | - | - | 5% | Yes | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BZB84-B2V4,215 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SILICON | 2 | - | - | Tape & Reel (TR) | 2009 | ±2% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 100Ohm | Common Anode | ZENER DIODE | 50μA @ 1V | 300mW | 900mV @ 10mA | - | 50μA | 100Ohm | 5mA | 2.4V | - | - | 2.4V | 2% | - | TO-236AB | - | 2% | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB984-C4V7,115 Nexperia USA Inc. | 20000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SOT-663 | - | 3 | 4.535924g | SILICON | 2 | - | - | Tape & Reel (TR) | 2009 | ±5% | e3 | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | 150°C | -65°C | 8541.10.00.50 | 425mW | DUAL | FLAT | - | - | - | 3 | - | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 80Ohm | Common Anode | ZENER DIODE | 3μA @ 2V | 425mW | 900mV @ 10mA | 265mW | 3μA | 50Ohm | 5mA | 4.7V | - | - | 4.7V | 5% | - | - | - | 5% | Yes | - | 600μm | 1.7mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BZB84-C51,215 Nexperia USA Inc. | 22 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SILICON | 2 | - | - | Tape & Reel (TR) | 2009 | ±5% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 180Ohm | Common Anode | ZENER DIODE | 50nA @ 35.7V | - | 900mV @ 10mA | - | 50nA | 180Ohm | 2mA | 51V | - | - | 51V | 5% | - | TO-236AB | - | - | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB984-C5V6,115 Nexperia USA Inc. | 7695 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOT-663 | - | 3 | 4.535924g | SILICON | 2 | - | - | Tape & Reel (TR) | 1995 | ±5% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -65°C | 8541.10.00.50 | 425mW | DUAL | FLAT | - | - | BZB984-C5V6 | 3 | - | - | - | 5.6V | UNIDIRECTIONAL | 1 Pair Common Anode | 40Ohm | Common Anode | ZENER DIODE | 1μA @ 2V | 425mW | 900mV @ 10mA | 265mW | 1μA | 15Ohm | 5mA | 5.6V | 900mV | - | 5.6V | 5% | 1μA | - | - | 5% | - | - | 600μm | 1.7mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BZB784-C5V6,115 Nexperia USA Inc. | 18000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-70, SOT-323 | YES | 3 | - | SILICON | 2 | 150°C | - | Tape & Reel (TR) | 2007 | ±5% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZB784-C5V6 | 3 | - | - | Not Qualified | - | UNIDIRECTIONAL | 1 Pair Common Anode | - | - | ZENER DIODE | 1μA @ 2V | - | 900mV @ 10mA | 350mW | - | 40Ohm | - | 5.6V | - | 5.6V | - | 5% | - | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB84-B3V9,215 Nexperia USA Inc. | 15 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 2 | - | - | Tape & Reel (TR) | 2009 | ±2% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | - | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 90Ohm | Common Anode | ZENER DIODE | 3μA @ 1V | 300mW | 900mV @ 10mA | - | 3μA | 90Ohm | 5mA | 3.9V | - | - | 3.9V | 2% | - | - | - | 2% | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB84-C4V3,215 Nexperia USA Inc. | 33000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 2 | - | - | Tape & Reel (TR) | 2009 | ±5% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | - | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 90Ohm | Common Anode | ZENER DIODE | 3μA @ 1V | 250mW | 900mV @ 10mA | - | 3μA | 90Ohm | 5mA | 4.3V | - | - | 4.3V | 5% | - | - | - | 5% | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB84-B18,215 Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 2 | - | - | Tape & Reel (TR) | 2009 | ±2% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | - | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 45Ohm | Common Anode | ZENER DIODE | 50nA @ 12.6V | 300mW | 900mV @ 10mA | - | 50nA | 45Ohm | 5mA | 18V | - | - | 18V | 2% | - | - | - | 2% | No | 200mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB784-C12,115 Nexperia USA Inc. | 5145 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-70, SOT-323 | YES | - | - | SILICON | 2 | 150°C | 0.35W | Tape & Reel (TR) | 2007 | ±5% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | - | 3 | - | R-PDSO-G3 | Not Qualified | - | UNIDIRECTIONAL | 1 Pair Common Anode | - | - | ZENER DIODE | 100nA @ 8V | - | 900mV @ 10mA | 180mW | - | 25Ohm | - | 12V | - | 12V | - | 5% | - | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB784-C15,115 Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 70 | - | SILICON | 2 | - | - | Tape & Reel (TR) | 2007 | ±5% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | 8541.10.00.50 | 180mW | DUAL | GULL WING | 260 | 40 | - | 3 | - | R-PDSO-G3 | - | 15V | UNIDIRECTIONAL | 1 Pair Common Anode | 30Ohm | Common Anode | ZENER DIODE | 50nA @ 10.5V | 350mW | 900mV @ 10mA | - | 50nA | 30Ohm | 5mA | 15V | 900mV | - | 14.7V | 5% | 50nA | - | - | 5% | Yes | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |