- Configuration
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Voltage - Forward (Vf) (Max) @ If
- Diode Element Material
- Diode Type
Attribute column
Manufacturer
Nexperia Diodes - Zener - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | JEDEC-95 Code | Voltage Tolerance | ESD Protection | Zener Current | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZB84-C27,215 Nexperia USA Inc. | 22 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 2 | - | Tape & Reel (TR) | 2009 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 80Ohm | Common Anode | ZENER DIODE | 50nA @ 18.9V | 40W | 900mV @ 10mA | - | 50nA | 80Ohm | 2mA | 27V | - | - | 27V | 5% | - | - | 5% | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB84-C9V1,215 Nexperia USA Inc. | 15 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 2 | - | Tape & Reel (TR) | 2009 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 15Ohm | Common Anode | ZENER DIODE | 500nA @ 6V | 250mW | 900mV @ 10mA | - | 500nA | 15Ohm | 5mA | 9.1V | - | 9.1V | 9.05V | 5% | - | - | 5% | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB84-B22,215 Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SILICON | 2 | - | Tape & Reel (TR) | 2009 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | UNIDIRECTIONAL | 1 Pair Common Anode | 55Ohm | Common Anode | ZENER DIODE | 50nA @ 15.4V | - | 900mV @ 10mA | - | 50nA | 55Ohm | 5mA | 22V | - | - | 22V | 2% | - | TO-236AB | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB784-C3V3,115 Nexperia USA Inc. | 219000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-70, SOT-323 | 70 | SILICON | 2 | - | Tape & Reel (TR) | 2007 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -65°C | 8541.10.00.50 | 180mW | DUAL | GULL WING | 260 | 40 | - | 3 | - | R-PDSO-G3 | 3.3V | UNIDIRECTIONAL | 1 Pair Common Anode | 95Ohm | Common Anode | ZENER DIODE | 5μA @ 1V | 350mW | 900mV @ 10mA | - | 5μA | 95Ohm | 5mA | 3.3V | 900mV | - | 3.3V | 5% | 5μA | - | 5% | Yes | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZB84-B9V1,215 Nexperia USA Inc. | 31 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 2 | - | Tape & Reel (TR) | 2009 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 15Ohm | Common Anode | ZENER DIODE | 500nA @ 6V | - | 900mV @ 10mA | - | 500nA | 15Ohm | 5mA | 9.1V | 900mV | - | 9.1V | 2% | - | - | 2% | No | 200mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB84-B36,215 Nexperia USA Inc. | 22 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 2 | - | Tape & Reel (TR) | 2009 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 90Ohm | Common Anode | ZENER DIODE | 50nA @ 25.2V | - | 900mV @ 10mA | - | 50nA | 90Ohm | 2mA | 36V | - | - | 36V | 2% | - | - | 2% | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB84-B3V6,215 Nexperia USA Inc. | 989 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 2 | - | Tape & Reel (TR) | 2009 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | BZB84-B3V6 | 3 | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 90Ohm | Common Anode | ZENER DIODE | 5μA @ 1V | 250mW | 900mV @ 10mA | - | 5μA | 90Ohm | 5mA | 3.6V | - | - | 3.6V | 2% | - | - | 2% | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB84-B75,215 Nexperia USA Inc. | 22 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SILICON | 2 | - | Tape & Reel (TR) | 2009 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | UNIDIRECTIONAL | 1 Pair Common Anode | 255Ohm | Common Anode | ZENER DIODE | 50nA @ 52.5V | - | 900mV @ 10mA | - | 50nA | 255Ohm | 2mA | 75V | - | - | 75V | 2% | - | TO-236AB | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB84-C18,215 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 2 | - | Tape & Reel (TR) | 2009 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 45Ohm | Common Anode | ZENER DIODE | 50nA @ 12.6V | - | 900mV @ 10mA | - | 50nA | 45Ohm | 5mA | 18V | - | 18V | 17.95V | 5% | - | - | 5% | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB84-C3V6,215 Nexperia USA Inc. | 15000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 2 | - | Tape & Reel (TR) | 2009 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 90Ohm | Common Anode | ZENER DIODE | 5μA @ 1V | 300mW | 900mV @ 10mA | - | 5μA | 90Ohm | 5mA | 3.6V | - | - | 3.6V | 5% | - | - | 5% | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB84-B39,215 Nexperia USA Inc. | 15000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SILICON | 2 | - | Tape & Reel (TR) | 2009 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | UNIDIRECTIONAL | 1 Pair Common Anode | 130Ohm | Common Anode | ZENER DIODE | 50nA @ 27.3V | - | 900mV @ 10mA | - | 50nA | 130Ohm | 2mA | 39V | - | - | 39V | 2% | - | TO-236AB | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB84-B56,215 Nexperia USA Inc. | 22 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SILICON | 2 | - | Tape & Reel (TR) | 2009 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | UNIDIRECTIONAL | 1 Pair Common Anode | 200Ohm | Common Anode | ZENER DIODE | 50nA @ 39.2V | 40W | 900mV @ 10mA | - | 50nA | 200Ohm | 2mA | 56V | - | - | 56V | 2% | - | TO-236AB | 2% | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU10DB2,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | SILICON | 2 | -55°C~150°C | Tape & Reel (TR) | 2008 | ±2% | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | - | 250mW | DUAL | GULL WING | 260 | 30 | - | 5 | - | - | 10V | UNIDIRECTIONAL | 2 Independent | 10Ohm | - | ZENER DIODE | 100nA @ 7V | 275mW | 900mV @ 10mA | - | 100nA | 10Ohm | 5mA | 10V | 900mV | - | 9.99V | 2.2% | 100nA | - | 2% | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZB84-C62,215 Nexperia USA Inc. | 22 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 2 | - | Tape & Reel (TR) | 2009 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 215Ohm | Common Anode | ZENER DIODE | 50nA @ 43.4V | - | 900mV @ 10mA | - | 50nA | 215Ohm | 2mA | 62V | - | - | 62V | 5% | - | - | 5% | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB984-C2V7,115 Nexperia USA Inc. | 3870 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SOT-663 | 3 | SILICON | 2 | - | Tape & Reel (TR) | 1995 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -65°C | 8541.10.00.50 | 425mW | DUAL | FLAT | - | - | - | 3 | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 100Ohm | Common Anode | ZENER DIODE | 20μA @ 1V | 425mW | 900mV @ 10mA | 265mW | 20μA | 75Ohm | 5mA | 2.7V | - | - | 2.7V | 5% | - | - | 5% | Yes | - | 600μm | 1.7mm | 1.3mm | No | ROHS3 Compliant | - | ||
![]() BZB84-B6V8,215 Nexperia USA Inc. | 31 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 2 | - | Tape & Reel (TR) | 2009 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 15Ohm | Common Anode | ZENER DIODE | 2μA @ 4V | 250mW | 900mV @ 10mA | - | 2μA | 15Ohm | 5mA | 6.8V | - | - | 6.8V | 2% | - | - | 2% | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB84-B11,215 Nexperia USA Inc. | 22 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 2 | - | Tape & Reel (TR) | 2009 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 20Ohm | Common Anode | ZENER DIODE | 100nA @ 8V | - | 900mV @ 10mA | - | 100nA | 20Ohm | 5mA | 11V | - | - | 11V | 2% | - | - | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB784-C10,115 Nexperia USA Inc. | 2889 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-70, SOT-323 | 70 | SILICON | 2 | - | Tape & Reel (TR) | 2007 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -65°C | 8541.10.00.50 | 180mW | DUAL | GULL WING | 260 | 40 | - | 3 | - | R-PDSO-G3 | - | UNIDIRECTIONAL | 1 Pair Common Anode | 20Ohm | Common Anode | ZENER DIODE | 200nA @ 7V | 350mW | 900mV @ 10mA | - | 200nA | 20Ohm | 5mA | 10V | - | - | 10V | 5% | - | - | 5% | Yes | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() BZB84-B62,215 Nexperia USA Inc. | 15 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SILICON | 2 | - | Tape & Reel (TR) | 2009 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | UNIDIRECTIONAL | 1 Pair Common Anode | 215Ohm | Common Anode | ZENER DIODE | 50nA @ 43.4V | - | 900mV @ 10mA | - | 50nA | 215Ohm | 2mA | 62V | - | - | 62V | 2% | - | TO-236AB | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB84-B10,215 Nexperia USA Inc. | 15 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 2 | - | Tape & Reel (TR) | 2009 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 20Ohm | Common Anode | ZENER DIODE | 200nA @ 7V | 300mW | 900mV @ 10mA | - | 200nA | 20Ohm | 5mA | 10V | - | - | 10V | 2% | - | - | 2% | No | - | - | - | - | - | ROHS3 Compliant | - |