- Configuration
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Voltage - Forward (Vf) (Max) @ If
- Diode Element Material
- Diode Type
Attribute column
Manufacturer
Nexperia Diodes - Zener - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Forward Current | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | JEDEC-95 Code | Working Test Current | Voltage Tolerance | ESD Protection | Zener Current | Dynamic Impedance-Max | Reverse Test Voltage | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZB84-C3V3,215 Nexperia USA Inc. | 2273 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 2 | - | - | - | Tape & Reel (TR) | 2009 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | - | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | - | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 95Ohm | Common Anode | ZENER DIODE | 5μA @ 1V | 250mW | 900mV @ 10mA | - | - | 5μA | 95Ohm | 5mA | 3.3V | - | - | 3.3V | 5% | - | - | - | 5% | No | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB784-C3V0,115 Nexperia USA Inc. | 22 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 70 | - | SILICON | 2 | - | - | - | Tape & Reel (TR) | 2007 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -65°C | - | 8541.10.00.50 | 180mW | DUAL | GULL WING | 260 | 40 | - | 3 | - | R-PDSO-G3 | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 95Ohm | Common Anode | ZENER DIODE | 10μA @ 1V | 350mW | 900mV @ 10mA | - | - | 10μA | 95Ohm | 5mA | 3V | - | - | 3V | 5% | - | - | - | 5% | Yes | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() BZB984-C6V2,115 Nexperia USA Inc. | 1635 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SOT-663 | - | 3 | 4.535924g | SILICON | 2 | - | - | - | Tape & Reel (TR) | 1995 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -65°C | - | 8541.10.00.50 | 425mW | DUAL | FLAT | - | - | - | 3 | - | - | - | 6.2V | UNIDIRECTIONAL | 1 Pair Common Anode | 10Ohm | Common Anode | ZENER DIODE | 3μA @ 4V | 425mW | 900mV @ 10mA | 265mW | - | 3μA | 6Ohm | 5mA | 6.2V | 900mV | - | 6.2V | 5% | 3μA | - | - | 5% | Yes | - | - | - | 600μm | 1.7mm | 1.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() BZB84-C20,215 Nexperia USA Inc. | 33000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SILICON | 2 | - | - | - | Tape & Reel (TR) | 2009 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | - | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 55Ohm | Common Anode | ZENER DIODE | 50nA @ 14V | - | 900mV @ 10mA | - | - | 50nA | 55Ohm | 5mA | 20V | - | - | 20V | 5% | - | TO-236AB | - | - | No | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB84-B13,215 Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 2 | - | - | - | Tape & Reel (TR) | 2009 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | - | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | - | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 30Ohm | Common Anode | ZENER DIODE | 100nA @ 8V | - | 900mV @ 10mA | - | - | 100nA | 30Ohm | 5mA | 13V | - | - | 13V | 2% | - | - | - | - | No | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB84-C3V0,215 Nexperia USA Inc. | 36000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SILICON | 2 | - | - | - | Tape & Reel (TR) | 2009 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | - | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 95Ohm | Common Anode | ZENER DIODE | 10μA @ 1V | - | 900mV @ 10mA | - | - | 10μA | 95Ohm | 5mA | 3V | - | - | 3V | 5% | - | TO-236AB | - | - | No | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLVA2662A,215 Nexperia USA Inc. | 14603 |
| Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 2 | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 150°C | -65°C | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | 260 | 40 | PLVA2662 | 3 | - | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 100Ohm | Common Anode | ZENER DIODE | - | 250mW | 900mV @ 10mA | - | - | 100nA | 100Ohm | 250μA | 6.2V | - | - | 6.2V | - | - | - | - | 3% | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() BZB84-B4V7,215 Nexperia USA Inc. | 846 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 2 | - | - | - | Tape & Reel (TR) | 2009 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | - | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | - | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 80Ohm | Common Anode | ZENER DIODE | 3μA @ 2V | - | 900mV @ 10mA | - | - | 3μA | 80Ohm | 5mA | 4.7V | - | - | 4.7V | 2% | - | - | - | - | No | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB84-C75,215 Nexperia USA Inc. | 339000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SILICON | 2 | - | - | - | Tape & Reel (TR) | 2009 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | - | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 255Ohm | Common Anode | ZENER DIODE | 50nA @ 52.5V | - | 900mV @ 10mA | - | - | 50nA | 255Ohm | 2mA | 75V | - | - | 75V | 5% | - | TO-236AB | - | - | No | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB84-B24,215 Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 2 | - | - | - | Tape & Reel (TR) | 2009 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | - | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | - | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 70Ohm | Common Anode | ZENER DIODE | 50nA @ 16.8V | 300mW | 900mV @ 10mA | - | - | 50nA | 70Ohm | 5mA | 24V | - | - | 24V | 2% | - | - | - | 2% | No | 200mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB84-B33,215 Nexperia USA Inc. | 30000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SILICON | 2 | - | - | - | Tape & Reel (TR) | 2009 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | - | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 80Ohm | Common Anode | ZENER DIODE | 50nA @ 23.1V | - | 900mV @ 10mA | - | - | 50nA | 80Ohm | 2mA | 33V | - | - | 33V | 2% | - | TO-236AB | - | - | No | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB784-C13,115 Nexperia USA Inc. | 15 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 70 | - | SILICON | 2 | - | - | - | Tape & Reel (TR) | 2007 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -65°C | - | 8541.10.00.50 | 180mW | DUAL | GULL WING | 260 | 40 | - | 3 | - | R-PDSO-G3 | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 30Ohm | Common Anode | ZENER DIODE | 100nA @ 8V | 350mW | 900mV @ 10mA | - | - | 100nA | 30Ohm | 5mA | 13V | - | 13V | 13.25V | 5% | - | - | - | 5% | Yes | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PLVA2659A,215 Nexperia USA Inc. | 10798 |
| Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 2 | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 150°C | -65°C | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | 260 | 40 | PLVA2659 | 3 | - | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 100Ohm | Common Anode | ZENER DIODE | - | 250mW | 900mV @ 10mA | - | - | 500nA | 100Ohm | 250μA | 5.9V | - | - | 5.9V | - | - | - | - | 3% | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() BZB984-C8V2,115 Nexperia USA Inc. | 3555 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SOT-663 | - | 3 | 4.535924g | SILICON | 2 | - | - | - | Tape & Reel (TR) | 2009 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -65°C | - | 8541.10.00.50 | 425mW | DUAL | FLAT | - | - | BZB984-C8V2 | 3 | - | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 15Ohm | Common Anode | ZENER DIODE | 700nA @ 5V | 425mW | 900mV @ 10mA | 265mW | - | 700nA | 6Ohm | 5mA | 8.2V | - | - | 8.2V | 5% | - | - | - | 5% | Yes | - | - | - | 600μm | 1.7mm | 1.3mm | No | ROHS3 Compliant | - | ||
![]() BZB84-C7V5,215 Nexperia USA Inc. | 15 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SILICON | 2 | - | - | - | Tape & Reel (TR) | 2009 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | - | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | BZB84-C7V5 | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 15Ohm | Common Anode | ZENER DIODE | 1μA @ 5V | - | 900mV @ 10mA | - | - | 1μA | 15Ohm | 5mA | 7.5V | - | - | 7.5V | 5% | - | TO-236AB | - | - | No | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU12DB2,115 Nexperia USA Inc. | 13522 |
| Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | SILICON | 2 | - | - | -55°C~150°C | Tape & Reel (TR) | 2008 | ±2% | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | 5 | - | R-PDSO-G5 | Not Qualified | - | UNIDIRECTIONAL | 2 Independent | 10Ohm | - | ZENER DIODE | 100nA @ 9V | - | 900mV @ 10mA | - | - | 100nA | 10Ohm | - | 12V | - | - | 12V | 2.09% | - | - | 5mA | - | - | - | - | 9V | - | - | - | - | RoHS Compliant | - | ||
![]() BZB84-C11,215 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 2 | - | - | - | Tape & Reel (TR) | 2009 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | - | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | - | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 20Ohm | Common Anode | ZENER DIODE | 100nA @ 8V | 250mW | 900mV @ 10mA | - | - | 100nA | 20Ohm | 5mA | 11V | - | - | 11V | 5% | - | - | - | 5% | No | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZB84-C12,215 Nexperia USA Inc. | 31 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 2 | - | - | - | Tape & Reel (TR) | 2009 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | - | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | - | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 25Ohm | Common Anode | ZENER DIODE | 100nA @ 8V | 250mW | 900mV @ 10mA | - | - | 100nA | 25Ohm | 5mA | 12V | - | 12V | 12.05V | 5% | - | - | - | 5% | No | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLVA2656A,215 Nexperia USA Inc. | 4423 |
| Datasheet | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | SILICON | 2 | 150°C | 0.18W | - | Tape & Reel (TR) | 1999 | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | LOW IMPEDANCE, LOW NOISE | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | PLVA2656 | 3 | - | - | Not Qualified | - | UNIDIRECTIONAL | 1 Pair Common Anode | - | - | ZENER DIODE | - | - | 900mV @ 10mA | 250mW | 10mA | - | 100Ohm | - | 5.6V | - | 5.6V | - | - | - | - | 0.25mA | - | - | - | 100Ohm | - | - | - | - | - | RoHS Compliant | - | ||
![]() BZB84-C6V2,215 Nexperia USA Inc. | 20000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 2 | - | - | - | Tape & Reel (TR) | 2009 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | - | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | - | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 10Ohm | Common Anode | ZENER DIODE | 3μA @ 4V | 300mW | 900mV @ 10mA | - | - | 3μA | 10Ohm | 5mA | 6.2V | - | - | 6.2V | 5% | - | - | - | 5% | No | - | - | - | - | - | - | - | ROHS3 Compliant | - |