- Configuration
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Voltage - Forward (Vf) (Max) @ If
- Diode Element Material
- Diode Type
Attribute column
Manufacturer
Nexperia Diodes - Zener - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | ESD Protection | Zener Current | Reverse Test Voltage | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZB84-B30,215 Nexperia USA Inc. | 22 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SILICON | 2 | - | - | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | UNIDIRECTIONAL | 1 Pair Common Anode | 80Ohm | Common Anode | ZENER DIODE | 50nA @ 21V | 300mW | 900mV @ 10mA | - | 50nA | 80Ohm | 2mA | 30V | - | 30V | 2% | TO-236AB | - | 2% | No | 200mA | - | - | ROHS3 Compliant | - | ||
![]() PLVA2665A,215 Nexperia USA Inc. | 46468 |
| Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 2 | - | - | Tape & Reel (TR) | 2009 | - | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 150°C | -65°C | 8541.10.00.50 | 250mW | DUAL | GULL WING | 260 | 40 | PLVA2665 | 3 | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 100Ohm | Common Anode | ZENER DIODE | - | 250mW | 900mV @ 10mA | - | 50nA | 100Ohm | 250μA | 6.5V | - | 6.5V | - | - | - | 3% | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() BZB84-B3V0,215 Nexperia USA Inc. | 22 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 2 | - | - | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | 8541.10.00.50 | 300mW | DUAL | GULL WING | 260 | 30 | - | 3 | - | - | - | UNIDIRECTIONAL | 1 Pair Common Anode | 95Ohm | Common Anode | ZENER DIODE | 10μA @ 1V | - | 900mV @ 10mA | - | 10μA | 95Ohm | 5mA | 3V | - | 3V | 2% | - | - | - | No | - | - | - | ROHS3 Compliant | - | ||
![]() BZB784-C11,115 Nexperia USA Inc. | 22 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 70 | SC-70 | - | - | - | - | Tape & Reel (TR) | 2007 | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | 150°C | -65°C | - | 180mW | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | 20Ohm | Common Anode | - | 100nA @ 8V | 350mW | 900mV @ 10mA | 180mW | 100nA | 20Ohms | 5mA | - | 11V | 11V | - | - | - | 5% | Yes | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PZU3.9DB2,115 Nexperia USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | SILICON | 2 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | - | - | - | 5 | - | R-PDSO-G5 | - | UNIDIRECTIONAL | 2 Independent | 90Ohm | - | ZENER DIODE | 3μA @ 1V | - | 900mV @ 10mA | - | 3μA | 90Ohm | - | 3.9V | - | 3.9V | 2.89% | - | 5mA | - | - | - | 1V | No | RoHS Compliant | - | ||
![]() PZU15DB2,115 Nexperia USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | SILICON | 2 | - | -55°C~150°C | Tape & Reel (TR) | 2008 | - | ±2% | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | 5 | - | - | Not Qualified | UNIDIRECTIONAL | 2 Independent | 15Ohm | - | ZENER DIODE | 50nA @ 11V | 275mW | 900mV @ 10mA | - | 50nA | 15Ohm | 5mA | 15V | 15V | 14.66V | 2.18% | - | - | 2% | - | - | 11V | - | RoHS Compliant | - | ||
![]() PZU16DB2,115 Nexperia USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | SILICON | 2 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | 5 | - | - | Not Qualified | UNIDIRECTIONAL | 2 Independent | 20Ohm | - | ZENER DIODE | 50nA @ 12V | 275mW | 900mV @ 10mA | - | 50nA | 20Ohm | 5mA | 16V | 16V | 16.18V | 2.04% | - | - | 2% | - | - | 12V | - | RoHS Compliant | - | ||
![]() PZU4.7DB2,115 Nexperia USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | SILICON | 2 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | - | - | - | 5 | - | R-PDSO-G5 | - | UNIDIRECTIONAL | 2 Independent | 80Ohm | - | ZENER DIODE | 2μA @ 2V | - | 900mV @ 10mA | - | 2μA | 80Ohm | - | 4.7V | - | 4.7V | 2.15% | - | 5mA | - | - | - | 1V | No | RoHS Compliant | - | ||
![]() PZU4.3DB2,115 Nexperia USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | SILICON | 2 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | - | - | - | 5 | - | R-PDSO-G5 | - | UNIDIRECTIONAL | 2 Independent | 90Ohm | - | ZENER DIODE | 3μA @ 1V | - | 900mV @ 10mA | - | 3μA | 90Ohm | - | 4.3V | - | 4.3V | 2.24% | - | 5mA | - | - | - | 1V | No | RoHS Compliant | - | ||
![]() PZU5.1DB2,115 Nexperia USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | SILICON | 2 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | - | - | - | 5 | - | R-PDSO-G5 | - | UNIDIRECTIONAL | 2 Independent | 60Ohm | - | ZENER DIODE | 2μA @ 1.5V | - | 900mV @ 10mA | - | 2μA | 60Ohm | - | 5.1V | - | 5.1V | 2.16% | - | 5mA | - | - | - | 1.5V | No | RoHS Compliant | - | ||
![]() PZU7.5DB2,115 Nexperia USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | SILICON | 2 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | - | 250mW | DUAL | GULL WING | - | - | - | 5 | - | - | - | UNIDIRECTIONAL | 2 Independent | 10Ohm | - | ZENER DIODE | 500nA @ 4V | 275mW | 900mV @ 10mA | - | 500nA | 10Ohm | 5mA | 7.5V | 7.5V | 7.44V | - | - | - | 2% | - | - | 4V | No | RoHS Compliant | - | ||
![]() PZU2.7DB2,115 Nexperia USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | SILICON | 2 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | - | - | - | 5 | - | R-PDSO-G5 | - | UNIDIRECTIONAL | 2 Independent | 100Ohm | - | ZENER DIODE | 20μA @ 1V | - | 900mV @ 10mA | - | 20μA | 100Ohm | - | 2.7V | - | 2.7V | 4.5% | - | 5mA | - | - | - | 1V | No | RoHS Compliant | - | ||
![]() BZB84-C6V2VL Nexperia USA Inc. | 22 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | 2 | 0.3W | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | - | Active | - | 3 | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | UNIDIRECTIONAL | 1 Pair Common Anode | - | - | ZENER DIODE | 3μA @ 4V | - | 900mV @ 10mA | - | - | - | - | 6.2V | 6.2V | - | 5% | TO-236AB | 5mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU8.2DB2,115 Nexperia USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | SILICON | 2 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G5 | - | UNIDIRECTIONAL | 2 Independent | 10Ohm | Single | ZENER DIODE | 500nA @ 5V | - | 900mV @ 10mA | - | 500nA | 10Ohm | - | 8.2V | - | 8.2V | 2.08% | - | 5mA | - | - | - | - | No | RoHS Compliant | - | ||
![]() PZU9.1DB2,115 Nexperia USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | SILICON | 2 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G5 | - | UNIDIRECTIONAL | 2 Independent | 10Ohm | Single | ZENER DIODE | 500nA @ 6V | - | 900mV @ 10mA | - | 500nA | 10Ohm | - | 9.1V | - | 9.1V | 2.1% | - | 5mA | - | - | - | - | No | RoHS Compliant | - | ||
![]() PZU6.2DB2,115 Nexperia USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | SILICON | 2 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | - | - | - | 5 | - | R-PDSO-G5 | - | UNIDIRECTIONAL | 2 Independent | 30Ohm | - | ZENER DIODE | 500nA @ 3V | - | 900mV @ 10mA | - | 500nA | 30Ohm | - | 6.2V | - | 6.2V | 2.18% | - | 5mA | - | - | - | 3V | No | RoHS Compliant | - | ||
![]() PZU3.6DB2,115 Nexperia USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | SILICON | 2 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | - | 250mW | DUAL | GULL WING | - | - | - | 5 | - | - | - | UNIDIRECTIONAL | 2 Independent | 90Ohm | - | ZENER DIODE | 5μA @ 1V | 275mW | 900mV @ 10mA | - | 5μA | 90Ohm | 5mA | 3.6V | 3.6V | 3.675V | 3.4% | - | - | 2% | - | - | 1V | No | RoHS Compliant | - | ||
![]() PZU20DB2,115 Nexperia USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | SILICON | 2 | - | -55°C~150°C | Tape & Reel (TR) | 2008 | - | ±2% | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | 5 | - | - | Not Qualified | UNIDIRECTIONAL | 2 Independent | 20Ohm | - | ZENER DIODE | 50nA @ 15V | 275mW | 900mV @ 10mA | - | 50nA | 20Ohm | 5mA | 20V | 20V | 19.955V | 2.18% | - | - | 2% | - | - | - | - | RoHS Compliant | - | ||
![]() PZU22DB2,115 Nexperia USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | SILICON | 2 | - | -55°C~150°C | Tape & Reel (TR) | 2008 | - | ±2% | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | 5 | - | - | Not Qualified | UNIDIRECTIONAL | 2 Independent | 25Ohm | - | ZENER DIODE | 50nA @ 17V | 275mW | 900mV @ 10mA | - | 50nA | 25Ohm | 5mA | 22V | 22V | 22.005V | 2.11% | - | - | 2% | - | - | 17V | - | RoHS Compliant | - | ||
![]() PZU14DB2,115 Nexperia USA Inc. | 40522 |
| Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | SILICON | 2 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | 5 | - | - | Not Qualified | UNIDIRECTIONAL | 2 Independent | 10Ohm | - | ZENER DIODE | 100nA @ 11V | - | 900mV @ 10mA | - | 100nA | 10Ohm | - | 14V | - | 14V | 2.14% | - | - | - | - | - | 11V | - | RoHS Compliant | - |