- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Forward Current | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | Working Test Current | Voltage Tolerance | Reverse Voltage | ESD Protection | Reverse Current-Max | Max Junction Temperature (Tj) | Ambient Temperature Range High | Voltage Temp Coeff-Max | Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84-C5V6,215 Nexperia USA Inc. | 6229 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | 1999 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BZX84C5V6 | 3 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 1μA @ 2V | - | 900mV @ 10mA | - | 250mW | - | - | 40Ohm | - | 5.6V | - | 5.6V | - | 5% | - | 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ10B,115 Nexperia USA Inc. | 15546 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | SILICON | 1 | 0.4W | 150°C TJ | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | PDZ10 | 2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 100nA @ 7V | - | 1.1V @ 100mA | - | 400mW | - | - | 10Ohm | - | 10V | - | 10V | - | - | - | 5mA | - | - | - | 0.1μA | - | - | 6.4mV/°C | - | - | ROHS3 Compliant | - | ||
![]() PDZ7.5B,115 Nexperia USA Inc. | 8966 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | SILICON | 1 | 0.4W | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | PDZ7V5 | 2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 500nA @ 4V | - | 1.1V @ 100mA | - | 400mW | - | - | 10Ohm | - | 7.5V | - | 7.5V | - | - | - | 5mA | - | - | - | 0.5μA | - | - | 4mV/°C | - | - | ROHS3 Compliant | - | ||
![]() BZV55-C27,115 Nexperia USA Inc. | 865 |
| Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | 2 | - | SILICON | 1 | 0.4W | -65°C~200°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | END | WRAP AROUND | 260 | 30 | BZV55C27 | 2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 18.9V | - | 900mV @ 10mA | ISOLATED | 500mW | - | - | 80Ohm | - | 27V | - | 27V | - | 5% | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-C5V6,115 Nexperia USA Inc. | 15000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | LLDS; MiniMelf | - | - | - | -65°C~200°C | Tape & Reel (TR) | 2010 | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | 200°C | -65°C | - | - | - | - | - | - | BZV55C5V6 | - | - | - | - | - | - | - | - | 1μA @ 2V | - | 900mV @ 10mA | - | 500mW | - | - | 40Ohms | - | - | - | 5.6V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() BZX84-C6V8,215 Nexperia USA Inc. | 14486 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | 1996 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BZX84C6V8 | 3 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 2μA @ 4V | - | 900mV @ 10mA | - | 250mW | - | - | 15Ohm | - | 6.8V | - | 6.8V | - | 5% | - | 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-C2V7,215 Nexperia USA Inc. | 39265 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BZX84C2V7 | 3 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 20μA @ 1V | - | 900mV @ 10mA | - | 250mW | - | - | 100Ohm | - | 2.7V | - | 2.7V | - | 5% | - | 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-C12,215 Nexperia USA Inc. | 59245 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 30 | BZX84C12 | 3 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 100nA @ 8V | - | 900mV @ 10mA | - | 250mW | - | - | 25Ohm | - | 12V | - | 12V | - | 5% | - | 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-C12,115 Nexperia USA Inc. | 49271 | - | Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | 2 | - | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2010 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | END | WRAP AROUND | 260 | 30 | BZV55C12 | 2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 100nA @ 8V | 400mW | 900mV @ 10mA | ISOLATED | 500mW | 250mA | 100nA | 25Ohm | - | 12V | - | - | 12V | 5% | - | 5mA | - | 8V | - | - | 200°C | - | - | 1.6mm | - | ROHS3 Compliant | - | ||
![]() BZV55-C15,115 Nexperia USA Inc. | 44058 | - | Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | 2 | - | SILICON | 1 | 0.4W | -65°C~200°C | Tape & Reel (TR) | 2010 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | END | WRAP AROUND | 260 | 30 | BZV55C15 | 2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 10.5V | - | 900mV @ 10mA | ISOLATED | 500mW | - | - | 30Ohm | - | 15V | - | 15V | - | 5% | - | 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-A5V1,215 Nexperia USA Inc. | 5248 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±1% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | 260 | 30 | BZX84A5V1 | 3 | - | 5.1V | UNIDIRECTIONAL | - | 60Ohm | Single | ZENER DIODE | 2μA @ 2V | 250mW | 900mV @ 10mA | - | - | - | 2μA | 60Ohm | 5mA | 5.1V | 900mV | - | 5.1V | 1% | 2μA | - | 1% | - | No | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BZX84-C11,215 Nexperia USA Inc. | 28460 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | 1996 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BZX84C11 | 3 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 100nA @ 8V | - | 900mV @ 10mA | - | 250mW | - | - | 20Ohm | - | 11V | - | 11V | - | 5% | - | 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ5.1B,115 Nexperia USA Inc. | 168818 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | SILICON | 1 | 0.4W | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | PDZ5V1 | 2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 2μA @ 1.5V | - | 1.1V @ 100mA | - | 400mW | - | - | 60Ohm | - | 5.1V | - | 5.1V | - | - | - | 5mA | - | - | - | - | - | - | 0.3mV/°C | - | - | ROHS3 Compliant | - | ||
![]() BZX84-C15 Nexperia | 228800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-B10,215 Nexperia USA Inc. | 9127 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BZX84B10 | 3 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 200nA @ 7V | - | 900mV @ 10mA | - | 250mW | - | - | 20Ohm | - | 10V | - | 10V | - | 2% | - | 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX585-B5V6,115 Nexperia USA Inc. | 3000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | 2 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | FLAT | 260 | 40 | BZX585B5V6 | 2 | Not Qualified | - | PNP | SINGLE | - | - | ZENER DIODE | 1μA @ 2V | 300mW | 1.1V @ 100mA | - | - | 200mA | - | 40Ohm | - | 5.6V | - | 5.6V | 5.6V | 2% | - | 5mA | - | - | - | - | 150°C | 150°C | - | 650μm | - | ROHS3 Compliant | - | ||
![]() BZX84-C3V3,235 Nexperia USA Inc. | 9224 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | 260 | 30 | BZX84C3V3 | 3 | - | 3.3V | UNIDIRECTIONAL | - | 95Ohm | Single | ZENER DIODE | 5μA @ 1V | 250mW | 900mV @ 10mA | - | - | - | 5μA | 95Ohm | 5mA | 3.3V | 900mV | - | 3.3V | 5% | 5μA | - | 5% | - | No | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PDZ5.6B,115 Nexperia USA Inc. | 270 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | SILICON | 1 | - | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | PDZ5V6 | 2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 1μA @ 2.5V | 400mW | 1.1V @ 100mA | - | - | 200mA | - | 50Ohm | - | 5.6V | - | 5.6V | 5V | - | - | 5mA | - | 2.5V | - | 1μA | 150°C | - | 1.9mV/°C | 1.1mm | - | ROHS3 Compliant | - | ||
![]() BZX84-B12,215 Nexperia USA Inc. | 57272 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | - | - | BZX84B12 | 3 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 100nA @ 8V | - | 900mV @ 10mA | - | 250mW | - | - | 25Ohm | - | 12V | - | 12V | - | 2% | - | 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-C18,215 Nexperia USA Inc. | 51000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | SILICON | 1 | 0.25W | -65°C~150°C | Cut Tape (CT) | 1996 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BZX84C18 | 3 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 12.6V | - | 900mV @ 10mA | - | 250mW | - | - | 45Ohm | - | 18V | - | 18V | - | 5% | - | 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |