- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | RoHS | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Series | Tolerance | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Voltage Tolerance | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84W-B5V6-QX Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 40 Ohms | 1 uA | 1 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664667115 | 275 mW | Active | Details | 1.2 mV/K | 5.6 V | 40 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±1.96% | Single | 1 µA @ 2 V | 900 mV @ 10 mA | 275 mW | 5 mA | 5.6 V | 2 % | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C3V9-QX Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 90 Ohms | 3 uA | 3 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664632115 | 275 mW | Active | Details | - 2.5 mV/K | 3.9 V | 90 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±5.13% | Single | 3 µA @ 1 V | 900 mV @ 10 mA | 275 mW | 5 mA | 3.9 V | 5 % | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-B11-QF Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 10000 | 200 mA | 20 Ohms | 100 nA | 100 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664609135 | 275 mW | Active | Details | 7.4 mV/K | 11 V | 20 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±1.82% | Single | 100 nA @ 8 V | 900 mV @ 10 mA | 275 mW | 5 mA | 11 V | 2 % | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-B4V7-QX Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 80 Ohms | 3 uA | 3 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664636115 | 275 mW | Active | Details | - 1.4 mV/K | 4.7 V | 80 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±1.91% | Single | 3 µA @ 2 V | 900 mV @ 10 mA | 275 mW | 5 mA | 4.7 V | 2 % | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-B33-QF Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 10000 | 200 mA | 80 Ohms | 50 nA | 50 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664612135 | 275 mW | Active | Details | 29.7 mV/K | 33 V | 80 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±2.12% | Single | 50 nA @ 23.1 V | 900 mV @ 10 mA | 275 mW | 5 mA | 33 V | 2 % | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-B43-QF Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 10000 | 200 mA | 150 Ohms | 50 nA | 50 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664617135 | 275 mW | Active | Details | - | 43 V | 150 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±2.09% | Single | 50 nA @ 30.1 V | 900 mV @ 10 mA | 275 mW | 5 mA | 43 V | 2 % | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-B3V9-QX Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 90 Ohms | 3 uA | 3 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664639115 | 275 mW | Active | Details | - 2.5 mV/K | 3.9 V | 90 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±2.05% | Single | 3 µA @ 1 V | 900 mV @ 10 mA | 275 mW | 5 mA | 3.9 V | 2 % | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C3V6-QF Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 10000 | 200 mA | 90 Ohms | 5 uA | 5 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664674135 | 275 mW | Active | Details | - 2.5 mV/K | 3.6 V | 90 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±5.56% | Single | 5 µA @ 1 V | 900 mV @ 10 mA | 275 mW | 5 mA | 3.6 V | 5 % | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C8V2-QF Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 10000 | 200 mA | 15 Ohms | 700 nA | 700 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664400135 | 275 mW | Active | Details | 4.6 mV/K | 8.2 V | 15 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±6.1% | Single | 700 nA @ 5 V | 900 mV @ 10 mA | 275 mW | 5 mA | 8.2 V | 5 % | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C5V6-QF Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 10000 | 200 mA | 40 Ohms | 1 uA | 1 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664631135 | 275 mW | Active | Details | 1.2 mV/K | 5.6 V | 40 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±7.14% | Single | 1 µA @ 2 V | 900 mV @ 10 mA | 275 mW | 5 mA | 5.6 V | 5 % | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-B8V2-QF Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 10000 | 200 mA | 15 Ohms | 700 nA | 700 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664610135 | 275 mW | Active | Details | 4.6 mV/K | 8.2 V | 15 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±1.95% | Single | 700 nA @ 5 V | 900 mV @ 10 mA | 275 mW | 5 mA | 8.2 V | 2 % | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C6V2-QX Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 10 Ohms | 3 uA | 3 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664630115 | 275 mW | Active | Details | 2.3 mV/K | 6.2 V | 10 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±6.45% | Single | 3 µA @ 4 V | 900 mV @ 10 mA | 275 mW | 5 mA | 6.2 V | 5 % | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C2V7-QX Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 100 Ohms | 20 uA | 20 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664677115 | 275 mW | Active | Details | - 2 mV/K | 2.7 V | 100 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±7.41% | Single | 20 µA @ 1 V | 900 mV @ 10 mA | 275 mW | 5 mA | 2.7 V | 5 % | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-B5V1-QX Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 60 Ohms | 2 uA | 2 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664670115 | 275 mW | Active | Details | - | 5.1 V | 60 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±1.96% | Single | 2 µA @ 2 V | 900 mV @ 10 mA | 275 mW | 5 mA | 5.1 V | 2 % | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C68-QF Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 10000 | 200 mA | 240 Ohms | 50 nA | 50 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664656135 | 275 mW | Active | Details | 71.7 mV/K | 68 V | 240 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±5.88% | Single | 50 nA @ 47.6 V | 900 mV @ 10 mA | 275 mW | 5 mA | 68 V | 5 % | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-B16-QF Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 10000 | 200 mA | 40 Ohms | 50 nA | 50 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664663135 | 275 mW | Active | Details | 12.4 mV/K | 16 V | 40 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±1.88% | Single | 50 nA @ 11.2 V | 900 mV @ 10 mA | 275 mW | 5 mA | 16 V | 2 % | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C51-QX Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 180 Ohms | 50 nA | 50 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664673115 | 275 mW | Active | Details | 51 mV/K | 51 V | 180 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±5.88% | Single | 50 nA @ 35.7 V | 900 mV @ 10 mA | 275 mW | 5 mA | 51 V | 5 % | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C75-QX Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 255 Ohms | 50 nA | 50 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664658115 | 275 mW | Active | Details | 80.2 mV/K | 75 V | 255 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±6.04% | Single | 50 nA @ 52.15 V | 900 mV @ 10 mA | 275 mW | 5 mA | 74.5 V | 5 % | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C3V6-QX Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 90 Ohms | 5 uA | 5 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664674115 | 275 mW | Active | Details | - 2.5 mV/K | 3.6 V | 90 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±5.56% | Single | 5 µA @ 1 V | 900 mV @ 10 mA | 275 mW | 5 mA | 3.6 V | 5 % | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C11-QF Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 10000 | 200 mA | 20 Ohms | 100 nA | 100 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664625135 | 275 mW | Active | Details | 7.4 mV/K | 11 V | 20 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±5.45% | Single | 100 nA @ 8 V | 900 mV @ 10 mA | 275 mW | 5 mA | 11 V | 5 % | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm |