Filters
  • Mounting Type
  • Current - Reverse Leakage @ Vr
  • Operating Temperature
  • Package / Case
  • Packaging
  • Tolerance
  • Voltage - Forward (Vf) (Max) @ If
  • Factory Lead Time
  • Impedance-Max
  • Moisture Sensitivity Level (MSL)
  • Part Status
  • Pin Count

Attribute column

Manufacturer

Nexperia Diodes - Zener - Single

View Mode:
4315 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Base Product Number

Factory Pack QuantityFactory Pack Quantity

If - Forward Current

Impedance (Max) (Zzt)

Ir - Maximum Reverse Leakage Current

Ir - Reverse Current

Maximum Operating Temperature

Mfr

Minimum Operating Temperature

Mounting Styles

Package

Part # Aliases

Pd - Power Dissipation

Product Status

RoHS

Voltage Temperature Coefficient

Vz - Zener Voltage

Zz - Zener Impedance

Operating Temperature

Packaging

Series

Tolerance

Configuration

Current - Reverse Leakage @ Vr

Voltage - Forward (Vf) (Max) @ If

Power - Max

Test Current

Voltage - Zener (Nom) (Vz)

Voltage Tolerance

Zener Current

Vf - Forward Voltage

Height

Length

Width

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

3000

200 mA

30 Ohms

100 nA

100 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664608115

275 mW

Active

Details

9.4 mV/K

13 V

30 Ohms

150°C (TJ)

-

Automotive, AEC-Q101, BZX84W-Q

±2.31%

Single

100 nA @ 8 V

900 mV @ 10 mA

275 mW

5 mA

13 V

2 %

-

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

200 Ohms

50 nA

50 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664593135

275 mW

Active

Details

57 mV/K

56 V

200 Ohms

150°C (TJ)

-

Automotive, AEC-Q101, BZX84W-Q

±1.96%

Single

50 nA @ 39.2 V

900 mV @ 10 mA

275 mW

5 mA

56 V

2 %

-

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

90 Ohms

3 uA

3 uA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664629135

275 mW

Active

Details

- 2.5 mV/K

4.3 V

90 Ohms

150°C (TJ)

-

Automotive, AEC-Q101, BZX84W-Q

±2.09%

Single

3 µA @ 1 V

900 mV @ 10 mA

275 mW

5 mA

4.3 V

2 %

-

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

3000

200 mA

95 Ohms

10 uA

10 uA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664600115

275 mW

Active

Details

- 2.1 mV/K

3 V

95 Ohms

150°C (TJ)

-

Automotive, AEC-Q101, BZX84W-Q

±2%

Single

10 µA @ 1 V

900 mV @ 10 mA

275 mW

5 mA

3 V

2 %

-

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

15 Ohms

1 uA

1 uA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664669135

275 mW

Active

Details

-

7.5 V

15 Ohms

150°C (TJ)

-

Automotive, AEC-Q101, BZX84W-Q

±6.04%

Single

1 µA @ 5 V

900 mV @ 10 mA

275 mW

5 mA

7.45 V

5 %

-

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

100 Ohms

20 uA

20 uA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664601135

275 mW

Active

Details

- 2 mV/K

2.7 V

100 Ohms

150°C (TJ)

-

Automotive, AEC-Q101, BZX84W-Q

±1.85%

Single

20 µA @ 1 V

900 mV @ 10 mA

275 mW

5 mA

2.7 V

2 %

-

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

180 Ohms

50 nA

50 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664673135

275 mW

Active

Details

51 mV/K

51 V

180 Ohms

150°C (TJ)

-

Automotive, AEC-Q101, BZX84W-Q

±5.88%

Single

50 nA @ 35.7 V

900 mV @ 10 mA

275 mW

5 mA

51 V

5 %

-

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

3000

200 mA

20 Ohms

200 nA

200 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664664115

275 mW

Active

Details

6.4 mV/K

10 V

20 Ohms

150°C (TJ)

-

Automotive, AEC-Q101, BZX84W-Q

±2%

Single

200 nA @ 7 V

900 mV @ 10 mA

275 mW

5 mA

10 V

2 %

-

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

10 Ohms

3 uA

3 uA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664630135

275 mW

Active

Details

2.3 mV/K

6.2 V

10 Ohms

150°C (TJ)

-

Automotive, AEC-Q101, BZX84W-Q

±6.45%

Single

3 µA @ 4 V

900 mV @ 10 mA

275 mW

5 mA

6.2 V

5 %

-

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

3000

200 mA

55 Ohms

50 nA

50 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664605115

275 mW

Active

Details

18.4 mV/K

22 V

55 Ohms

150°C (TJ)

-

Automotive, AEC-Q101, BZX84W-Q

±1.82%

Single

50 nA @ 15.4 V

900 mV @ 10 mA

275 mW

5 mA

22 V

2 %

-

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

100 Ohms

50 uA

50 uA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664678135

275 mW

Active

Details

-

2.4 V

100 Ohms

150°C (TJ)

-

Automotive, AEC-Q101, BZX84W-Q

±8.33%

Single

50 µA @ 1 V

900 mV @ 10 mA

275 mW

5 mA

2.4 V

5 %

-

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

45 Ohms

50 nA

50 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664660135

275 mW

Active

Details

14.4 mV/K

18 V

45 Ohms

150°C (TJ)

-

Automotive, AEC-Q101, BZX84W-Q

±2.22%

Single

50 nA @ 12.6 V

900 mV @ 10 mA

275 mW

5 mA

18 V

2 %

-

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

20 Ohms

200 nA

200 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664402135

275 mW

Active

Details

6.4 mV/K

10 V

20 Ohms

150°C (TJ)

-

Automotive, AEC-Q101, BZX84W-Q

±6%

Single

200 nA @ 7 V

900 mV @ 10 mA

275 mW

5 mA

10 V

5 %

-

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

15 Ohms

500 nA

500 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664611135

275 mW

Active

Details

5.5 mV/K

9.1 V

15 Ohms

150°C (TJ)

-

Automotive, AEC-Q101, BZX84W-Q

±1.98%

Single

500 nA @ 6 V

900 mV @ 10 mA

275 mW

5 mA

9.1 V

2 %

-

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

45 Ohms

50 nA

50 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664628135

275 mW

Active

Details

14.4 mV/K

18 V

45 Ohms

150°C (TJ)

-

Automotive, AEC-Q101, BZX84W-Q

±6.41%

Single

50 nA @ 12.565 V

900 mV @ 10 mA

275 mW

5 mA

17.95 V

5 %

-

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

15 Ohms

500 nA

500 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664635135

275 mW

Active

Details

5.5 mV/K

9.1 V

15 Ohms

150°C (TJ)

-

Automotive, AEC-Q101, BZX84W-Q

±6.08%

Single

500 nA @ 6 V

900 mV @ 10 mA

275 mW

5 mA

9.05 V

5 %

-

0.9 V

1.1 mm

2.2 mm

1.35 mm

PZU18BA-QX
PZU18BA-QX

Nexperia

40
-

Surface Mount

SOD-323-2

SOD-323

-

3000

200 mA

20 Ohms

-

-

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934665277115

320 mW

Active

Details

-

18 V

-

150°C (TJ)

MouseReel

Automotive, AEC-Q101

±5%

Single

50 µA @ 13 V

1.1 V @ 100 mA

320 mW

-

17.99 V

5 %

-

1.1 V

1.1 mm

1.8 mm

1.35 mm

PZU12BA-QX
PZU12BA-QX

Nexperia

28
-

Surface Mount

SOD-323-2

SOD-323

-

3000

200 mA

10 Ohms

100 nA

100 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934665249115

490 mW

Active

Details

8.4 mV/K

12 V

10 Ohms

150°C (TJ)

Cut Tape

Automotive, AEC-Q101

±5%

Single

100 µA @ 9 V

1.1 V @ 100 mA

320 mW

5 mA

12.01 V

5 %

100 nA

1.1 V

1.1 mm

1.8 mm

1.35 mm

PZU12B3A-QX
PZU12B3A-QX

Nexperia

In Stock

-

-

Surface Mount

SOD-323-2

SOD-323

-

3000

200 mA

10 Ohms

100 nA

100 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934665251115

490 mW

Active

Details

8.4 mV/K

12 V

10 Ohms

150°C (TJ)

Cut Tape

Automotive, AEC-Q101

±2%

Single

100 µA @ 9 V

1.1 V @ 100 mA

320 mW

5 mA

12.34 V

2 %

100 nA

1.1 V

1.1 mm

1.8 mm

1.35 mm

PZU10BA-QX
PZU10BA-QX

Nexperia

In Stock

-

-

Surface Mount

SOD-323-2

SOD-323

-

3000

200 mA

10 Ohms

100 nA

100 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934665238115

490 mW

Active

Details

6.4 mV/K

10 V

10 Ohms

150°C (TJ)

Cut Tape

Automotive, AEC-Q101

±5%

Single

100 µA @ 7 V

1.1 V @ 100 mA

320 mW

5 mA

10 V

5 %

100 nA

1.1 V

1.1 mm

1.8 mm

1.35 mm