- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX884S-B56YL Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | - | 200 Ohms | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 150°C (TJ) | - | Automotive, AEC-Q101 | ±1.96% | - | - | 50 nA @ 39.2 V | - | 900 mV @ 10 mA | 365 mW | - | 56 V | - | - | - | - | - | - | - | - | ||
![]() BZX884S-B68YL Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | - | 240 Ohms | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 150°C (TJ) | - | Automotive, AEC-Q101 | ±2.06% | - | - | 50 nA @ 47.6 V | - | 900 mV @ 10 mA | 365 mW | - | 68 V | - | - | - | - | - | - | - | - | ||
![]() SZMM3Z9V1T1GX Nexperia USA Inc. | 100 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | 3000 | 200 mA | 10 Ohms | 0.5 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662346115 | 300 mW | Active | AEC-Q101 | Details | 0.000353 oz | 7 mV/K | 9.1 V | 10 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | Single | 500 nA @ 6 V | 300mW | 1.1 V @ 100 mA | 300 mW | 5 mA | 9.1 V | Zener Diodes | 5 % | 0.5 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX884S-B62YL Nexperia USA Inc. | 10786 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | - | 215 Ohms | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 365 mW | Obsolete | - | - | - | 71.6 mV/K | 62 V | 215 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101 | ±1.94% | - | Single | 50 nA @ 43.4 V | - | 900 mV @ 10 mA | 365 mW | 2 mA | 62 V | - | 2 % | 50 nA | - | - | - | - | - | ||
![]() PDZ18B/ZL115 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX884S-C3V9YL Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | BZX884S-C3V9 | - | - | - | 90 Ohms | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 365 mW | Obsolete | - | - | - | 0 mV/K | 3.9 V | 90 Ohms | 150°C (TJ) | - | - | ±5.13% | - | Single | 3 μA @ 1 V | - | 900 mV @ 10 mA | 365 mW | 5 mA | 3.9 V | - | 5 % | 3 uA | - | - | - | - | - | ||
![]() BZX884S-B2V4YL Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | BZX884S-B2V4 | Nexperia | 10000 | 10 mA | 100 Ohms | 50 uA | 50 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934661648315 | 365 mW | Obsolete | - | Details | 0.000046 oz | 0 mV/K | 2.4 V | 100 Ohms | 150°C (TJ) | MouseReel | - | ±2.08% | Diodes & Rectifiers | Single | 50 μA @ 1 V | - | 900 mV @ 10 mA | 365 mW | 5 mA | 2.4 V | Zener Diodes | 2 % | 50 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() BZX884S-B3V6YL Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | BZX884S-B3V6 | Nexperia | 10000 | 10 mA | 90 Ohms | 5 uA | 5 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934661679315 | 365 mW | Obsolete | - | Details | 0.000046 oz | 0 mV/K | 3.6 V | 90 Ohms | 150°C (TJ) | MouseReel | - | ±1.94% | Diodes & Rectifiers | Single | 5 μA @ 1 V | 365 | 900 mV @ 10 mA | 365 mW | 5 mA | 3.6 V | Zener Diodes | 2 % | 5 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() BZX884S-C6V8YL Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | BZX884S-C6V8 | Nexperia | 10000 | 10 mA | 15 Ohms | 2 uA | 2 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934661925315 | 365 mW | Obsolete | - | Details | 0.000046 oz | 4.5 mV/K | 6.8 V | 15 Ohms | 150°C (TJ) | MouseReel | - | ±5.88% | Diodes & Rectifiers | Single | 2 μA @ 4 V | - | 900 mV @ 10 mA | 365 mW | 5 mA | 6.8 V | Zener Diodes | 5 % | 2 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() BZX884S-C6V2YL Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | BZX884S-C6V2 | Nexperia | 10000 | 10 mA | 10 Ohms | 3 uA | 3 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934661924315 | 365 mW | Obsolete | - | Details | 0.000046 oz | 3.7 mV/K | 6.2 V | 10 Ohms | 150°C (TJ) | MouseReel | - | ±6.45% | Diodes & Rectifiers | Single | 3 μA @ 4 V | - | 900 mV @ 10 mA | 365 mW | 5 mA | 6.2 V | Zener Diodes | 5 % | 3 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() BZX884S-B4V3YL Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | BZX884S-B4V3 | Nexperia | 10000 | 10 mA | 90 Ohms | 3 uA | 3 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934661684315 | 365 mW | Obsolete | - | Details | 0.000046 oz | 0 mV/K | 4.3 V | 90 Ohms | 150°C (TJ) | MouseReel | - | ±2.09% | Diodes & Rectifiers | Single | 3 μA @ 1 V | - | 900 mV @ 10 mA | 365 mW | 5 mA | 4.3 V | Zener Diodes | 2 % | 3 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() BZX884S-B3V9YL Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | BZX884S-B3V9 | Nexperia | 10000 | 10 mA | 90 Ohms | 3 uA | 3 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934661681315 | 365 mW | Active | AEC-Q101 | Details | 0.000046 oz | 0 mV/K | 3.9 V | 90 Ohms | 150°C (TJ) | MouseReel | - | ±2.05% | Diodes & Rectifiers | Single | 3 μA @ 1 V | 365mW | 900 mV @ 10 mA | 365 mW | 5 mA | 3.9 V | Zener Diodes | 2 % | 3 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() MM5Z4V3T5GF Nexperia USA Inc. | 1802 |
| - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | Nexperia | 3000 | - | 90 Ohms | 3 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934663203115 | 300 mW | Active | - | Details | - | 0 mV/K | 4.3 V | 90 Ohms | 150°C (TJ) | MouseReel | MM5Z | ±2% | Diodes & Rectifiers | Single | 3 μA @ 1 V | 300 | 1.1 V @ 100 mA | 300 mW | 5 mA | 4.3 V | Zener Diodes | 2 % | 3 uA | - | Zener Diodes | - | - | - | ||
![]() MM3Z30VT1GX Nexperia USA Inc. | 837 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | 3000 | - | 80 Ohms | 0.05 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934663044115 | 300 mW | Active | - | Details | - | 29.4 mV/K | 30 V | 80 Ohms | 150°C (TJ) | MouseReel | MM3Z | ±5% | Diodes & Rectifiers | Single | 50 nA @ 21 V | 300mW | 1.1 V @ 100 mA | 300 mW | 2 mA | 30 V | Zener Diodes | 5 % | 0.05 uA | - | Zener Diodes | - | - | - | ||
![]() MM5Z6V2T5GF Nexperia USA Inc. | 153 | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | Nexperia | 3000 | - | 10 Ohms | 3 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934663037115 | 300 mW | Active | - | Details | - | 3.7 mV/K | 6.2 V | 10 Ohms | 150°C (TJ) | MouseReel | MM5Z | ±2% | Diodes & Rectifiers | Single | 3 μA @ 4 V | 300mW | 1.1 V @ 100 mA | 300 mW | 5 mA | 6.2 V | Zener Diodes | 2 % | 3 uA | - | Zener Diodes | - | - | - | ||
![]() MM3Z11VT1GX Nexperia USA Inc. | 2517 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | 3000 | - | 10 Ohms | 0.1 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934663185115 | 300 mW | Active | - | Details | - | 9 mV/K | 11 V | 10 Ohms | 150°C (TJ) | MouseReel | MM3Z | ±5% | Diodes & Rectifiers | Single | 100 nA @ 8 V | 300mW | 1.1 V @ 100 mA | 300 mW | 5 mA | 11 V | Zener Diodes | 5 % | 0.1 uA | - | Zener Diodes | - | - | - | ||
![]() SZMM5Z30VT5GF Nexperia USA Inc. | 2093 | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | Nexperia | 10000 | 200 mA | 80 Ohms | 0.05 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662402135 | 300 mW | Active | AEC-Q101 | Details | 0.000047 oz | 29.4 mV/K | 30 V | 80 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Diodes & Rectifiers | Single | 50 nA @ 21 V | 300mW | 1.1 V @ 100 mA | 300 mW | 2 mA | 30 V | Zener Diodes | 2 % | 0.05 uA | 0.9 V | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() SZMM3Z8V2T1GX Nexperia USA Inc. | 100 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | 3000 | 200 mA | 10 Ohms | 0.5 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662345115 | 300 mW | Active | AEC-Q101 | Details | 0.000353 oz | 6.2 mV/K | 8.2 V | 10 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | Single | 500 nA @ 5 V | 300mW | 1.1 V @ 100 mA | 300 mW | 5 mA | 8.2 V | Zener Diodes | 5 % | 0.5 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX884S-C8V2YL Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | - | Nexperia | 10000 | 200 mA | 15 Ohms | 0.7 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934661969315 | 365 mW | Obsolete | - | Details | 0.000046 oz | 6.2 mV/K | 8.2 V | 15 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±6.1% | Diodes & Rectifiers | Single | 700 nA @ 5 V | - | 900 mV @ 10 mA | 365 mW | 5 mA | 8.2 V | Zener Diodes | 5 % | 0.7 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() SZMM3Z6V2T1GX Nexperia USA Inc. | 100 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | 3000 | 200 mA | 30 Ohms | 0.5 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662342115 | 300 mW | Active | AEC-Q101 | Details | 0.000353 oz | 3.7 mV/K | 6.2 V | 80 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | Single | 500 nA @ 3 V | 300mW | 1.1 V @ 100 mA | 300 mW | 5 mA | 6.2 V | Zener Diodes | 5 % | 0.5 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm |