- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Failure Rate | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Features | Vf - Forward Voltage | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX38450-C8V2X Nexperia USA Inc. | 3457 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | 3000 | 250 mA | 15 Ohms | 0.1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662007115 | 300 mW | Active | - | Details | 6.2 mV/K | 8.2 V | 15 Ohms | 150°C (TJ) | MouseReel | - | - | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | Single | 100 nA @ 6.2 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 8.2 V | Zener Diodes | 5 % | 0.1 uA | - | 900 mW | Zener Diodes | 1.1 mm | - | 1.8 mm | 1.35 mm | - | ||
![]() BZX58550-C3V9-QX Nexperia USA Inc. | 1363 | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | Nexperia | 3000 | 200 mA | 95 Ohms | 5 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934663435115 | 300 mW | Active | AEC-Q101 | Details | 2.5 mV/K | 3.9 V | 95 Ohms | 150°C (TJ) | MouseReel | - | - | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | Single | 5 μA @ 2 V | 300 | 900 mV @ 10 mA | 300 mW | 50 uA | 3.9 V | Zener Diodes | 5 % | 5 uA | - | 900 mV | Zener Diodes | 0.65 mm | - | 1.65 mm | 0.85 mm | - | ||
![]() BZT52-C7V5 Nexperia | 14406 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | SG73S-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±200ppm/°C | 267 kOhms | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | 500 mW | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() BZX84-A4V7/DG/B4R Nexperia | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX84 | - | - | - | 80 Ohms | - | - | - | EDAC Inc. | - | - | Bulk | - | - | Active | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | * | - | ±1% | - | - | - | - | - | - | - | - | 3 µA @ 2 V | - | 900 mV @ 10 mA | 250 mW | - | 4.7 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C3V9-QR Nexperia | 2431 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | - | 90 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 250 mW | Active | - | - | - 3.5 mV/K | 3.9 V | - | 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±5% | - | - | - | - | - | - | - | Single | 3 µA @ 1 V | - | 900 mV @ 10 mA | 250 mW | 5 mA | 3.9 V | - | 5 % | 3 uA | - | - | - | - | - | - | - | - | ||
![]() BZT52H-A27-QX Nexperia | 1394 |
| - | Surface Mount | SOD-123F | SOD-123F | BZT52 | - | - | - | 40 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 830 mW | Active | - | - | 25.3 mV/K | 27 V | 40 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±1% | - | - | - | - | - | - | - | Single | 50 nA @ 18.9 V | - | 900 mV @ 10 mA | 375 mW | 2 mA | 27 V | - | 1 % | 50 nA | - | - | - | - | - | - | - | - | ||
![]() BZX84-C4V3-QR Nexperia | 30000 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | - | 90 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 250 mW | Active | - | - | - 3.5 mV/K | 4.3 V | - | 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±5% | - | - | - | - | - | - | - | Single | 3 µA @ 1 V | - | 900 mV @ 10 mA | 250 mW | 5 mA | 4.3 V | - | 5 % | 3 uA | - | - | - | - | - | - | - | - | ||
![]() BZX84-A13-QR Nexperia | 582 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | - | 30 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 250 mW | Active | - | - | 7 mV/K to 11 mV/K | 13 V | - | -65°C ~ 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±1% | - | - | - | - | - | - | - | Single | 100 nA @ 8 V | - | 900 mV @ 10 mA | 250 mW | 5 mA | 13 V | - | 1 % | 100 nA | - | - | - | - | - | - | - | - | ||
![]() BZX84-A2V4-QR Nexperia | 40 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | - | 100 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 250 mW | Active | - | - | - 3.5 mV/K | 2.4 V | - | -65°C ~ 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±1% | - | - | - | - | - | - | - | Single | 50 µA @ 1 V | - | 900 mV @ 10 mA | 250 mW | 5 mA | 2.4 V | - | 1 % | 50 uA | - | - | - | - | - | - | - | - | ||
![]() BZX84W-B15-QX Nexperia | 26 |
| - | Surface Mount | SC-70, SOT-323 | SOT-323 | BZX84W | - | - | - | 30 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 275 mW | Active | - | - | 11.4 mV/K | - | 30 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | - | ±2% | - | - | - | - | - | - | - | Single | 50 nA @ 10.5 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 15 V | - | 2 % | - | - | - | - | - | - | - | - | - | ||
![]() BZX384-C3V9-QX Nexperia | 26 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX384 | - | - | - | 90 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 300 mW | Active | - | - | - 3.5 mV/K | 3.9 V | - | 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±5% | - | - | - | - | - | - | - | Single | 3 µA @ 1 V | - | 900 mV @ 10 mA | 300 mW | 5 mA | 3.9 V | - | 5 % | 3 uA | - | - | - | - | - | - | - | - | ||
![]() BZX84W-C20-QF Nexperia | 26 |
| - | Surface Mount | SC-70, SOT-323 | SOT-323 | BZX84W | - | - | - | 55 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 275 mW | Active | - | - | 16.4 mV/K | 20 V | 55 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | - | ±6% | - | - | - | - | - | - | - | Single | 50 nA @ 14 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 20 V | - | 5 % | - | - | - | - | - | - | - | - | - | ||
![]() BZX384-A4V3-QX Nexperia | 42 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX384 | - | - | - | 90 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 300 mW | Active | - | - | 0 mV/K | 4.3 V | 90 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±1% | - | - | - | - | - | - | - | Single | 3 µA @ 1 V | - | 900 mV @ 10 mA | 300 mW | 5 mA | 4.3 V | - | 1 % | 3 uA | - | - | - | - | - | - | - | - | ||
![]() BZT52H-C5V1-QX Nexperia | 2709 |
| - | Surface Mount | SOD-123F | SOD-123F | BZT52 | - | - | - | 60 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 830 mW | Active | - | - | - 2.7 mV/K to 1.2 mV/K | 5.1 V | - | 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±5.88% | - | - | - | - | - | - | - | Single | 2 µA @ 2 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 5.1 V | - | 5 % | 2 uA | - | - | - | - | - | - | - | - | ||
![]() PDZ22B-QZ Nexperia | 26 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | PDZ22B | - | - | - | 25 Ohms | - | - | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | Bulk | - | 400 mW | Active | - | - | 18.4 mV/K | 22.47 V | 25 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, PDZ-B-Q | - | ±2% | - | - | - | - | - | - | - | - | 50 nA @ 17 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 22 V | - | 2 % | 50 nA | - | - | - | - | - | - | - | - | ||
![]() BZX384-C47-QX Nexperia | 49 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX384 | - | - | - | 170 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 300 mW | Active | - | - | 42 mV/K to 51.8 mV/K | 47 V | - | 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±5% | - | - | - | - | - | - | - | Single | 50 nA @ 32.9 V | - | 900 mV @ 10 mA | 300 mW | 2 mA | 47 V | - | 5 % | 50 nA | - | - | - | - | - | - | - | - | ||
![]() BZX84W-B68-QF Nexperia | 42 |
| - | Surface Mount | SC-70, SOT-323 | SOT-323 | BZX84W | - | - | - | 240 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 275 mW | Active | - | - | 71.7 mV/K | 68 V | 240 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | - | ±2.06% | - | - | - | - | - | - | - | Single | 50 nA @ 47.6 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 68 V | - | 2 % | - | - | - | - | - | - | - | - | - | ||
![]() BZT52H-B5V1-QX Nexperia | 2779 |
| - | Surface Mount | SOD-123F | SOD-123F | BZT52 | - | - | - | 60 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 830 mW | Active | - | - | - 2.7 mV/K to 1.2 mV/K | 5.1 V | - | 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±1.96% | - | - | - | - | - | - | - | Single | 2 µA @ 2 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 5.1 V | - | 2 % | 2 uA | - | - | - | - | - | - | - | - | ||
![]() BZX384-C22-QX Nexperia | 42 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX384 | - | - | - | 55 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 300 mW | Active | - | - | 16.4 mV/K to 20 mV/K | 22 V | - | 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±5% | - | - | - | - | - | - | - | Single | 50 nA @ 15.435 V | - | 900 mV @ 10 mA | 300 mW | 5 mA | 22.05 V | - | 5 % | 50 nA | - | - | - | - | - | - | - | - | ||
![]() BZT52H-A10-QX Nexperia | 2444 |
| - | Surface Mount | SOD-123F | SOD-123F | BZT52 | - | - | - | 10 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 830 mW | Active | - | - | 8 mV/K | 10 V | 10 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±1% | - | - | - | - | - | - | - | Single | 200 nA @ 7 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 10 V | - | 1 % | 0.2 uA | - | - | - | - | - | - | - | - |