- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Voltage | Impedance | Element Configuration | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | JEDEC-95 Code | Working Test Current | Voltage Tolerance | ESD Protection | Zener Current | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4737A,113 Nexperia USA Inc. | 5000 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | - | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 1W | - | WIRE | 260 | 30 | 1N4737 | 2 | - | - | - | 7.5V | UNIDIRECTIONAL | - | - | 4Ohm | Single | - | ZENER DIODE | 10μA @ 5V | 1W | 1.2V @ 200mA | ISOLATED | - | 10μA | 4Ohm | 34mA | 7.5V | 1.2V | - | 7.5V | - | 10μA | - | - | 5% | No | 34mA | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NZX10B,133 Nexperia USA Inc. | 120000 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX10 | 2 | IEC-60134 | - | - | 10V | UNIDIRECTIONAL | - | - | 25Ohm | Single | - | ZENER DIODE | 200nA @ 7V | 500mW | 1.5V @ 200mA | ISOLATED | - | 200nA | 25Ohm | - | 9.9V | 1.5V | - | 9.9V | - | 200nA | - | 5mA | 2% | - | - | - | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() BZX585-B30,115 Nexperia USA Inc. | 9000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | - | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 40 | BZX585B30 | 2 | - | R-PDSO-F2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 50nA @ 21V | - | 1.1V @ 100mA | - | 300mW | - | 80Ohm | - | 30V | - | 30V | - | 2% | - | - | 2mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX884-C24,315 Nexperia USA Inc. | 20 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884C24 | 2 | - | R-PBCC-N2 | - | 24V | UNIDIRECTIONAL | - | - | 70Ohm | Single | - | ZENER DIODE | 50nA @ 16.8V | 250mW | 900mV @ 10mA | - | - | 50nA | 70Ohm | 5mA | 24V | 900mV | - | 24V | 5% | 50nA | - | - | 5% | Yes | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NZX14A,133 Nexperia USA Inc. | 24 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | - | 35Ohm | Single | - | ZENER DIODE | 50nA @ 9.8V | 500mW | 1.5V @ 200mA | ISOLATED | - | 50nA | 35Ohm | 5mA | 13.45V | - | 14V | 13.45V | 1.86% | - | - | - | 2% | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 1N4744A,133 Nexperia USA Inc. | 710 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | - | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | - | - | 1W | - | WIRE | 260 | 30 | 1N4744 | 2 | - | - | - | - | UNIDIRECTIONAL | - | - | 14Ohm | Single | - | ZENER DIODE | 5μA @ 11.4V | 1W | 1.2V @ 200mA | ISOLATED | - | 5μA | 14Ohm | 17mA | 15V | - | - | 15V | 5% | - | - | - | 5% | No | 61mA | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX84-C18,235 Nexperia USA Inc. | 1940000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BZX84C18 | 3 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 50nA @ 12.6V | - | 900mV @ 10mA | - | 250mW | - | 45Ohm | - | 18V | - | 18V | - | 5% | - | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C3V3,113 Nexperia USA Inc. | 59550 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | 2 | - | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C3V3 | 2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 5μA @ 1V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 95Ohm | - | 3.3V | - | 3.3V | - | 5% | - | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B5V6,113 Nexperia USA Inc. | 9500 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | 4.535924g | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2002 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79B5V6 | 2 | - | - | - | 5.6V | UNIDIRECTIONAL | - | - | 40Ohm | Single | 25A | ZENER DIODE | 1μA @ 2V | 500mW | 900mV @ 10mA | ISOLATED | - | 1μA | 40Ohm | 5mA | 5.6V | 900mV | - | 5.6V | 2% | 2μA | - | - | 2% | No | - | 6.35mm | 6.35mm | 6.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BZX585-C33,115 Nexperia USA Inc. | 2295000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | BZX585C33 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 33V | 80Ohm | Single | 2A | ZENER DIODE | 50nA @ 23.1V | 300mW | 1.1V @ 100mA | - | - | 50nA | 80Ohm | 2mA | 33V | - | - | 33V | - | - | - | - | 5% | No | 200mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-C3V3,135 Nexperia USA Inc. | 31 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | - | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2010 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | END | WRAP AROUND | 260 | 30 | BZV55C3V3 | 2 | - | - | - | - | UNIDIRECTIONAL | - | - | 95Ohm | Single | - | ZENER DIODE | 5μA @ 1V | 500mW | 900mV @ 10mA | ISOLATED | - | 5μA | 95Ohm | 5mA | 3.3V | - | - | 3.3V | 5% | - | - | - | 5% | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N4733A,113 Nexperia USA Inc. | 5000 | - | Datasheet | 6 Weeks | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | - | SILICON | 1 | 1W | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | 1N4733 | 2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 10μA @ 1V | - | 1.2V @ 200mA | ISOLATED | 1W | - | 7Ohm | - | 5.1V | - | 5.1V | - | - | - | - | 49mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84J-C10,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | 2 | - | SILICON | 1 | 0.55W | -65°C~150°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | - | 2 | AEC-Q101; IEC-60134 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 200nA @ 7V | - | 1.1V @ 100mA | - | 550mW | - | 10Ohm | - | 10V | - | 10V | - | 5% | - | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-B3V6,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384B3V6 | 2 | - | - | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 5μA @ 1V | - | 1.1V @ 100mA | - | 300mW | - | 90Ohm | - | 3.6V | - | 3.6V | - | 2% | - | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C3V6,113 Nexperia USA Inc. | 50000 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | 2 | - | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C3V6 | 2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 5μA @ 1V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 90Ohm | - | 3.6V | - | 3.6V | - | 5% | - | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NZX4V7C,133 Nexperia USA Inc. | 5731 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX4V7 | 2 | IEC-60134 | - | - | 4.7V | UNIDIRECTIONAL | - | - | 100Ohm | Single | - | ZENER DIODE | 3μA @ 2V | 500mW | 1.5V @ 200mA | ISOLATED | - | 3μA | 100Ohm | 5mA | 4.7V | 1.5V | - | 4.7V | - | 3μA | - | - | 2% | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BZX84-C15,235 Nexperia USA Inc. | 780000 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | 250mW | DUAL | GULL WING | - | - | BZX84C15 | 3 | - | - | - | - | UNIDIRECTIONAL | - | - | 30Ohm | Single | - | ZENER DIODE | 50nA @ 10.5V | 250mW | 900mV @ 10mA | - | - | 50nA | 30Ohm | 5mA | 15V | - | 15V | 14.7V | 5% | - | - | - | 5% | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BZX79-B39,133 Nexperia USA Inc. | 9 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | - | 130Ohm | Single | - | ZENER DIODE | 50nA @ 27.3V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 130Ohm | 2mA | 39V | - | - | 39V | 2% | - | - | - | 2% | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84J-B9V1,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | - | - | SILICON | 1 | 0.55W | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 500nA @ 6V | - | 1.1V @ 100mA | - | 550mW | - | 10Ohm | - | 9.1V | - | 9.1V | - | 2% | - | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-B36,215 Nexperia USA Inc. | 33000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 30 | BZX84B36 | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 50nA @ 25.2V | - | 900mV @ 10mA | - | 250mW | - | 90Ohm | - | 36V | - | 36V | - | 2% | - | TO-236AB | 2mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |