- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Dimensions | Impedance (Max) (Zzt) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements per Chip | Package | Package Type | Pd - Power Dissipation | Product Status | Typical Voltage Temperature Coefficient | Voltage Temperature Coefficient | Vz - Zener Voltage | Operating Temperature | Series | Tolerance | Pin Count | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Voltage Tolerance | Diode Configuration |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52-B75-QX Nexperia | 20 |
| - | Surface Mount | SOD-123 | SOD-123 | BZT52 | - | 175 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 590 mW | Active | - | 88.6 mV/K | 75 V | 150°C (TJ) | Automotive, AEC-Q101, BZT52-B-Q | ±2% | - | Single | 50 nA @ 52.5 V | 900 mV @ 10 mA | 590 mW | 5 mA | 75 V | 2 % | - | ||
![]() BZT52-C3V3-QX Nexperia | 19 |
| - | Surface Mount | SOD-123 | SOD-123 | BZT52 | - | 95 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 350 mW | Active | - | - | 3.3 V | 150°C (TJ) | Automotive, AEC-Q101, BZT52 | ±6.06% | - | Single | 5 µA @ 1 V | 900 mV @ 10 mA | 350 mW | 5 mA | 3.3 V | 2 % | - | ||
![]() BZT52-C4V3-QX Nexperia | 24 |
| - | Surface Mount | SOD-123 | SOD-123 | BZT52 | - | 95 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 350 mW | Active | - | - | 4.3 V | 150°C (TJ) | Automotive, AEC-Q101, BZT52 | ±6.98% | - | Single | 3 µA @ 1 V | 900 mV @ 10 mA | 350 mW | 5 mA | 4.3 V | 2 % | - | ||
![]() BZX84-C33 Nexperia | 30000 | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C27 Nexperia | 2300 | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | ||
![]() BZV55-C24 Nexperia | 20000 | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C5V1/DG/B4VL Nexperia | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX84 | - | 60 Ohms | - | Nexperia USA Inc. | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -65°C ~ 150°C (TJ) | Automotive, AEC-Q101 | ±5% | - | - | 2 µA @ 2 V | 900 mV @ 10 mA | 250 mW | - | 5.1 V | - | - | ||
![]() BZX84-B7V5/DG/B4R Nexperia | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX84 | - | 15 Ohms | - | Nexperia USA Inc. | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -65°C ~ 150°C (TJ) | Automotive, AEC-Q101 | ±2% | - | - | 1 µA @ 5 V | 900 mV @ 10 mA | 250 mW | - | 7.5 V | - | - | ||
![]() BZB984-C6V2 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52-C51-QX Nexperia | 9 |
| - | Surface Mount | SOD-123 | SOD-123 | BZT52 | - | 100 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 350 mW | Active | - | 57.2 mV/K | 51 V | 150°C (TJ) | Automotive, AEC-Q101 | ±5.88% | - | Single | 50 nA @ 35.7 V | 900 mV @ 10 mA | 350 mW | 5 mA | 51 V | 2 % | - | ||
![]() BZT52-B6V2-QX Nexperia | 50 |
| - | Surface Mount | SOD-123 | SOD-123 | BZT52 | - | 10 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 590 mW | Active | - | 3.7 mV/K | 6.2 V | 150°C (TJ) | Automotive, AEC-Q101, BZT52-B-Q | ±2% | - | Single | 3 µA @ 4 V | 900 mV @ 10 mA | 590 mW | 5 mA | 6.2 V | 2 % | - | ||
![]() BZX84-B3V0 Nexperia | 15000 |
| - | Surface Mount | - | - | - | 3 x 1.4 x 1.1mm | - | +150 °C | - | -65 °C | - | 1 | - | SOT-23 (TO-236AB) | - | - | -2.1mV/K | - | - | - | - | - | 3 | - | - | - | - | 5mA | - | - | Single | ||
![]() BZX585-B13 Nexperia | 7207 |
| - | Surface Mount | - | - | - | 1.25 x 0.85 x 0.65mm | - | +150 °C | - | -65 °C | - | 1 | - | SOD-523 | - | - | 8.8mV/K | - | - | - | - | - | 2 | - | - | - | - | 5mA | - | - | Single | ||
![]() 1N4735A- Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX384-B75-QF Nexperia | 6909 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX384 | - | 255 Ohms | - | Nexperia USA Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | 150°C (TJ) | Automotive, AEC-Q100 | ±2% | - | - | 50 nA @ 52.5 V | 1.1 V @ 100 mA | 300 mW | - | 75 V | - | - | ||
![]() BZT52-B4V3-QX Nexperia | 30 |
| - | Surface Mount | SOD-123 | SOD-123 | BZT52 | - | 95 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 590 mW | Active | - | - | 4.3 V | 150°C (TJ) | Automotive, AEC-Q101, BZT52-B-Q | ±2% | - | Single | 3 µA @ 1 V | 900 mV @ 10 mA | 590 mW | 5 mA | 4.3 V | 2 % | - | ||
![]() BZT52-B3V6-QX Nexperia | 40 |
| - | Surface Mount | SOD-123 | SOD-123 | BZT52 | - | 95 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 590 mW | Active | - | - | 3.6 V | 150°C (TJ) | Automotive, AEC-Q101, BZT52-B-Q | ±2% | - | Single | 5 µA @ 1 V | 900 mV @ 10 mA | 590 mW | 5 mA | 3.6 V | 2 % | - | ||
![]() BZT52-B56-QX Nexperia | 40 |
| - | Surface Mount | SOD-123 | SOD-123 | BZT52 | - | 120 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 590 mW | Active | - | 63.8 mV/K | 56 V | 150°C (TJ) | Automotive, AEC-Q101, BZT52-B-Q | ±2% | - | Single | 50 nA @ 39.2 V | 900 mV @ 10 mA | 590 mW | 5 mA | 56 V | 2 % | - | ||
![]() BZT52-C7V5-QX Nexperia | 24 |
| - | Surface Mount | SOD-123 | SOD-123 | BZT52 | - | 10 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 350 mW | Active | - | 5.3 mV/K | 7.5 V | 150°C (TJ) | Automotive, AEC-Q101, BZT52 | ±6% | - | Single | 1 µA @ 5 V | 900 mV @ 10 mA | 350 mW | 5 mA | 7.5 V | 2 % | - | ||
![]() BZT52-B11-QX Nexperia | 40 |
| - | Surface Mount | SOD-123 | SOD-123 | BZT52 | - | 10 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 590 mW | Active | - | 9 mV/K | 11 V | 150°C (TJ) | Automotive, AEC-Q101, BZT52-B-Q | ±2% | - | Single | 100 nA @ 8 V | 900 mV @ 10 mA | 590 mW | 5 mA | 11 V | 2 % | - |