- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Housing material | Diode Element Material | Number of Terminals | Exterior Housing Material | Base Product Number | Cable jacket material | Cable type | Case | Center-to-center distance | Completeness | Contact pitch | Date Of Intro | Description | Electrical mounting | Features of semiconductor devices | Gross weight | Ihs Manufacturer | Impedance (Max) (Zzt) | Kind of package | Leads | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Maximum Operating Temperature | Mechanical mounting | Mfr | Minimum Operating Temperature | Mounting hole size | Mounting method | Mounting Styles | Number of connections/disconnections | Operating frequency range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Reference Voltage-Nom | Rohs Code | Standing wave ratio | Thread | Transport packaging size/quantity | Transport Packaging size/quantity | Type of bridge rectifier | Version | Voltage Temperature Coefficient | Vz - Zener Voltage | Operating Temperature | Series | Tolerance | JESD-609 Code | ECCN Code | Connector type | Type | Terminal Finish | Color | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Insulation resistance | Impedance | Diode Type | Current - Reverse Leakage @ Vr | Cable length | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | Operating temperature range | Rep Pk Reverse Voltage-Max | Hole diameter | Working Test Current | Voltage Tolerance | Non-rep Peak Rev Power Dis-Max | Cable diameter | Load current | Breakdown Voltage-Min | Output Range | Breakdown Voltage-Max | Saturation Current | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52-B12-QX Nexperia | 3021 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | - | - | BZT52 | - | - | - | - | - | - | - | - | - | - | - | - | 10 Ohms | - | - | - | - | - | + 150 C | - | Nexperia USA Inc. | - 55 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 590 mW | Active | - | - | - | - | - | - | - | - | 10 mV/K | 12 V | 150°C (TJ) | Automotive, AEC-Q101, BZT52-B-Q | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 100 nA @ 8 V | - | 900 mV @ 10 mA | - | 590 mW | 5 mA | 12 V | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | ||
![]() PZU3.3B2A-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU6.2BA-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU7.5B3A-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU3.0B2A-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU18BA-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU24B2A-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU3.0BA-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU4.3B2A-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU4.3B3A-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU2.7B2A-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU8.2B1A-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52-B6V8-QX Nexperia | 49 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | - | - | BZT52 | - | - | - | - | - | - | - | - | - | - | - | - | 8 Ohms | - | - | - | - | - | + 150 C | - | Nexperia USA Inc. | - 55 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 590 mW | Active | - | - | - | - | - | - | - | - | 4.5 mV/K | 6.8 V | 150°C (TJ) | Automotive, AEC-Q101, BZT52-B-Q | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 2 µA @ 4 V | - | 900 mV @ 10 mA | - | 590 mW | 5 mA | 6.8 V | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | ||
![]() BZT52-B33-QX Nexperia | In Stock | - | - | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | - | - | BZT52 | - | - | - | - | - | - | - | - | - | - | - | - | 40 Ohms | - | - | - | - | - | + 150 C | - | Nexperia USA Inc. | - 55 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 590 mW | Active | - | - | - | - | - | - | - | - | 33.4 mV/K | 33 V | 150°C (TJ) | Automotive, AEC-Q101, BZT52-B-Q | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 50 nA @ 23.1 V | - | 900 mV @ 10 mA | - | 590 mW | 5 mA | 33 V | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | ||
![]() BZT52-B2V7-QX Nexperia | 14 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | - | - | BZT52 | - | - | - | - | - | - | - | - | - | - | - | - | 83 Ohms | - | - | - | - | - | + 150 C | - | Nexperia USA Inc. | - 55 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 590 mW | Active | - | - | - | - | - | - | - | - | - | 2.7 V | 150°C (TJ) | Automotive, AEC-Q101, BZT52-B-Q | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 20 µA @ 1 V | - | 900 mV @ 10 mA | - | 590 mW | 5 mA | 2.7 V | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | ||
![]() PESD3V3L4UG Nexperia | 381000 | - | Datasheet | - | - | YES | - | - | - | SILICON | 5 | 4 | - | - | - | - | - | - | - | 2017-02-01 | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | EAR99 | - | - | TIN | - | 8541.10.00.50 | DUAL | GULL WING | 260 | - | compliant | 30 | IEC-60134; IEC-61000-4-2, 4-5 | R-PDSO-G5 | - | UNIDIRECTIONAL | COMMON ANODE, 4 ELEMENTS | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | 30 W | - | - | 5.32 V | 0.3 W | 5.88 V | 1 | - | - | ||
![]() BZV55-B16 Nexperia | 2500 | - | Datasheet | - | - | YES | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | 2017-02-17 | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 °C | -65 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | - | - | 16 V | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | EAR99 | - | - | TIN | - | 8541.10.00.50 | END | WRAP AROUND | 260 | - | compliant | 30 | IEC-60134 | O-LELF-R2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | - | ISOLATED | - | - | - | 2% | - | - | - | 5 mA | - | - | - | - | - | 0.4 W | - | 1 | - | - | ||
![]() BZX384-C8V2 Nexperia | 207000 | - | Datasheet | - | - | YES | - | - | - | SILICON | 2 | 1 | - | PTFE | RG-178 | - | - | - | - | 2017-02-01 | Antenna adapter - cable assembly | - | - | 4.46 | NEXPERIA | - | - | - | - | - | - | - | - | - | - | Φ6.5 mm | panel mounting, fixation: nut, locking ring | - | ≥500 cycles | up to 6 GHz | 150 °C | -65 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 8.2 V | Yes | VSWR - 2.0 | 1/4-36UNS-2A | 42*28*23.5/2500 | - | - | - | - | - | - | - | - | e3 | EAR99 | SMA-J (jack) / second side unterminated | - | TIN | - | 8541.10.00.50 | DUAL | GULL WING | 260 | - | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | ≥500 MOhm | 50 Ohm | ZENER DIODE | - | 130 ± 3 mm | - | - | - | - | - | 5% | -65 … +165 °C | - | - | 5 mA | - | - | 1.8 mm | - | - | 0.3 W | - | 1 | - | - | ||
![]() BZX884-B6V8 Nexperia | 6210 | - | Datasheet | - | - | YES | - | ABC plastic | - | SILICON | 2 | 1 | - | - | - | PWS-E flat | 71.5 mm | - | - | - | - | screw | glass passivated | 225 g | NEXPERIA | - | bulk | M6 screws | 1.6kA | 1.55V | 1.6kV | - | screw | - | - | - | - | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | - | RECTANGULAR | CHIP CARRIER | Active | - | - | 6.8 V | Yes | - | - | - | 48*32*22.5/360 | three-phase | module - slim | - | - | - | - | - | e3 | EAR99 | - | grille fan series FGF 80 x 80 with filter | TIN | Black | 8541.10.00.50 | BOTTOM | NO LEAD | 260 | - | compliant | 30 | AEC-Q101; IEC-60134 | R-PBCC-N2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | - | - | - | - | - | 2% | - | - | mounting hole - 5.0 | 5 mA | - | - | - | 175A | - | 0.25 W | - | 1 | 87 mm | 87 mm | ||
![]() BZB984-C15 Nexperia | 60000 | - | Datasheet | - | - | YES | - | - | PBT (UL 94 V-0) | SILICON | 3 | 2 | - | - | - | - | - | component part of IDC-08F punch receptacle with a pitch of 2.54 mm | 2.54 mm | - | - | - | - | 0.34 | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 15 V | Yes | - | - | 53*31*52/1000 | - | - | - | - | - | - | - | - | e3 | EAR99 | IDC-08F latch medium | - | TIN | - | 8541.10.00.50 | DUAL | FLAT | 260 | 6 mm | compliant | 30 | IEC-60134 | R-PDSO-F3 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | - | - | ZENER DIODE | - | - | - | - | - | - | - | 5% | -20…+105 °C | - | - | 5 mA | - | - | - | - | - | 0.425 W | - | 1 | 10.5 mm | 14.89 mm |