- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Diode Element Material | Number of Terminals | Exterior Housing Material | Body diameter | Breakdown Voltage-Nom | Color key/housing | Date Of Intro | Dielectric strength | Gross weight | Ihs Manufacturer | Key shape | Maximum current | Moisture Sensitivity Levels | Mounting hole size | Noal voltage | Number of Elements | Number of contacts in a group/ number of groups (total contacts) | Number of switching cycles (electrical) | Number of terals | Operating ambient temperature | Operating current | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | Switching scheme | Transport package size/quantity | Transport packaging size/quantity | Trip temperature | Wire section | Operating temperature | JESD-609 Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Polarity | Contact resistance | Configuration | Insulation resistance | Voltage | Diode Type | Case Connection | Switch type | Fuse type | Voltage Tol-Max | Operating temperature range | Rated current | Rep Pk Reverse Voltage-Max | Switching voltage | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Output Range | Breakdown Voltage-Max | Backlight type | Saturation Current | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX585-B18 Nexperia | In Stock | - | Datasheet | YES | - | SILICON | 2 | 1 | 4.2 mm | - | - | 2017-02-01 | - | 1.11 | NEXPERIA | - | - | - | - | 250 AC Vmin | - | - | - | - | maximum - 260 (with brief impact) °C | maximum - 15 A | 150 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 18 V | Yes | - | 42*28*23.5/3000 | - | 216 °C | - | maximum - 190 °C | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | DUAL | FLAT | 260 | body depth - 11.5 mm | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-F2 | UNIDIRECTIONAL | - | SINGLE | - | - | ZENER DIODE | - | - | thermal fuse | 2% | - | - | - | - | - | 5 mA | - | - | - | - | - | 0.3 W | - | - | 1 | - | - | ||
![]() PESD12VS1UB Nexperia | 66000 | - | Datasheet | YES | Pa66 UL94V-0, stainless steel | SILICON | 2 | 1 | - | - | - | 2017-02-01 | 2500 (50 Hz / 1 min.) V | 4.13 | NEXPERIA | - | - | - | - | - | - | - | - | 8 (4-wire connection)min | - | - | 150 °C | - | PLASTIC/EPOXY | SC-79, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | 48*32*27/2000 | - | 2.5 mm2 | - | e3 | EAR99 | push-in terminal block series 021 | TIN | - | 8541.10.00.50 | DUAL | FLAT | 260 | 21.8 mm | compliant | 30 | AEC-Q101; IEC-60134; IEC-61000-4-5 | R-PDSO-F2 | UNIDIRECTIONAL | - | SINGLE | - | 400 V | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | -25…+85 °C | 10 A | 12 V | - | - | - | 180 W | - | 14.7 V | - | - | - | 15.3 V | - | 1 | 14.1 (overall) mm | 39 mm | ||
![]() BZT52-B68 Nexperia | 39000 | - | Datasheet | YES | - | SILICON | 2 | 1 | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | - | 68 V | Yes | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | DUAL | GULL WING | 260 | - | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | - | SINGLE | - | - | ZENER DIODE | - | - | - | 2.06% | - | - | - | - | - | 2 mA | - | - | - | - | - | 0.35 W | - | - | 1 | - | - | ||
![]() PDZ24B Nexperia | 822 | - | Datasheet | YES | - | SILICON | 2 | 1 | - | - | - | 1997-09-08 | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 24 V | Yes | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | DUAL | GULL WING | 260 | - | compliant | 30 | IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | - | SINGLE | - | - | ZENER DIODE | - | - | - | 2% | - | - | - | - | - | 5 mA | - | - | - | - | - | 0.4 W | - | - | 1 | - | - | ||
![]() BZV55-B24 Nexperia | 2500 | - | Datasheet | YES | - | SILICON | 2 | 1 | - | - | red/ black | 2017-02-17 | 1500 (50 Hz, 1 min.) V | 14.25 | NEXPERIA | rectangle type C (concave) | (AC) - 15 A | - | 22 x 30 mm | - | - | 2/ 2 (4P) | ≥10000 | - | - | - | 200 °C | -65 °C | GLASS | - | ROUND | LONG FORM | Active | - | 24 V | Yes | ON-OFF (DPST) | - | 48.5*43.5*22.5/1000 | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | END | WRAP AROUND | 260 | 40.3 mm | compliant | 30 | IEC-60134 | O-LELF-R2 | UNIDIRECTIONAL | ≤35 mΩ | SINGLE | ≥100 (at Uisol.dc=500 V) MΩ MΩ | - | ZENER DIODE | ISOLATED | Double key switch series IRS | - | 2% | -25…+85 °C | - | - | 125 / 250 (AC) V | - | 5 mA | - | - | - | - | - | 0.4 W | - | available | 1 | 31.9 (on the faceplate) mm | 25 (on the faceplate) mm | ||
![]() BZV55-B20 Nexperia | 2500 | - | Datasheet | YES | - | SILICON | 2 | 1 | - | - | - | 2017-02-17 | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | 200 °C | -65 °C | GLASS | - | ROUND | LONG FORM | Active | - | 20 V | Yes | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | END | WRAP AROUND | 260 | - | compliant | 30 | IEC-60134 | O-LELF-R2 | UNIDIRECTIONAL | - | SINGLE | - | - | ZENER DIODE | ISOLATED | - | - | 2% | - | - | - | - | - | 5 mA | - | - | - | - | - | 0.4 W | - | - | 1 | - | - | ||
![]() PDZ7.5B Nexperia | 28670 | - | Datasheet | YES | - | SILICON | 2 | 1 | - | - | - | 1997-09-08 | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 7.5 V | Yes | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | DUAL | GULL WING | 260 | - | compliant | 30 | IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | - | SINGLE | - | - | ZENER DIODE | - | - | - | 2% | - | - | - | - | - | 5 mA | - | - | - | - | - | 0.4 W | - | - | 1 | - | - | ||
![]() PESD2CANFD24U-T Nexperia | In Stock | - | Datasheet | YES | - | SILICON | 3 | - | - | 30.5 V | - | 2019-03-11 | - | - | NEXPERIA | - | - | 1 | - | - | 2 | - | - | - | - | - | 175 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | - | - | - | - | e3 | EAR99 | - | TIN | LOW CAPACITANCE | 8541.10.00.50 | DUAL | GULL WING | 260 | - | compliant | 30 | AEC-Q101; IEC-60134; IEC-61000-4-2, 4-5 | R-PDSO-G3 | BIDIRECTIONAL | - | COMMON CATHODE, 2 ELEMENTS | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | 24 V | - | TO-236AB | - | - | 0.05 µA | 25.5 V | 43 V | 24 V | - | 35.5 V | - | - | - | - | ||
![]() PZU16B2A Nexperia | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | - | 2017-02-01 | - | - | NEXPERIA | - | - | 1 | - | - | 1 | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | 0.32 W | 16 V | Yes | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | DUAL | GULL WING | 260 | - | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | - | SINGLE | - | - | ZENER DIODE | - | - | - | 2% | - | - | - | - | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU12B3A Nexperia | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | - | 2017-02-01 | - | - | NEXPERIA | - | - | 1 | - | - | 1 | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 0.32 W | 12 V | Yes | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | DUAL | GULL WING | 260 | - | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | - | SINGLE | - | - | ZENER DIODE | - | - | - | 2% | - | - | - | - | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU9.1BA Nexperia | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | - | 2017-02-01 | - | - | NEXPERIA | - | - | 1 | - | - | 1 | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | 0.32 W | 9.1 V | Yes | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | DUAL | GULL WING | 260 | - | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | - | SINGLE | - | - | ZENER DIODE | - | - | - | 5% | - | - | - | - | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLVA656A/B Nexperia | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMBZ12VDL/DG Nexperia | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDZ5.6BGW Nexperia | 9000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | NEXPERIA | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | - | - | 260 | - | compliant | 30 | AEC-Q101 | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTVS30VS1UTR Nexperia | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | - | 2017-02-01 | - | - | NEXPERIA | - | - | 1 | - | - | 1 | - | - | - | - | - | 185 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | DUAL | FLAT | 260 | - | not_compliant | 30 | AEC-Q101; IEC-60134; IEC-61000-4-2; IEC-61643-321 | R-PDSO-F2 | UNIDIRECTIONAL | - | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | 30 V | - | - | - | 400 W | - | 33.3 V | - | - | - | 36.8 V | - | - | - | - | ||
![]() NZX3V6B Nexperia | In Stock | - | Datasheet | NO | - | SILICON | 2 | - | - | - | - | 2017-02-01 | - | - | NEXPERIA | - | - | 1 | - | - | 1 | - | - | - | - | - | 175 °C | - | CERAMIC, GLASS-SEALED | O-GALF-W2 | ROUND | LONG FORM | Active | 0.5 W | 3.6 V | Yes | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | AXIAL | WIRE | 260 | - | compliant | 30 | IEC-60134 | O-GALF-W2 | UNIDIRECTIONAL | - | SINGLE | - | - | ZENER DIODE | ISOLATED | - | - | 2.78% | - | - | - | - | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU5.6DB2/DG Nexperia | In Stock | - | Datasheet | YES | - | SILICON | 5 | - | - | - | - | 2017-02-01 | - | - | NEXPERIA | - | - | - | - | - | 2 | - | - | - | - | - | - | - | PLASTIC/EPOXY | R-PDSO-G5 | RECTANGULAR | SMALL OUTLINE | Active | 0.25 W | 5.6 V | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | DUAL | GULL WING | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | R-PDSO-G5 | UNIDIRECTIONAL | - | SEPARATE, 2 ELEMENTS | - | - | ZENER DIODE | - | - | - | 2.14% | - | - | - | - | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU16B3 Nexperia | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | - | 2017-02-01 | - | - | NEXPERIA | - | - | 1 | - | - | 1 | - | - | - | - | - | 150 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 0.31 W | 16.72 V | Yes | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | DUAL | FLAT | 260 | - | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-F2 | UNIDIRECTIONAL | - | SINGLE | - | - | ZENER DIODE | - | - | - | 2% | - | - | - | - | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU6.2DB2/DG Nexperia | In Stock | - | Datasheet | YES | - | SILICON | 5 | - | - | - | - | 2017-02-01 | - | - | NEXPERIA | - | - | - | - | - | 2 | - | - | - | - | - | - | - | PLASTIC/EPOXY | R-PDSO-G5 | RECTANGULAR | SMALL OUTLINE | Active | 0.25 W | 6.2 V | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | DUAL | GULL WING | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | R-PDSO-G5 | UNIDIRECTIONAL | - | SEPARATE, 2 ELEMENTS | - | - | ZENER DIODE | - | - | - | 2.18% | - | - | - | - | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX884-C4V3 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |