- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Body Material | Diode Element Material | Base Product Number | Body Orientation | Contact Materials | For Use With | Mfr | Mounting | Number of Elements | Package | Power Dissipation (Max) | Product Status | Termination Method | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Number of Rows | Gender | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Base Part Number | Output | Pin Count | Reference Standard | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Number of Contacts | Polarity | Current - Supply (Disable) (Max) | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Spread Spectrum Bandwidth | Power - Max | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Absolute Pull Range (APR) | Product Length | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZV85-C5V1,133 Nexperia USA Inc. | 217 |
| Datasheet | 6 Weeks | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | - | - | SILICON | - | - | - | - | - | - | 1 | - | 1W | - | - | 200°C | Tape & Box (TB) | 2009 | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | - | - | 8541.10.00.50 | - | - | WIRE | 260 | - | 30 | - | - | - | 2 | IEC-60134 | O-LALF-W2 | - | - | - | - | UNIDIRECTIONAL | - | SINGLE | ZENER DIODE | 3μA @ 2V | - | 1V @ 50mA | ISOLATED | - | 1W | 10Ohm | 5.1V | 5.1V | 5% | - | 45mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZV85-C6V2,113 Nexperia USA Inc. | 1542 |
| Datasheet | 6 Weeks | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | - | - | SILICON | - | - | - | - | - | - | 1 | - | 1W | - | - | -65°C~200°C | Tape & Reel (TR) | 2009 | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | - | - | 8541.10.00.50 | - | - | WIRE | 260 | - | 30 | - | BZV85C6V2 | - | 2 | IEC-60134 | O-LALF-W2 | - | - | - | - | UNIDIRECTIONAL | - | SINGLE | ZENER DIODE | 2μA @ 3V | - | 1V @ 50mA | ISOLATED | - | 1W | 4Ohm | 6.2V | 6.2V | 5% | - | 35mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZV85-C5V6,133 Nexperia USA Inc. | 1150 |
| Datasheet | 6 Weeks | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | - | - | SILICON | - | - | - | - | - | - | 1 | - | 1W | - | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | - | - | 8541.10.00.50 | - | - | WIRE | 260 | - | 30 | - | BZV85C5V6 | - | 2 | IEC-60134 | - | - | - | - | - | UNIDIRECTIONAL | - | SINGLE | ZENER DIODE | 2μA @ 2V | - | 1V @ 50mA | ISOLATED | - | 1W | 7Ohm | 5.6V | 5.6V | 5% | - | 45mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-B24,115 Nexperia USA Inc. | 36970 |
| Datasheet | 6 Weeks | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | 2 | - | - | SILICON | - | - | - | - | - | - | 1 | - | 0.4W | - | - | -65°C~200°C | Tape & Reel (TR) | 2010 | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | - | - | 8541.10.00.50 | - | END | WRAP AROUND | - | - | - | - | BZV55-B24 | - | 2 | - | - | - | - | - | - | NPN | - | SINGLE | ZENER DIODE | 50nA @ 16.8V | - | 900mV @ 10mA | ISOLATED | - | 500mW | 70Ohm | 24V | 24V | 2% | - | 5mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-B39,215 Nexperia USA Inc. | 14898 |
| Datasheet | 4 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | SILICON | - | - | - | - | - | - | 1 | - | 0.25W | - | - | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | BZX84B39 | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | - | - | - | UNIDIRECTIONAL | - | SINGLE | ZENER DIODE | 50nA @ 27.3V | - | 900mV @ 10mA | - | - | 250mW | 130Ohm | 39V | 39V | 2% | TO-236AB | 2mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84J-C36,115 Nexperia USA Inc. | 2704 |
| Datasheet | 4 Weeks | - | Surface Mount | SC-90, SOD-323F | YES | - | - | - | SILICON | - | - | - | - | - | - | 1 | - | 0.55W | - | - | -65°C~150°C | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | FLAT | 260 | - | 30 | - | BZX84JC36 | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | - | - | - | UNIDIRECTIONAL | - | SINGLE | ZENER DIODE | 50nA @ 25.2V | - | 1.1V @ 100mA | - | - | 550mW | 60Ohm | 36V | 36V | 5% | - | 2mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-B43,115 Nexperia USA Inc. | 1380 |
| Datasheet | 6 Weeks | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | - | LLDS; MiniMelf | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~200°C | Tape & Reel (TR) | 2010 | - | - | ±2% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 30.1V | - | 900mV @ 10mA | - | - | 500mW | 150Ohms | - | 43V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-C4V7,115 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52-C2V4,115 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52-B39,118 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52-B8V2,118 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52-C16,118 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52-C4V7,118 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52-C6V8,118 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52-C7V5,118 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU2V4BA,115 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | PO (Polyolefin) | - | - | - | - | Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Shrinkable Cable Entry Seal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU3V3B2A,115 Nexperia | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | Straight | Beryllium Copper | - | - | Surface Mount | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | Discrete Socket | - | 1 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 POS | - | - | - | - | - | 320 | - | - | - | - | - | - | - | - | - | - | - | 6.65 mm | - | - | - | ||
![]() PZU3V6BA,115 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU3V3BL,315 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C15/CH,235/CON Nexperia | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | - | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 51.6096 MHz | - | ±15ppm | - | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - |