- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Body Material | Diode Element Material | Number of Terminals | Base Product Number | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Manufacturer | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Qualification | RoHS | Termination Method | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Number of Rows | Gender | Power (Watts) | HTS Code | Subcategory | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Output | Reference Standard | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Number of Contacts | Failure Rate | Polarity | Current - Supply (Disable) (Max) | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Spread Spectrum Bandwidth | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Rep Pk Reverse Voltage-Max | Voltage Tolerance | Absolute Pull Range (APR) | Zener Current | Breakdown Voltage-Min | Breakdown Voltage-Max | Features | Vf - Forward Voltage | Product Category | Product Length | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84-C15/CH,235/CON Nexperia | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 51.6096 MHz | - | ±15ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | ||
![]() PZU3V0B2L,315 Nexperia | In Stock | - | - | - | - | - | 0805 (2012 Metric) | - | 0805 | - | - | - | RN73R2A | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | - | 2 | - | ±5ppm/°C | - | 100 kOhms | - | Thin Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | 0.024 (0.60mm) | - | - | AEC-Q200 | ||
![]() PDZ4.3B/A,135 Nexperia | In Stock | - | - | Obsolete (Last Updated: 2 days ago) | - | - | - | - | - | - | - | - | - | - | Panjit | - | 3000 | - | - | - | - | - | Panjit | OBSOLETE (Last Updated: 2 days ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000296 oz | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | ||
![]() PZU2V4BA,115 Nexperia | In Stock | - | - | - | - | - | - | - | - | PO (Polyolefin) | - | - | - | - | - | - | - | Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Shrinkable Cable Entry Seal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU3V3B2A,115 Nexperia | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | Discrete Socket | - | - | - | 1 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 POS | - | - | - | - | - | - | 320 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.65 mm | - | - | - | - | - | ||
![]() BZV90-C30/A1,115 Nexperia | In Stock | - | - | Obsolete (Last Updated: 2 weeks ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OBSOLETE (Last Updated: 2 weeks ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDZ2.7B/DG,115 Nexperia | In Stock | - | - | Obsolete (Last Updated: 3 months ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OBSOLETE (Last Updated: 3 months ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDZ8.2B/A,115 Nexperia | In Stock | - | - | Obsolete (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OBSOLETE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDZ6.2B/A,115 Nexperia | In Stock | - | - | Obsolete (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OBSOLETE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C5V6/DG,215 Nexperia | In Stock | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TO-236AB | - | - | - | - | - | - | - | - | - | - | - | 40 Ohms | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 2 V | - | 900 mV @ 10 mA | - | 250 mW | - | 5.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD5V0X1UB,115 Nexperia | In Stock | - | Datasheet | - | - | - | - | YES | - | - | SILICON | 2 | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | 1 | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | - | - | TIN | - | - | - | - | 8541.10.00.50 | - | - | DUAL | FLAT | 260 | compliant | - | 30 | - | - | AEC-Q101; IEC-60134; IEC-61000-4-5 | R-PDSO-F2 | - | - | - | - | - | UNIDIRECTIONAL | - | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | 5.5 V | - | - | - | 5.8 V | 10 V | - | - | - | - | - | - | - | - | - | ||
![]() PZU18B3A-QX Nexperia | In Stock | - | - | - | - | Surface Mount | SOD-323-2 | - | SOD-323 | - | - | - | - | - | - | - | 3000 | - | 200 mA | - | 20 Ohms | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | 934665280115 | - | 320 mW | Active | - | Details | - | - | - | 18 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 50 µA @ 13 V | - | 1.1 V @ 100 mA | - | 320 mW | - | 18.62 V | - | - | 2 % | - | - | - | - | - | 1.1 V | - | - | 1.1 mm | - | 1.8 mm | 1.35 mm | - | ||
![]() PDZ11B-QX Nexperia | 19 |
| - | - | - | Surface Mount | SC-76-2 | - | SOD-323 | - | - | - | PDZ11B | - | - | - | 3000 | - | 200 mA | - | 10 Ohms | 0.1 uA | - | - | + 150 C | Nexperia USA Inc. | - | - | - | SMD/SMT | - | - | - | Bulk | - | - | - | - | 934663699115 | - | 400 mW | Active | AEC-Q101 | Details | - | - | 7.4 mV/K | 11 V | 10 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101, PDZ-B-Q | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 8 V | 400 | 1.1 V @ 100 mA | - | 400 mW | 5 mA | 11 V | - | - | 2 % | - | 0.1 uA | - | - | - | 1.1 V | - | - | 1.1 mm | - | 1.8 mm | 1.35 mm | - | ||
![]() PDZ20B-QX Nexperia | 19 |
| - | - | - | Surface Mount | SC-76-2 | - | SOD-323 | - | - | - | PDZ20B | - | - | - | 3000 | - | 200 mA | - | 20 Ohms | 0.05 uA | - | - | + 150 C | Nexperia USA Inc. | - | - | - | SMD/SMT | - | - | - | Bulk | - | - | - | - | 934663706115 | - | 400 mW | Active | AEC-Q101 | Details | - | - | 16.4 mV/K | 20 V | 20 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101, PDZ-B-Q | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 15 V | 400 | 1.1 V @ 100 mA | - | 400 mW | 5 mA | 20 V | - | - | 2 % | - | 0.05 uA | - | - | - | 1.1 V | - | - | 1.1 mm | - | 1.8 mm | 1.35 mm | - | ||
![]() PDZ12B-QZ Nexperia | 35 |
| - | - | - | Surface Mount | SC-76-2 | - | SOD-323 | - | - | - | - | - | - | - | 3000 | - | 200 mA | - | 10 Ohms | 0.1 uA | - | - | + 150 C | Nexperia USA Inc. | - | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | 934663698145 | - | 400 mW | Active | AEC-Q101 | Details | - | - | 8.4 mV/K | 12 V | 10 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 9 V | 400 | 1.1 V @ 100 mA | - | 400 mW | 5 mA | 12 V | - | - | 2 % | - | 0.1 uA | - | - | - | 1.1 V | - | - | 1.1 mm | - | 1.8 mm | 1.35 mm | - | ||
![]() PDZ30B-QF Nexperia | 35 |
| - | - | - | Surface Mount | SC-76-2 | - | SOD-323 | - | - | - | - | - | - | - | 10000 | - | 200 mA | - | 40 Ohms | 0.05 uA | - | - | + 150 C | Nexperia USA Inc. | - | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | 934663710135 | - | 400 mW | Active | AEC-Q101 | Details | - | - | 26.6 mV/K | 30 V | 40 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 23 V | 400 | 1.1 V @ 100 mA | - | 400 mW | 5 mA | 30 V | - | - | 2 % | - | 0.05 uA | - | - | - | 1.1 V | - | - | 1.1 mm | - | 1.8 mm | 1.35 mm | - | ||
![]() PDZ15B-QF Nexperia | 35 | - | - | - | - | Surface Mount | SC-76-2 | - | SOD-323 | - | - | - | - | - | - | - | 10000 | - | 200 mA | - | 15 Ohms | 0.05 uA | - | - | + 150 C | Nexperia USA Inc. | - | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | 934663648135 | - | 400 mW | Active | AEC-Q101 | Details | - | - | 11.4 mV/K | 15 V | 15 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 11 V | 400 | 1.1 V @ 100 mA | - | 400 mW | 5 mA | 15 V | - | - | 2 % | - | 0.05 uA | - | - | - | 1.1 V | - | - | 1.1 mm | - | 1.8 mm | 1.35 mm | - | ||
![]() PDZ12B-QX Nexperia | 26 |
| - | - | - | Surface Mount | SC-76-2 | - | SOD-323 | - | - | - | PDZ12B | - | - | - | 3000 | - | 200 mA | - | 10 Ohms | 0.1 uA | - | - | + 150 C | Nexperia USA Inc. | - | - | - | SMD/SMT | - | - | - | Bulk | - | - | - | - | 934663698115 | - | 400 mW | Active | AEC-Q101 | Details | - | - | 8.4 mV/K | 12 V | 10 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101, PDZ-B-Q | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 9 V | 400 | 1.1 V @ 100 mA | - | 400 mW | 5 mA | 12 V | - | - | 2 % | - | 0.1 uA | - | - | - | 1.1 V | - | - | 1.1 mm | - | 1.8 mm | 1.35 mm | - | ||
![]() PDZ5.1B-QZ Nexperia | 35 |
| - | - | - | Surface Mount | SC-76-2 | - | SOD-323 | - | - | - | - | - | - | - | 3000 | - | 200 mA | - | 60 Ohms | 2 uA | - | - | + 150 C | Nexperia USA Inc. | - | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | 934663704145 | - | 400 mW | Active | AEC-Q101 | Details | - | - | 0.3 mV/K | 5.1 V | 60 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 2 µA @ 1.5 V | 400 | 1.1 V @ 100 mA | - | 400 mW | 5 mA | 5.1 V | - | - | 2 % | - | 2 uA | - | - | - | 1.1 V | - | - | 1.1 mm | - | 1.8 mm | 1.35 mm | - | ||
![]() PDZ18B-QX Nexperia | 26 |
| - | - | - | Surface Mount | SC-76-2 | - | SOD-323 | - | - | - | PDZ18B | - | - | - | 3000 | - | 200 mA | - | 20 Ohms | 0.05 uA | - | - | + 150 C | Nexperia USA Inc. | - | - | - | SMD/SMT | - | - | - | Bulk | - | - | - | - | 934663701115 | - | 400 mW | Active | AEC-Q101 | Details | - | - | 14.4 mV/K | 18 V | 20 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101, PDZ-B-Q | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 13 V | 400 | 1.1 V @ 100 mA | - | 400 mW | 5 mA | 18 V | - | - | 2 % | - | 0.05 uA | - | - | - | 1.1 V | - | - | 1.1 mm | - | 1.8 mm | 1.35 mm | - |