- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ipp - Peak Pulse Current | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements per Chip | Package | Package Type | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Termination Style | Working Voltage | Polarity | Configuration | Number of Channels | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Clamping Voltage | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Diode Configuration | Zener Current | Operating Voltage | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX38450-C11-QX Nexperia USA Inc. | 1478 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX38450 | Nexperia | - | - | 3000 | 10 mA | 20 Ohms | - | 0.05 uA | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663347115 | 300 mW | Active | AEC-Q101 | Details | - | - | 9 mV/K | 11 V | 20 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX38450-Q | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 50 nA @ 8.4 V | 300mW | 900 mV @ 10 mA | 300 mW | - | 50 uA | 11 V | Zener Diodes | 5 % | - | 0.05 uA | - | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX8850S-C7V5-QYL Nexperia USA Inc. | 16010 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | BZX8850S | Nexperia | - | - | 10000 | 10 mA | 15 Ohms | - | 0.1 uA | 0.1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | 934663398315 | 365 mW | Active | AEC-Q101 | Details | - | - | 5.3 mV/K | 7.5 V | 15 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8850S-Q | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 100 nA @ 5.7 V | 365mW | 900 mV @ 10 mA | 365 mW | - | 50 uA | 7.5 V | Zener Diodes | 5 % | Single | 0.1 uA | - | 0.9 V | Zener Diodes | 0.5 mm | 1 mm | 0.6 mm | ||
![]() BZX8450-C10-QR Nexperia USA Inc. | 365 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX8450 | Nexperia | - | - | 3000 | 10 mA | 20 Ohms | - | 0.1 uA | 0.1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663300215 | 250 mW | Active | AEC-Q101 | Details | - | - | 8 mV/K | 10 V | 20 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8450-Q | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 100 nA @ 7.6 V | 250mW | 900 mV @ 10 mA | 250 mW | - | 50 uA | 10 V | Zener Diodes | 5 % | - | 0.1 uA | - | 0.9 V | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX8450-C3V6-QVL Nexperia USA Inc. | 55016 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX8450 | Nexperia | - | - | 10000 | 10 mA | 95 Ohms | - | 7.5 uA | 7.5 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934662901235 | 250 mW | Active | AEC-Q101 | Details | - | - | -3.5 mV/K to 1.2 mV/K | 3.78 V | - | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8450-Q | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 7.5 μA @ 2 V | - | 900 mV @ 10 mA | 250 mW | - | 50 uA | 3.6 V | Zener Diodes | 5 % | - | 7.5 uA | - | 0.9 V | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX8450-C6V8-QR Nexperia USA Inc. | 30000 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX8450 | Nexperia | - | - | 3000 | 10 mA | 15 Ohms | - | 0.1 uA | 0.1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663296215 | 250 mW | Active | AEC-Q101 | Details | - | - | 4.5 mV/K | 6.8 V | 15 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8450-Q | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 100 nA @ 5.1 V | 250mW | 900 mV @ 10 mA | 250 mW | - | 50 uA | 6.8 V | Zener Diodes | 5 % | - | 0.1 uA | - | 0.9 V | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX38450-C2V4-QX Nexperia USA Inc. | 21623 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX38450 | Nexperia | - | - | 3000 | 10 mA | 100 Ohms | - | 2 uA | 2 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663330115 | 300 mW | Active | AEC-Q101 | Details | - | - | 0 mV/K | 2.4 V | 100 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX38450-Q | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 2 μA @ 1 V | 300mW | 900 mV @ 10 mA | 300 mW | - | 50 uA | 2.4 V | Zener Diodes | 5 % | - | 2 uA | - | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX38450-C6V2-QX Nexperia USA Inc. | 25561 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX38450 | Nexperia | - | - | 3000 | 10 mA | 10 Ohms | - | 1 uA | 1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663340115 | 300 mW | Active | AEC-Q101 | Details | - | - | 4.5 mV/K | 6.2 V | 10 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX38450-Q | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 1 μA @ 5 V | 300mW | 900 mV @ 10 mA | 300 mW | - | 50 uA | 6.2 V | Zener Diodes | 5 % | - | 1 uA | - | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX38450-C3V3-QX Nexperia USA Inc. | 11254 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX38450 | Nexperia | - | - | 3000 | 10 mA | 100 Ohms | - | 7.5 uA | 7.5 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663333115 | 300 mW | Active | AEC-Q101 | Details | - | - | 1.2 mV/K | 3.3 V | 100 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX38450-Q | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 7.5 μA @ 1.5 V | 300mW | 900 mV @ 10 mA | 300 mW | - | 50 uA | 3.3 V | Zener Diodes | 5 % | - | 7.5 uA | - | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX8450-C2V0-QR Nexperia USA Inc. | 63000 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX8450 | Nexperia | - | - | 3000 | 10 mA | 100 Ohms | - | 7 uA | 7 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934662895215 | 250 mW | Active | AEC-Q101 | Details | - | - | 0 mV/K | 2 V | 100 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8450-Q | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 7 μA @ 1 V | 250mW | 900 mV @ 10 mA | 250 mW | - | 50 uA | 2 V | Zener Diodes | 5 % | - | 7 uA | - | 0.9 V | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX8450-C1V8-QR Nexperia USA Inc. | 45325 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX8450 | Nexperia | - | - | 3000 | 10 mA | 100 Ohms | - | 7.5 uA | 7.5 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934662894215 | 250 mW | Active | AEC-Q101 | Details | - | - | 0 mV/K | 1.8 V | 100 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8450-Q | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 7.5 μA @ 1 V | 250mW | 900 mV @ 10 mA | 250 mW | - | 50 uA | 1.8 V | Zener Diodes | 5 % | - | 7.5 uA | - | 0.9 V | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() PESD27VV1BLSYL Nexperia USA Inc. | 7238 | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | PESD27 | Nexperia | 28 V | 14 pF | 10000 | - | 2 Ohms | 3 A | - | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | - | - | - | - | 934664430315 | - | Active | - | Details | 30 kV | 30 kV | - | - | - | 150°C (TJ) | - | - | ±15.15% | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 27 V | Bidirectional | - | 1 Channel | 50 nA @ 27 V | - | 1.2 V @ 500 mA | 1.3 W | 45 V | - | 33 V | ESD Suppressors | - | - | - | 27V | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() BZX8450-C3V0-QR Nexperia USA Inc. | 20509 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX8450 | Nexperia | - | - | 3000 | 10 mA | 100 Ohms | - | 0.8 uA | 0.8 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934662899215 | 250 mW | Active | AEC-Q101 | Details | - | - | 0.2 mV/K | 3 V | 100 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8450-Q | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 800 nA @ 1 V | 250mW | 900 mV @ 10 mA | 250 mW | - | 50 uA | 3 V | Zener Diodes | 5 % | - | 0.8 uA | - | 0.9 V | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX38450-C8V2-QX Nexperia USA Inc. | 21623 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX38450 | Nexperia | - | - | 3000 | 10 mA | 15 Ohms | - | 0.1 uA | 0.1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663343115 | 300 mW | Active | AEC-Q101 | Details | - | - | 6.2 mV/K | 8.2 V | 15 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX38450-Q | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 100 nA @ 6.2 V | 300mW | 900 mV @ 10 mA | 300 mW | - | 50 uA | 8.2 V | Zener Diodes | 5 % | - | 0.1 uA | - | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX8450-C3V9-QR Nexperia USA Inc. | 17794 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX8450 | Nexperia | - | - | 3000 | 10 mA | 95 Ohms | - | 5 uA | 5 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934662902215 | 250 mW | Active | AEC-Q101 | Details | - | - | 2.5 mV/K | 3.9 V | 95 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8450-Q | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 5 μA @ 2 V | 250mW | 900 mV @ 10 mA | 250 mW | - | 50 uA | 3.9 V | Zener Diodes | 5 % | - | 5 uA | - | 0.9 V | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX38450-C7V5-QX Nexperia USA Inc. | 28291 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX38450 | Nexperia | - | - | 3000 | 10 mA | 15 Ohms | - | 0.1 uA | 0.1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663342115 | 300 mW | Active | AEC-Q101 | Details | - | - | 5.3 mV/K | 7.5 V | 15 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX38450-Q | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 100 nA @ 5.7 V | 300mW | 900 mV @ 10 mA | 300 mW | - | 50 uA | 7.5 V | Zener Diodes | 5 % | - | 0.1 uA | - | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX8850S-C6V2-QYL Nexperia USA Inc. | 2593 | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | BZX8850S | Nexperia | - | - | 10000 | 10 mA | 10 Ohms | - | 1 uA | 1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | 934663396315 | 365 mW | Active | AEC-Q101 | Details | - | - | 4.5 mV/K | 6.2 V | 10 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8850S-Q | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 1 μA @ 5 V | 365mW | 900 mV @ 10 mA | 365 mW | - | 50 uA | 6.2 V | Zener Diodes | 5 % | Single | 1 uA | - | 0.9 V | Zener Diodes | 0.5 mm | 1 mm | 0.6 mm | ||
![]() BZX8450-C2V2-QR Nexperia USA Inc. | 45923 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX8450 | Nexperia | - | - | 3000 | 10 mA | 100 Ohms | - | 4 uA | 4 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934662896215 | 250 mW | Active | AEC-Q101 | Details | - | - | 0 mV/K | 2.2 V | 100 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8450-Q | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 4 μA @ 1 V | 250mW | 900 mV @ 10 mA | 250 mW | - | 50 uA | 2.2 V | Zener Diodes | 5 % | - | 4 uA | - | 0.9 V | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX38450-C9V1-QF Nexperia USA Inc. | 36023 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX38450 | Nexperia | - | - | 10000 | 10 mA | 15 Ohms | - | 0.1 uA | 0.1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934663344135 | 300 mW | Active | AEC-Q101 | Details | - | - | 3.8 mV/K to 7 mV/K | 9.56 V | - | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX38450-Q | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 100 nA @ 6.9 V | - | 900 mV @ 10 mA | 300 mW | - | 50 uA | 9.1 V | Zener Diodes | 5 % | - | 0.1 uA | - | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX8450-C3V6-QR Nexperia USA Inc. | 45599 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX8450 | Nexperia | - | - | 3000 | 10 mA | 95 Ohms | - | 7.5 uA | 7.5 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934662901215 | 250 mW | Active | AEC-Q101 | Details | - | - | 1.2 mV/K | 3.6 V | 95 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8450-Q | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 7.5 μA @ 2 V | 250mW | 900 mV @ 10 mA | 250 mW | - | 50 uA | 3.6 V | Zener Diodes | 5 % | - | 7.5 uA | - | 0.9 V | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX38450-C1V8-QX Nexperia USA Inc. | 3511 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX38450 | Nexperia | - | - | 3000 | 10 mA | 100 Ohms | - | 7.5 uA | 7.5 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663327115 | 300 mW | Active | AEC-Q101 | Details | - | - | 0 mV/K | 1.8 V | 100 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX38450-Q | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 7.5 μA @ 1 V | 300mW | 900 mV @ 10 mA | 300 mW | - | 50 uA | 1.8 V | Zener Diodes | 5 % | - | 7.5 uA | - | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm |