- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ipp - Peak Pulse Current | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Termination Style | Working Voltage | Polarity | Configuration | Number of Channels | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Clamping Voltage | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Operating Voltage | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX38450-C5V1-QF Nexperia USA Inc. | 11548 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX38450 | Nexperia | - | - | 10000 | 10 mA | 60 Ohms | - | 5 uA | 5 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934663338135 | 300 mW | Active | AEC-Q101 | Details | - | - | - | -2 mV/K to 3.7 mV/K | 5.36 V | - | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX38450-Q | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 5 μA @ 3 V | - | 900 mV @ 10 mA | 300 mW | - | 50 uA | 5.1 V | Zener Diodes | 5 % | 5 uA | - | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PESD27VV1BLSYL Nexperia USA Inc. | 7238 | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | PESD27 | Nexperia | 28 V | 14 pF | 10000 | - | 2 Ohms | 3 A | - | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | - | - | 934664430315 | - | Active | - | Details | - | 30 kV | 30 kV | - | - | - | 150°C (TJ) | - | - | ±15.15% | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 27 V | Bidirectional | - | 1 Channel | 50 nA @ 27 V | - | 1.2 V @ 500 mA | 1.3 W | 45 V | - | 33 V | ESD Suppressors | - | - | 27V | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() PZU7.5BA-QX Nexperia USA Inc. | 2438 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | - | - | 3000 | 200 mA | 10 Ohms | - | - | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934665355115 | 320 mW | Active | - | Details | - | - | - | - | 7.5 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 500 μA @ 4 V | - | 1.1 V @ 100 mA | 320 mW | - | - | 7.45 V | Zener Diodes | 5 % | - | - | 1.1 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU9.1B2A-QX Nexperia USA Inc. | 1928 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | - | - | 3000 | 200 mA | 10 Ohms | - | - | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934665359115 | 320 mW | Active | - | Details | - | - | - | - | 9.1 V | - | 150°C (TJ) | MouseReel | - | ±2% | Diodes & Rectifiers | - | - | - | Single | - | 500 μA @ 6 V | - | 1.1 V @ 100 mA | 320 mW | - | - | 9.04 V | Zener Diodes | 2 % | - | - | 1.1 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU2.7BA-QX Nexperia USA Inc. | 2446 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | - | - | 3000 | 200 mA | 100 Ohms | - | - | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934665298115 | 320 mW | Active | - | Details | - | - | - | - | 2.7 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 20 μA @ 1 V | - | 1.1 V @ 100 mA | 320 mW | - | - | 2.7 V | Zener Diodes | 5 % | - | - | 1.1 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU8.2B3A-QX Nexperia USA Inc. | 3459 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | - | - | 3000 | 200 mA | 10 Ohms | - | - | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934665353115 | 320 mW | Active | - | Details | - | - | - | - | 8.2 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Diodes & Rectifiers | - | - | - | Single | - | 500 μA @ 5 V | - | 1.1 V @ 100 mA | 320 mW | - | - | 8.46 V | Zener Diodes | 2 % | - | - | 1.1 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU6.2B3A-QX Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | - | - | 3000 | 200 mA | 30 Ohms | - | - | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934665340115 | 320 mW | Active | - | Details | - | - | - | - | 6.2 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Diodes & Rectifiers | - | - | - | Single | - | 500 μA @ 3 V | - | 1.1 V @ 100 mA | 320 mW | - | - | 6.4 V | Zener Diodes | 2 % | - | - | 1.1 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU5.1B2A-QX Nexperia USA Inc. | 3369 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | - | - | 3000 | 200 mA | 60 Ohms | - | - | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934665333115 | 320 mW | Active | - | Details | - | - | - | - | 5.1 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Diodes & Rectifiers | - | - | - | Single | - | 2 μA @ 1.5 V | - | 1.1 V @ 100 mA | 320 mW | - | - | 5.09 V | Zener Diodes | 2 % | - | - | 1.1 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU24B2A-QX Nexperia USA Inc. | 2219 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | - | - | 3000 | 200 mA | 30 Ohms | - | - | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934665290115 | 320 mW | Active | - | Details | - | - | - | - | 24 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Diodes & Rectifiers | - | - | - | Single | - | 50 μA @ 19 V | - | 1.1 V @ 100 mA | 320 mW | - | - | 24.25 V | Zener Diodes | 2 % | - | - | 1.1 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX884S-C5V1YL Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | BZX884S-C5V1 | Nexperia | - | - | 10000 | 10 mA | 60 Ohms | - | 2 uA | 2 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934661922315 | 365 mW | Obsolete | - | Details | 0.000046 oz | - | - | 1.2 mV/K | 5.1 V | 60 Ohms | 150°C (TJ) | MouseReel | - | ±5.88% | Diodes & Rectifiers | - | - | - | Single | - | 2 μA @ 2 V | 365 | 900 mV @ 10 mA | 365 mW | - | 5 mA | 5.1 V | Zener Diodes | 5 % | 2 uA | - | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() BZX884S-B5V1YL Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | BZX884S-B5V1 | Nexperia | - | - | 10000 | 10 mA | 60 Ohms | - | 2 uA | 2 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934661688315 | 365 mW | Active | AEC-Q101 | Details | 0.000046 oz | - | - | 1.2 mV/K | 5.1 V | 60 Ohms | 150°C (TJ) | MouseReel | - | ±1.96% | Diodes & Rectifiers | - | - | - | Single | - | 2 μA @ 2 V | 365 | 900 mV @ 10 mA | 365 mW | - | 5 mA | 5.1 V | Zener Diodes | 2 % | 2 uA | - | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() BZX884S-C3V6YL Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | BZX884S-C3V6 | Nexperia | - | - | 10000 | 10 mA | 90 Ohms | - | 5 uA | 5 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934661917315 | 365 mW | Obsolete | - | Details | 0.000046 oz | - | - | 0 mV/K | 3.6 V | 90 Ohms | 150°C (TJ) | MouseReel | - | ±5.56% | Diodes & Rectifiers | - | - | - | Single | - | 5 μA @ 1 V | - | 900 mV @ 10 mA | 365 mW | - | 5 mA | 3.6 V | Zener Diodes | 5 % | 5 uA | - | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() PZU24BA-QX Nexperia USA Inc. | 2715 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | - | - | 3000 | 200 mA | 30 Ohms | - | - | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934665291115 | 320 mW | Active | - | Details | - | - | - | - | 24 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 50 μA @ 19 V | - | 1.1 V @ 100 mA | 320 mW | - | - | 24.25 V | Zener Diodes | 5 % | - | - | 1.1 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU24B1A-QX Nexperia USA Inc. | 3251 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | - | - | 3000 | 200 mA | 30 Ohms | - | - | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934665292115 | 320 mW | Active | - | Details | - | - | - | - | 24 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Diodes & Rectifiers | - | - | - | Single | - | 50 μA @ 19 V | - | 1.1 V @ 100 mA | 320 mW | - | - | 23.45 V | Zener Diodes | 2 % | - | - | 1.1 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU24B3A-QX Nexperia USA Inc. | 4570 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | - | - | 3000 | 200 mA | 30 Ohms | - | - | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934665293115 | 320 mW | Active | - | Details | - | - | - | - | 24 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Diodes & Rectifiers | - | - | - | Single | - | 50 μA @ 19 V | - | 1.1 V @ 100 mA | 320 mW | - | - | 25.06 V | Zener Diodes | 2 % | - | - | 1.1 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU6.8B1A-QX Nexperia USA Inc. | 3118 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | - | - | 3000 | 200 mA | 20 Ohms | - | - | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934665346115 | 320 mW | Active | - | Details | - | - | - | - | 6.8 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Diodes & Rectifiers | - | - | - | Single | - | 500 μA @ 3.5 V | - | 1.1 V @ 100 mA | 320 mW | - | - | 6.6 V | Zener Diodes | 2 % | - | - | 1.1 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU20BA-QX Nexperia USA Inc. | 2637 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | - | - | 3000 | 200 mA | 20 Ohms | - | - | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934665283115 | 320 mW | Active | - | Details | - | - | - | - | 20 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | - | - | - | Single | - | 50 μA @ 15 V | - | 1.1 V @ 100 mA | 320 mW | - | - | 19.97 V | Zener Diodes | 5 % | - | - | 1.1 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU6.2B1A-QX Nexperia USA Inc. | 3523 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | - | - | 3000 | 200 mA | 30 Ohms | - | - | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934665342115 | 320 mW | Active | - | Details | - | - | - | - | 6.2 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Diodes & Rectifiers | - | - | - | Single | - | 500 μA @ 3 V | - | 1.1 V @ 100 mA | 320 mW | - | - | 5.99 V | Zener Diodes | 2 % | - | - | 1.1 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX884S-C4V7-QYL Nexperia USA Inc. | 41 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | - | Nexperia | - | - | 10000 | 200 mA | 80 Ohms | - | 3 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934662777315 | 365 mW | Active | AEC-Q101 | Details | - | - | - | 0.2 mV/K | 4.7 V | 500 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±6.38% | Diodes & Rectifiers | - | - | - | Single | - | 3 μA @ 2 V | 365 | 900 mV @ 10 mA | 365 mW | - | 5 mA | 4.7 V | Zener Diodes | 5 % | 3 uA | - | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() BZX884S-B3V0-QYL Nexperia USA Inc. | 41 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | - | - | - | 95 Ohms | - | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 365 mW | Active | - | - | - | - | - | 0 mV/K | 3 V | 600 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101 | ±2% | - | - | - | - | Single | - | 10 μA @ 1 V | 365 | 900 mV @ 10 mA | 365 mW | - | 5 mA | 3 V | - | 2 % | 10 uA | - | - | - | - | - | - |