Filters
  • Mounting Type
  • Current - Reverse Leakage @ Vr
  • Operating Temperature
  • Package / Case
  • Packaging
  • Tolerance
  • Voltage - Forward (Vf) (Max) @ If
  • Factory Lead Time
  • Impedance-Max
  • Moisture Sensitivity Level (MSL)
  • Part Status
  • Pin Count

Attribute column

Manufacturer

Nexperia Diodes - Zener - Single

View Mode:
4315 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Base Product Number

Factory Pack QuantityFactory Pack Quantity

If - Forward Current

Impedance (Max) (Zzt)

Ir - Maximum Reverse Leakage Current

Ir - Reverse Current

Maximum Operating Temperature

Mfr

Minimum Operating Temperature

Mounting Styles

Package

Part # Aliases

Pd - Power Dissipation

Product Status

RoHS

Voltage Temperature Coefficient

Vz - Zener Voltage

Zz - Zener Impedance

Operating Temperature

Series

Tolerance

Configuration

Current - Reverse Leakage @ Vr

Voltage - Forward (Vf) (Max) @ If

Power - Max

Test Current

Voltage - Zener (Nom) (Vz)

Voltage Tolerance

Vf - Forward Voltage

Height

Length

Width

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

40 Ohms

1 uA

1 uA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664667135

275 mW

Active

Details

1.2 mV/K

5.6 V

40 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±1.96%

Single

1 µA @ 2 V

900 mV @ 10 mA

275 mW

5 mA

5.6 V

2 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

95 Ohms

10 uA

10 uA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664600135

275 mW

Active

Details

- 2.1 mV/K

3 V

95 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±2%

Single

10 µA @ 1 V

900 mV @ 10 mA

275 mW

5 mA

3 V

2 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

170 Ohms

50 nA

50 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664592135

275 mW

Active

Details

46.1 mV/K

47 V

170 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±1.91%

Single

50 nA @ 32.9 V

900 mV @ 10 mA

275 mW

5 mA

47 V

2 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

3000

200 mA

15 Ohms

2 uA

2 uA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664666115

275 mW

Active

Details

3 mV/K

6.8 V

15 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±5.88%

Single

2 µA @ 4 V

900 mV @ 10 mA

275 mW

5 mA

6.8 V

5 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

30 Ohms

100 nA

100 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664608135

275 mW

Active

Details

9.4 mV/K

13 V

30 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±2.31%

Single

100 nA @ 8 V

900 mV @ 10 mA

275 mW

5 mA

13 V

2 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

90 Ohms

3 uA

3 uA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664632135

275 mW

Active

Details

- 2.5 mV/K

3.9 V

90 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±5.13%

Single

3 µA @ 1 V

900 mV @ 10 mA

275 mW

5 mA

3.9 V

5 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

3000

200 mA

45 Ohms

50 nA

50 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664660115

275 mW

Active

Details

14.4 mV/K

18 V

45 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±2.22%

Single

50 nA @ 12.6 V

900 mV @ 10 mA

275 mW

5 mA

18 V

2 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

3000

200 mA

10 Ohms

3 uA

3 uA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664621115

275 mW

Active

Details

2.3 mV/K

6.2 V

10 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±1.94%

Single

3 µA @ 4 V

900 mV @ 10 mA

275 mW

5 mA

6.2 V

2 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

55 Ohms

50 nA

50 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664605135

275 mW

Active

Details

18.4 mV/K

22 V

55 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±1.82%

Single

50 nA @ 15.4 V

900 mV @ 10 mA

275 mW

5 mA

22 V

2 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

3000

200 mA

80 Ohms

50 nA

50 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664637115

275 mW

Active

Details

29.7 mV/K

33 V

80 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±6.06%

Single

50 nA @ 23.1 V

900 mV @ 10 mA

275 mW

5 mA

33 V

5 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

3000

200 mA

100 Ohms

50 uA

50 uA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664603115

275 mW

Active

Details

-

2.4 V

100 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±2.08%

Single

50 µA @ 1 V

900 mV @ 10 mA

275 mW

5 mA

2.4 V

2 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

3000

200 mA

45 Ohms

50 nA

50 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664628115

275 mW

Active

Details

14.4 mV/K

18 V

45 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±6.41%

Single

50 nA @ 12.565 V

900 mV @ 10 mA

275 mW

5 mA

17.95 V

5 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

3000

200 mA

100 Ohms

20 uA

20 uA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664601115

275 mW

Active

Details

- 2 mV/K

2.7 V

100 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±1.85%

Single

20 µA @ 1 V

900 mV @ 10 mA

275 mW

5 mA

2.7 V

2 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

100 Ohms

20 uA

20 uA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664677135

275 mW

Active

Details

- 2 mV/K

2.7 V

100 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±7.41%

Single

20 µA @ 1 V

900 mV @ 10 mA

275 mW

5 mA

2.7 V

5 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

80 Ohms

3 uA

3 uA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664396135

275 mW

Active

Details

- 1.4 mV/K

4.7 V

80 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±6.38%

Single

3 µA @ 2 V

900 mV @ 10 mA

275 mW

5 mA

4.7 V

5 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

130 Ohms

50 nA

50 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664616135

275 mW

Active

Details

36.4 mV/K

39 V

130 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±2.05%

Single

50 nA @ 27.3 V

900 mV @ 10 mA

275 mW

5 mA

39 V

2 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

3000

200 mA

215 Ohms

50 nA

50 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664591115

275 mW

Active

Details

64.4 mV/K

62 V

215 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±1.94%

Single

50 nA @ 43.4 V

900 mV @ 10 mA

275 mW

5 mA

62 V

2 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

3000

200 mA

170 Ohms

50 nA

50 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664592115

275 mW

Active

Details

46.1 mV/K

47 V

170 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±1.91%

Single

50 nA @ 32.9 V

900 mV @ 10 mA

275 mW

5 mA

47 V

2 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

3000

200 mA

150 Ohms

50 nA

50 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664665115

275 mW

Active

Details

41.2 mV/K

43 V

150 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±6.98%

Single

50 nA @ 30.1 V

900 mV @ 10 mA

275 mW

5 mA

43 V

5 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

3000

200 mA

80 Ohms

50 nA

50 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664614115

275 mW

Active

Details

23.4 mV/K

27 V

80 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±1.85%

Single

50 nA @ 18.9 V

900 mV @ 10 mA

275 mW

5 mA

27 V

2 %

0.9 V

1.1 mm

2.2 mm

1.35 mm