- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | hFEMin | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Transition Frequency | ESD Protection | Reverse Current-Max | Zener Current | Voltage Temp Coeff-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX585-B7V5,135 Nexperia USA Inc. | 2185 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | SILICON | - | - | - | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | BZX585B7V5 | 2 | - | - | - | 7.5V | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 1μA @ 5V | 300mW | 1.1V @ 100mA | - | - | 1μA | 10Ohm | 5mA | 7.5V | 900mV | - | 7.5V | 2% | 1μA | - | - | 2% | - | No | - | 200mA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX79-B16,133 Nexperia USA Inc. | 27050 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | - | - | - | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79B16 | 2 | - | - | - | 16V | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 50nA @ 11.2V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 40Ohm | 5mA | 16V | 900mV | - | 16V | 2% | 50nA | - | - | 2% | - | No | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX84-B3V0,215 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | - | - | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 30 | BZX84B3V0 | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 10μA @ 1V | - | 900mV @ 10mA | - | 250mW | - | 95Ohm | - | 3V | - | 3V | - | 2% | - | TO-236AB | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX585-C6V2,115 Nexperia USA Inc. | 213000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | SILICON | - | - | - | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | BZX585C6V2 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 3μA @ 4V | 300mW | 1.1V @ 100mA | - | - | 3μA | 10Ohm | 5mA | 6.2V | - | - | 6.2V | 5% | - | - | - | 5% | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NZX15C,133 Nexperia USA Inc. | 208 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | - | - | - | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX15 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 50nA @ 10.5V | - | 1.5V @ 200mA | ISOLATED | - | 50nA | 40Ohm | - | 15.2V | - | 15V | 15.2V | 1.97% | - | - | 5mA | 2% | - | - | - | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() BZX84-C8V2,235 Nexperia USA Inc. | 90000 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | - | - | - | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | 260 | 30 | BZX84C8V2 | 3 | - | - | - | 8.2V | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 700nA @ 5V | 250mW | 900mV @ 10mA | - | - | 700nA | 15Ohm | 5mA | 8.2V | 900mV | - | 8.2V | 5% | 700nA | - | - | 5% | - | No | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX84-B10,235 Nexperia USA Inc. | 22 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | - | - | - | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | - | - | BZX84B10 | 3 | - | - | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 200nA @ 7V | 250mW | 900mV @ 10mA | - | - | 200nA | 20Ohm | 5mA | 10V | - | - | 10V | 2% | - | - | - | 2% | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ18BGWJ Nexperia USA Inc. | 29 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2.19% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 13V | - | 1.1V @ 100mA | - | 365mW | - | 20Ohm | - | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ22B,115 Nexperia USA Inc. | 2160 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | - | - | - | 1 | - | 150°C TJ | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 8541.10.00.50 | 400mW | DUAL | GULL WING | 260 | 40 | - | 2 | - | - | - | - | UNIDIRECTIONAL | - | 25Ohm | Single | ZENER DIODE | 50nA @ 17V | 400mW | 1.1V @ 100mA | - | - | 50nA | 25Ohm | 5mA | 22V | - | 22V | 22.005V | - | - | - | - | 2% | - | No | - | - | 18.4mV/°C | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX585-C7V5,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | SILICON | - | - | - | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | BZX585C7V5 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 1μA @ 5V | 300mW | 1.1V @ 100mA | - | - | 1μA | 10Ohm | 5mA | 7.5V | - | 7.5V | 7.505V | 5% | - | - | - | 5% | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU15B2A,115 Nexperia USA Inc. | 189000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | - | - | - | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2008 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | 320mW | DUAL | GULL WING | - | - | PZU15 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 50nA @ 11V | - | 1.1V @ 100mA | - | - | 50nA | 15Ohm | - | 15V | - | 15V | 14.66V | 2% | - | - | 5mA | 2% | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BZT52-B5V6X Nexperia USA Inc. | 475 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | YES | - | SILICON | - | - | - | 1 | 0.35W | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±1.96% | e3 | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 30 | - | - | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 1μA @ 2V | - | 900mV @ 10mA | - | 590mW | - | 40Ohm | - | 5.6V | - | 5.6V | - | - | - | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C2V7,133 Nexperia USA Inc. | 31 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | - | - | - | 1 | 0.5W | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C2V7 | 2 | - | O-LALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 20μA @ 1V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 100Ohm | - | 2.7V | - | 2.7V | - | 5% | - | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ2.7B,115 Nexperia USA Inc. | 100 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | - | - | - | 1 | 0.4W | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | PDZ2V7 | 2 | - | R-PDSO-G2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 20μA @ 1V | - | 1.1V @ 100mA | - | 400mW | - | 100Ohm | - | 2.7V | - | 2.7V | - | 3.93% | - | - | 5mA | - | - | - | 20μA | - | - | - | - | ROHS3 Compliant | - | ||
![]() TDZ3V6J,115 Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SILICON | - | - | - | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 500mW | DUAL | FLAT | 260 | 30 | - | 2 | AEC-Q101; IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 5μA @ 1V | 500mW | 1.1V @ 100mA | - | - | 1μA | 90Ohm | - | 3.6V | - | - | 3.6V | 1.94% | - | - | 5mA | 2% | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BZX585-C13,115 Nexperia USA Inc. | 2435 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | SILICON | - | - | - | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | - | 2 | - | - | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100μA @ 8V | 300mW | 1.1V @ 100mA | - | - | 100nA | 10Ohm | 5mA | 13V | - | - | 13V | 5% | - | - | - | 5% | - | No | - | 200mA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX79-C16,143 Nexperia USA Inc. | 65890 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | - | - | - | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79C16 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 50nA @ 700mV | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 40Ohm | 5mA | 16V | - | 16V | 16.2V | 5% | - | - | - | 5% | - | No | - | 250mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-A16,215 Nexperia USA Inc. | 1128 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | -80V | -1.3V | 2000 | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | ±1% | e3 | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Tin (Sn) | 8541.10.00.50 | 250mW | DUAL | GULL WING | - | - | - | 3 | - | - | - | - | PNP | - | 40Ohm | Single | ZENER DIODE | 50nA @ 700mV | 250mW | 900mV @ 10mA | - | - | - | 40Ohm | - | 16V | - | - | 16V | 1% | - | - | 5mA | 1% | 200MHz | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BZX79-B20,113 Nexperia USA Inc. | 31 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | - | - | - | 1 | 0.5W | -65°C~200°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79B20 | 2 | IEC-60134 | O-LALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 14V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 55Ohm | - | 20V | - | 20V | - | 2% | - | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-C10 Nexperia | 1036 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |