- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84W-C11-QX Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 20 Ohms | 100 nA | 100 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664625115 | 275 mW | Active | - | Details | 7.4 mV/K | 11 V | 20 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±5.45% | Single | 100 nA @ 8 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 11 V | 5 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C5V6-QX Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 40 Ohms | 1 uA | 1 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664631115 | 275 mW | Active | - | Details | 1.2 mV/K | 5.6 V | 40 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±7.14% | Single | 1 µA @ 2 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 5.6 V | 5 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX384-C2V4-QX Nexperia | 2423 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 100 Ohms | 50 uA | 50 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664390115 | 300 mW | Active | AEC-Q101 | Details | - 3.5 mV/K | 2.4 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 50 µA @ 1 V | - | 900 mV @ 10 mA | 300 mW | 5 mA | 2.4 V | 5 % | 50 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX84-B3V6-QR Nexperia | 15 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 3000 | 10 mA | 90 Ohms | 5 uA | 5 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664114215 | 250 mW | Active | AEC-Q101 | Details | - 3.5 mV/K | 3.6 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 5 µA @ 1 V | - | 900 mV @ 10 mA | 250 mW | 5 mA | 3.6 V | 2 % | 5 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX84-C9V1-QR Nexperia | 15 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 3000 | 10 mA | 15 Ohms | 0.5 uA | 0.5 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664030215 | 250 mW | Active | AEC-Q101 | Details | 3.8 mV/K to 7 mV/K | 9.1 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 500 nA @ 6 V | - | 900 mV @ 10 mA | 250 mW | 5 mA | 9.05 V | 5 % | 0.5 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX84-C51-QVL Nexperia | 15 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 10000 | 10 mA | 180 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664131235 | 250 mW | Active | AEC-Q101 | Details | 46.6 mV/K to 57.2 mV/K | 51 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 50 nA @ 35.7 V | - | 900 mV @ 10 mA | 250 mW | 2 mA | 51 V | 5 % | 0.05 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX84-A3V0-QR Nexperia | 15 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 3000 | 10 mA | 95 Ohms | 10 uA | 10 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664156215 | 250 mW | Active | AEC-Q101 | Details | - 3.5 mV/K | 3 V | - | -65°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 10 µA @ 1 V | - | 900 mV @ 10 mA | 250 mW | 5 mA | 3 V | 1 % | 10 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX384-B62-QX Nexperia | 15 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 215 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664217115 | 300 mW | Active | AEC-Q101 | Details | 58.8 mV/K to 71.6 mV/K | 62 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 50 nA @ 43.4 V | - | 900 mV @ 10 mA | 300 mW | 2 mA | 62 V | 2 % | 0.05 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZT52H-A5V6-QX Nexperia | 3909 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 40 Ohms | 1 uA | 1 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934662986115 | 830 mW | Active | AEC-Q101 | Details | 2.5 mV/K | 5.6 V | 40 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1.07% | Single | 1 µA @ 2 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 5.6 V | 1 % | 1 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-A30X Nexperia | 15 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 40 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663095115 | 830 mW | Active | - | Details | 24.4 mV/K to 29.4 mV/K | 30 V | - | 150°C (TJ) | MouseReel | BZT52H-A | ±1% | Single | 50 nA @ 21 V | - | 900 mV @ 10 mA | 375 mW | 2 mA | 30 V | 1 % | 0.05 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-A33-QX Nexperia | 15 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 40 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663004115 | 830 mW | Active | AEC-Q101 | Details | 33.4 mV/K | 33 V | 40 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 50 nA @ 23.1 V | - | 900 mV @ 10 mA | 375 mW | 2 mA | 33 V | 1 % | 0.05 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZX84-A9V1-QR Nexperia | 15 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 3000 | 10 mA | 15 Ohms | 0.5 uA | 0.5 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664135215 | 250 mW | Active | AEC-Q101 | Details | 3.8 mV/K to 7 mV/K | 9.1 V | - | -65°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 500 nA @ 6 V | - | 900 mV @ 10 mA | 250 mW | 5 mA | 9.1 V | 1 % | 0.5 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZT52H-A8V2-QX Nexperia | 1959 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 10 Ohms | 0.7 uA | 0.7 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934662990115 | 830 mW | Active | AEC-Q101 | Details | 6.2 mV/K | 8.2 V | 10 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1.1% | Single | 700 nA @ 5 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 8.2 V | 1 % | 0.7 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-B22-QX Nexperia | 15 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 25 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664296115 | 830 mW | Active | AEC-Q101 | Details | 16.4 mV/K to 20 mV/K | 22 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1.82% | Single | 50 nA @ 15.4 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 22 V | 2 % | 0.05 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-A22X Nexperia | 15 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 25 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663092115 | 830 mW | Active | - | Details | 16.4 mV/K to 20 mV/K | 22 V | - | 150°C (TJ) | MouseReel | BZT52H-A | ±1% | Single | 50 nA @ 15.4 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 22 V | 1 % | 0.05 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-A3V0-QX Nexperia | 1721 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 95 Ohms | 10 uA | 10 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934662979115 | 830 mW | Active | AEC-Q101 | Details | 0 mV/K | 3 V | 95 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 10 µA @ 1 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 3 V | 1 % | 10 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZX384-A4V7-QX Nexperia | 478 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 80 Ohms | 3 uA | 3 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934663150115 | 300 mW | Active | AEC-Q101 | Details | 0.2 mV/K | 4.7 V | 80 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 3 µA @ 2 V | - | 900 mV @ 10 mA | 300 mW | 5 mA | 4.7 V | 1 % | 3 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZT52H-A75X Nexperia | 15 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 175 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663105115 | 830 mW | Active | - | Details | 73.4 mV/K to 88.6 mV/K | 75 V | - | 150°C (TJ) | MouseReel | BZT52H-A | ±1% | Single | 50 nA @ 52.5 V | - | 900 mV @ 10 mA | 375 mW | 2 mA | 75 V | 1 % | 0.05 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-A10X Nexperia | 1750 | - | - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 10 Ohms | 0.2 uA | 0.2 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663084115 | 830 mW | Active | - | Details | 4.5 mV/K to 8 mV/K | 10 V | - | 150°C (TJ) | MouseReel | BZT52H-A | ±1% | Single | 200 nA @ 7 V | 375mW | 900 mV @ 10 mA | 375 mW | 5 mA | 10 V | 1 % | 0.2 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZX384-C12-QX Nexperia | 24000 | - | - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 25 Ohms | 0.1 uA | 0.1 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664338115 | 300 mW | Active | AEC-Q101 | Details | 6 mV/K to 10 mV/K | 12 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 100 nA @ 8 V | - | 900 mV @ 10 mA | 300 mW | 5 mA | 12.05 V | 5 % | 0.1 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm |