- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements per Chip | Package | Package Type | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Diode Configuration | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX8850S-C7V5-QYL Nexperia USA Inc. | 16010 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | BZX8850S | Nexperia | 10000 | 10 mA | 15 Ohms | 0.1 uA | 0.1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | 934663398315 | 365 mW | Active | AEC-Q101 | Details | 5.3 mV/K | 7.5 V | 15 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8850S-Q | ±5% | Diodes & Rectifiers | Single | 100 nA @ 5.7 V | 365mW | 900 mV @ 10 mA | 365 mW | 50 uA | 7.5 V | Zener Diodes | 5 % | Single | 0.1 uA | 0.9 V | Zener Diodes | 0.5 mm | 1 mm | 0.6 mm | ||
![]() BZX8450-C10-QR Nexperia USA Inc. | 365 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX8450 | Nexperia | 3000 | 10 mA | 20 Ohms | 0.1 uA | 0.1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663300215 | 250 mW | Active | AEC-Q101 | Details | 8 mV/K | 10 V | 20 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8450-Q | ±5% | Diodes & Rectifiers | Single | 100 nA @ 7.6 V | 250mW | 900 mV @ 10 mA | 250 mW | 50 uA | 10 V | Zener Diodes | 5 % | - | 0.1 uA | 0.9 V | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX38450-C39F Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | 10000 | 250 mA | 130 Ohms | - | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934662025135 | 300 mW | Active | - | Details | - | 39 V | - | 150°C (TJ) | MouseReel | BZX38450 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 29.6 V | 300mW | 900 mV @ 10 mA | 300 mW | - | 39 V | Zener Diodes | 5 % | - | - | 900 mW | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX38450-C4V7X Nexperia USA Inc. | 1273 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | 3000 | 250 mA | 80 Ohms | 5 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934662001115 | 300 mW | Active | - | Details | 2.5 mV/K | 4.7 V | 80 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 5 μA @ 3 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 4.7 V | Zener Diodes | 5 % | - | 5 uA | 900 mW | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX38450-C13X Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | - | - | - | 30 Ohms | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | - | 300 mW | Active | - | - | 11 mV/K | 13 V | 30 Ohms | 150°C (TJ) | - | - | ±5% | - | Single | 50 nA @ 9.8 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 13 V | - | 5 % | - | 0.05 uA | - | - | - | - | - | ||
![]() BZX38450-C24-QX Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | 3000 | 250 mA | 70 Ohms | 0.05 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663361115 | 300 mW | Active | AEC-Q101 | Details | 22 mV/K | 24 V | 70 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 18.2 V | 300 | 900 mV @ 10 mA | 300 mW | 50 uA | 24 V | Zener Diodes | 5 % | - | 0.05 uA | 900 mV | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX8450-C24-QVL Nexperia USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | Nexperia | 10000 | 200 mA | 70 Ohms | - | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934663309235 | 250 mW | Active | AEC-Q101 | Details | - | 24 V | - | 150°C (TJ) | MouseReel | BZX8450 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 18.2 V | 250 | 900 mV @ 10 mA | 250 mW | - | 24 V | Zener Diodes | 5 % | - | - | 900 mV | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX884S-C12-QYL Nexperia USA Inc. | 4098 | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | - | Nexperia | 10000 | 200 mA | 25 Ohms | 0.1 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | 934662811315 | 365 mW | Active | AEC-Q101 | Details | 10 mV/K | 12 V | 25 Ohms | 150°C (TJ) | MouseReel | - | ±1.67% | Diodes & Rectifiers | Single | 100 nA @ 8 V | 365 | 900 mV @ 10 mA | 365 mW | 5 mA | 12 V | Zener Diodes | 5 % | Single | 0.1 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() BZX8450-C12-QR Nexperia USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | Nexperia | 3000 | 200 mA | 25 Ohms | 0.05 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663302215 | 250 mW | Active | AEC-Q101 | Details | 10 mV/K | 12 V | 25 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 9.1 V | 250 | 900 mV @ 10 mA | 250 mW | 50 uA | 12 V | Zener Diodes | 5 % | - | 0.05 uA | 900 mV | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX38450-C12-QX Nexperia USA Inc. | 2011 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | 3000 | 250 mA | 25 Ohms | 0.05 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663348115 | 300 mW | Active | AEC-Q101 | Details | 10 mV/K | 12 V | 25 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 9.1 V | 300 | 900 mV @ 10 mA | 300 mW | 50 uA | 12 V | Zener Diodes | 5 % | - | 0.05 uA | 900 mV | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX38450-C15-QX Nexperia USA Inc. | 4167 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | - | - | - | 30 Ohms | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | - | 300 mW | Active | AEC-Q101 | - | 13 mV/K | 15 V | 30 Ohms | 150°C (TJ) | - | - | ±5% | - | Single | 50 nA @ 11.4 V | 300 | 900 mV @ 10 mA | 300 mW | 50 uA | 15 V | - | 5 % | - | 50 nA | - | - | - | - | - | ||
![]() BZX38450-C11F Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | 10000 | 250 mA | 20 Ohms | - | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934662011135 | 300 mW | Active | - | Details | - | 11 V | - | 150°C (TJ) | MouseReel | BZX38450 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 8.4 V | - | 900 mV @ 10 mA | 300 mW | - | 11 V | Zener Diodes | 5 % | - | - | 900 mW | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX8450-C22R Nexperia USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | Nexperia | 3000 | 200 mA | 55 Ohms | 0.05 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934662066215 | 250 mW | Active | - | Details | 20 mV/K | 22 V | 55 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 16.7 V | 250mW | 900 mV @ 10 mA | 250 mW | 50 uA | 22 V | Zener Diodes | 5 % | - | 0.05 uA | 900 mW | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX884S-C13-QYL Nexperia USA Inc. | 4023 | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | - | 30 Ohms | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | - | 365 mW | Active | AEC-Q101 | - | 11 mV/K | 13 V | 30 Ohms | 150°C (TJ) | - | - | ±2.31% | - | Single | 100 nA @ 8 V | 365 | 900 mV @ 10 mA | 365 mW | 5 mA | 13 V | - | 5 % | Single | 100 nA | - | - | - | - | - | ||
![]() BZX884S-C15-QYL Nexperia USA Inc. | 3160 | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | - | Nexperia | 10000 | 200 mA | 30 Ohms | 0.05 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | 934662815315 | 365 mW | Active | AEC-Q101 | Details | 13 mV/K | 15 V | 30 Ohms | 150°C (TJ) | MouseReel | - | ±2% | Diodes & Rectifiers | Single | 50 nA @ 10.5 V | 365 | 900 mV @ 10 mA | 365 mW | 5 mA | 15 V | Zener Diodes | 5 % | Single | 0.05 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() BZX8450-C36-QVL Nexperia USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | - | 90 Ohms | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | - | 250 mW | Active | - | - | - | 36 V | - | 150°C (TJ) | - | BZX8450 | ±5% | - | Single | 50 nA @ 27.3 V | 250 | 900 mV @ 10 mA | 250 mW | - | 36 V | - | 5 % | - | - | - | - | - | - | - | ||
![]() BZX38450-C39-QX Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | - | - | - | 130 Ohms | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | - | 300 mW | Active | AEC-Q101 | - | 41.2 mV/K | 39 V | 130 Ohms | 150°C (TJ) | - | - | ±5% | - | Single | 50 nA @ 29.6 V | 300 | 900 mV @ 10 mA | 300 mW | 50 uA | 39 V | - | 5 % | - | 0.05 uA | - | - | - | - | - | ||
![]() BZX58550-C6V8X Nexperia USA Inc. | 2215 | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | Nexperia | 3000 | 200 mA | 15 Ohms | 0.1 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934662178115 | 300 mW | Active | - | Details | 4.5 mV/K | 6.8 V | 15 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 100 nA @ 5.1 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 6.8 V | Zener Diodes | 5 % | - | 0.1 uA | 900 mV | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX38450-C75-QF Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | 10000 | 250 mA | 255 Ohms | - | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934663377135 | 300 mW | Active | AEC-Q101 | Details | - | 75 V | - | 150°C (TJ) | MouseReel | BZX38450 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 52.5 V | 300 | 900 mV @ 10 mA | 300 mW | - | 75 V | Zener Diodes | - | - | - | 900 mV | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX58550-C7V5-QX Nexperia USA Inc. | 3925 | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | - | - | - | 15 Ohms | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | - | 300 mW | Active | AEC-Q101 | - | 5.3 mV/K | 7.5 V | 15 Ohms | 150°C (TJ) | - | - | ±5% | - | Single | 100 nA @ 5.7 V | 300 | 900 mV @ 10 mA | 300 mW | 50 uA | 7.5 V | - | 5 % | - | 100 nA | - | - | - | - | - |