- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX38450-C2V0-QF Nexperia USA Inc. | 43954 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX38450 | Nexperia | 10000 | 10 mA | 100 Ohms | 7 uA | 7 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934663328135 | 300 mW | Active | AEC-Q101 | Details | -3.5 mV/K | 2.12 V | - | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX38450-Q | ±5% | Diodes & Rectifiers | Single | 7 μA @ 1 V | - | 900 mV @ 10 mA | 300 mW | 50 uA | 2 V | Zener Diodes | 5 % | 7 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX8450-C3V6-QVL Nexperia USA Inc. | 55016 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX8450 | Nexperia | 10000 | 10 mA | 95 Ohms | 7.5 uA | 7.5 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934662901235 | 250 mW | Active | AEC-Q101 | Details | -3.5 mV/K to 1.2 mV/K | 3.78 V | - | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8450-Q | ±5% | Diodes & Rectifiers | Single | 7.5 μA @ 2 V | - | 900 mV @ 10 mA | 250 mW | 50 uA | 3.6 V | Zener Diodes | 5 % | 7.5 uA | 0.9 V | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX8450-C6V8-QR Nexperia USA Inc. | 30000 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX8450 | Nexperia | 3000 | 10 mA | 15 Ohms | 0.1 uA | 0.1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934663296215 | 250 mW | Active | AEC-Q101 | Details | 4.5 mV/K | 6.8 V | 15 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8450-Q | ±5% | Diodes & Rectifiers | Single | 100 nA @ 5.1 V | 250mW | 900 mV @ 10 mA | 250 mW | 50 uA | 6.8 V | Zener Diodes | 5 % | 0.1 uA | 0.9 V | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX38450-C2V4-QX Nexperia USA Inc. | 21623 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX38450 | Nexperia | 3000 | 10 mA | 100 Ohms | 2 uA | 2 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934663330115 | 300 mW | Active | AEC-Q101 | Details | 0 mV/K | 2.4 V | 100 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX38450-Q | ±5% | Diodes & Rectifiers | Single | 2 μA @ 1 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 2.4 V | Zener Diodes | 5 % | 2 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX38450-C6V2-QX Nexperia USA Inc. | 25561 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX38450 | Nexperia | 3000 | 10 mA | 10 Ohms | 1 uA | 1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934663340115 | 300 mW | Active | AEC-Q101 | Details | 4.5 mV/K | 6.2 V | 10 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX38450-Q | ±5% | Diodes & Rectifiers | Single | 1 μA @ 5 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 6.2 V | Zener Diodes | 5 % | 1 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX38450-C3V3-QX Nexperia USA Inc. | 11254 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX38450 | Nexperia | 3000 | 10 mA | 100 Ohms | 7.5 uA | 7.5 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934663333115 | 300 mW | Active | AEC-Q101 | Details | 1.2 mV/K | 3.3 V | 100 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX38450-Q | ±5% | Diodes & Rectifiers | Single | 7.5 μA @ 1.5 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 3.3 V | Zener Diodes | 5 % | 7.5 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX8450-C2V0-QR Nexperia USA Inc. | 63000 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX8450 | Nexperia | 3000 | 10 mA | 100 Ohms | 7 uA | 7 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662895215 | 250 mW | Active | AEC-Q101 | Details | 0 mV/K | 2 V | 100 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8450-Q | ±5% | Diodes & Rectifiers | Single | 7 μA @ 1 V | 250mW | 900 mV @ 10 mA | 250 mW | 50 uA | 2 V | Zener Diodes | 5 % | 7 uA | 0.9 V | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX8450-C1V8-QR Nexperia USA Inc. | 45325 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX8450 | Nexperia | 3000 | 10 mA | 100 Ohms | 7.5 uA | 7.5 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662894215 | 250 mW | Active | AEC-Q101 | Details | 0 mV/K | 1.8 V | 100 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8450-Q | ±5% | Diodes & Rectifiers | Single | 7.5 μA @ 1 V | 250mW | 900 mV @ 10 mA | 250 mW | 50 uA | 1.8 V | Zener Diodes | 5 % | 7.5 uA | 0.9 V | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX38450-C2V2-QX Nexperia USA Inc. | 31278 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX38450 | Nexperia | 3000 | 10 mA | 100 Ohms | 4 uA | 4 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934663329115 | 300 mW | Active | AEC-Q101 | Details | 0 mV/K | 2.2 V | 100 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX38450-Q | ±5% | Diodes & Rectifiers | Single | 4 μA @ 1 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 2.2 V | Zener Diodes | 5 % | 4 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX38450-C3V3-QF Nexperia USA Inc. | 35213 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX38450 | Nexperia | 10000 | 10 mA | 100 Ohms | 7.5 uA | 7.5 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934663333135 | 300 mW | Active | AEC-Q101 | Details | -3.5 mV/K to 1.2 mV/K | 3.47 V | - | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX38450-Q | ±5% | Diodes & Rectifiers | Single | 7.5 μA @ 1.5 V | - | 900 mV @ 10 mA | 300 mW | 50 uA | 3.3 V | Zener Diodes | 5 % | 7.5 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX38450-C11-QF Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX38450 | Nexperia | 10000 | 10 mA | 20 Ohms | 0.05 uA | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934663347135 | 300 mW | Active | AEC-Q101 | Details | 5.4 mV/K to 9 mV/K | 11.55 V | - | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX38450-Q | ±5% | Diodes & Rectifiers | Single | 50 nA @ 8.4 V | - | 900 mV @ 10 mA | 300 mW | 50 uA | 11 V | Zener Diodes | 5 % | 0.05 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX8450-C3V0-QVL Nexperia USA Inc. | 55016 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX8450 | Nexperia | 10000 | 10 mA | 100 Ohms | 0.8 uA | 0.8 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934662899235 | 250 mW | Active | AEC-Q101 | Details | -3.5 mV/K to 0.2 mV/K | 3.15 V | - | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8450-Q | ±5% | Diodes & Rectifiers | Single | 800 nA @ 1 V | - | 900 mV @ 10 mA | 250 mW | 50 uA | 3 V | Zener Diodes | 5 % | 0.8 uA | 0.9 V | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX38450-C7V5-QF Nexperia USA Inc. | 36023 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX38450 | Nexperia | 10000 | 10 mA | 15 Ohms | 0.1 uA | 0.1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934663342135 | 300 mW | Active | AEC-Q101 | Details | 2.5 mV/K to 5.3 mV/K | 7.88 V | - | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX38450-Q | ±5% | Diodes & Rectifiers | Single | 100 nA @ 5.7 V | - | 900 mV @ 10 mA | 300 mW | 50 uA | 7.5 V | Zener Diodes | 5 % | 0.1 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX8450-C4V7-QVL Nexperia USA Inc. | 45023 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX8450 | Nexperia | 10000 | 10 mA | 80 Ohms | 5 uA | 5 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934663292235 | 250 mW | Active | AEC-Q101 | Details | -2.7 mV/K to 2.5 mV/K | 4.94 V | - | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8450-Q | ±5% | Diodes & Rectifiers | Single | 5 μA @ 3 V | - | 900 mV @ 10 mA | 250 mW | 50 uA | 4.7 V | Zener Diodes | 5 % | 5 uA | 0.9 V | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX8450-C3V3-QR Nexperia USA Inc. | 27 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX8450 | - | - | - | 100 Ohms | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | Active | AEC-Q101 | - | - | - | - | -55°C ~ 150°C (TA) | - | Automotive, AEC-Q101, BZX8450-Q | ±5% | - | - | 7.5 μA @ 1.5 V | 250mW | 900 mV @ 10 mA | 250 mW | - | 3.3 V | - | - | - | - | - | - | - | - | ||
![]() BZX38450-C2V0-QX Nexperia USA Inc. | 18901 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX38450 | Nexperia | 3000 | 10 mA | 100 Ohms | 7 uA | 7 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934663328115 | 300 mW | Active | AEC-Q101 | Details | 0 mV/K | 2 V | 100 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX38450-Q | ±5% | Diodes & Rectifiers | Single | 7 μA @ 1 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 2 V | Zener Diodes | 5 % | 7 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX8450-C6V2-QR Nexperia USA Inc. | 36743 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX8450 | Nexperia | 3000 | 10 mA | 10 Ohms | 1 uA | 1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934663295215 | 250 mW | Active | AEC-Q101 | Details | 4.5 mV/K | 6.2 V | 10 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8450-Q | ±5% | Diodes & Rectifiers | Single | 1 μA @ 5 V | 250mW | 900 mV @ 10 mA | 250 mW | 50 uA | 6.2 V | Zener Diodes | 5 % | 1 uA | 0.9 V | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX8450-C2V2-QVL Nexperia USA Inc. | 45023 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX8450 | Nexperia | 10000 | 10 mA | 100 Ohms | 4 uA | 4 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934662896235 | 250 mW | Active | AEC-Q101 | Details | -3.5 mV/K | 2.31 V | - | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8450-Q | ±5% | Diodes & Rectifiers | Single | 4 μA @ 1 V | - | 900 mV @ 10 mA | 250 mW | 50 uA | 2.2 V | Zener Diodes | 5 % | 4 uA | 0.9 V | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX8450-C5V6-QVL Nexperia USA Inc. | 45023 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX8450 | Nexperia | 10000 | 10 mA | 40 Ohms | 2 uA | 2 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934663294235 | 250 mW | Active | AEC-Q101 | Details | -2 mV/K to 3.7 mV/K | 5.88 V | - | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8450-Q | ±5% | Diodes & Rectifiers | Single | 2 μA @ 4 V | - | 900 mV @ 10 mA | 250 mW | 50 uA | 5.6 V | Zener Diodes | 5 % | 2 uA | 0.9 V | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX38450-C9V1-QX Nexperia USA Inc. | 28976 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX38450 | Nexperia | 3000 | 10 mA | 15 Ohms | 0.1 uA | 0.1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934663344115 | 300 mW | Active | AEC-Q101 | Details | 7 mV/K | 9.1 V | 15 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX38450-Q | ±5% | Diodes & Rectifiers | Single | 100 nA @ 6.9 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 9.1 V | Zener Diodes | 5 % | 0.1 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm |