- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Number of Outputs | Qualification Status | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | JEDEC-95 Code | Working Test Current | Voltage Tolerance | ESD Protection | Reverse Current-Max | Zener Current | Voltage Temp Coeff-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX79-C15,133 Nexperia USA Inc. | 10199 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C15 | 2 | - | O-LALF-W2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 10.5V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 30Ohm | - | 15V | - | 15V | - | 5% | - | - | 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TDZ30J,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 500mW | DUAL | FLAT | 260 | 30 | TDZ30 | 2 | AEC-Q101; IEC-60134 | - | - | - | - | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 50nA @ 21V | 500mW | 1.1V @ 100mA | - | - | 21μA | 40Ohm | - | 30V | - | - | 30V | 2% | - | - | - | 2% | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TDZ6V2J,115 Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 500mW | DUAL | FLAT | 260 | 30 | TDZ6V2 | 2 | AEC-Q101; IEC-60134 | - | - | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 3μA @ 4V | 500mW | 1.1V @ 100mA | - | - | 4μA | 10Ohm | 5mA | 6.2V | - | - | 6.2V | 1.94% | - | - | - | 2% | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX585-C4V7,135 Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | BZX585C4V7 | 2 | - | - | - | - | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 3μA @ 2V | 300mW | 1.1V @ 100mA | - | - | 3μA | 80Ohm | 5mA | 4.7V | - | 4.7V | 4.705V | 5% | - | - | - | 5% | No | - | 200mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZX585-C68,115 Nexperia USA Inc. | 41 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | BZX585C68 | 2 | - | - | - | - | - | UNIDIRECTIONAL | - | 240Ohm | Single | ZENER DIODE | 50nA @ 47.6V | 300mW | 1.1V @ 100mA | - | - | 50nA | 240Ohm | 2mA | 68V | - | - | 68V | 5% | - | - | - | 5% | No | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX84J-B75,115 Nexperia USA Inc. | 46 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 550mW | DUAL | FLAT | 260 | 30 | - | 2 | AEC-Q101; IEC-60134 | - | - | - | - | UNIDIRECTIONAL | - | 175Ohm | Single | ZENER DIODE | 50nA @ 52.5V | 550mW | 1.1V @ 100mA | - | - | 50nA | 175Ohm | 2mA | 75V | - | - | 75V | 2% | - | - | - | 2% | No | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PDZ9.1B,115 Nexperia USA Inc. | 89 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | 0.4W | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | PDZ9V1 | 2 | - | - | 6 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 500nA @ 6V | - | 1.1V @ 100mA | - | 400mW | - | 10Ohm | - | 9.1V | - | 9.1V | - | - | - | - | 5mA | - | - | 0.5μA | - | 5.5mV/°C | - | - | ROHS3 Compliant | - | ||
![]() BZX585-B12,115 Nexperia USA Inc. | 79 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | 2 | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 40 | BZX585B12 | 2 | - | - | - | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 100nA @ 8V | - | 1.1V @ 100mA | - | 300mW | - | 10Ohm | - | 12V | - | 12V | - | 2% | - | - | 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84J-C4V7,115 Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | 2 | SILICON | 1 | 0.55W | -65°C~150°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | BZX84JC4V7 | 2 | AEC-Q101; IEC-60134 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 3μA @ 2V | - | 1.1V @ 100mA | - | 550mW | - | 80Ohm | - | 4.7V | - | 4.7V | - | 5% | - | - | 5mA | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() BZX84-A33,215 Nexperia USA Inc. | 2394 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | ±1% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | 250mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | - | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 50nA @ 700mV | 250mW | 900mV @ 10mA | - | - | - | 80Ohm | - | 33V | - | - | 33V | 1% | - | TO-236AB | 2mA | 1% | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX585-C43,115 Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | BZX585C43 | 2 | - | - | - | - | - | UNIDIRECTIONAL | - | 150Ohm | Single | ZENER DIODE | 50nA @ 30.1V | 300mW | 1.1V @ 100mA | - | - | 50nA | 150Ohm | 2mA | 43V | - | - | 43V | 5% | - | - | - | 5% | No | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NZX5V1A,133 Nexperia USA Inc. | 8275 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX5V1 | 2 | IEC-60134 | - | - | - | 5.1V | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 2μA @ 2V | 500mW | 1.5V @ 200mA | ISOLATED | - | 2μA | 100Ohm | - | 4.9V | 1.5V | - | 4.9V | - | 2μA | - | 5mA | 2% | - | - | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() NZX15B,133 Nexperia USA Inc. | 50 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | 175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX15 | 2 | IEC-60134 | - | - | - | 15V | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 50nA @ 10.5V | 500mW | 1.5V @ 200mA | ISOLATED | - | 50nA | 40Ohm | 5mA | 14.8V | 1.5V | - | 14.8V | - | 50nA | - | - | 2% | No | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX79-C5V6,133 Nexperia USA Inc. | 190 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | 2 | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C5V6 | 2 | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 1μA @ 2V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 40Ohm | - | 5.6V | - | 5.6V | - | 5% | - | - | 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-A39,215 Nexperia USA Inc. | 46 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±1% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | 260 | 30 | BZX84A39 | 3 | - | - | - | - | - | UNIDIRECTIONAL | - | 130Ohm | Single | ZENER DIODE | 50nA @ 27.3V | 250mW | 900mV @ 10mA | - | - | 50nA | 130Ohm | 2mA | 39V | - | - | 39V | 1% | - | - | - | 1% | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU3.6B2,115 Nexperia USA Inc. | 36 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU3V6 | 2 | IEC-60134 | R-PDSO-F2 | - | - | 3.8V | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 5μA @ 1V | 550mW | 1.1V @ 100mA | - | - | 5μA | 90Ohm | - | 3.6V | 1.1V | 3.6V | 3.675V | 2% | 5A | - | 5mA | 2% | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NZX7V5D,133 Nexperia USA Inc. | 32 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX7V5 | 2 | IEC-60134 | - | - | - | 7.5V | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 1μA @ 5V | 500mW | 1.5V @ 200mA | ISOLATED | - | 1μA | 15Ohm | 5mA | 7.7V | 1.5V | - | 7.7V | - | 1μA | - | - | 3% | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NZX6V8D,133 Nexperia USA Inc. | 16 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX6V8 | 2 | IEC-60134 | - | - | - | 6.8V | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 2μA @ 4V | 500mW | 1.5V @ 200mA | ISOLATED | - | 2μA | 15Ohm | - | 7.05V | 1.5V | - | 7.05V | - | 2μA | - | 5mA | 2% | - | - | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() BZX585-C75,115 Nexperia USA Inc. | 27024 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2010 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | BZX585C75 | 2 | - | - | - | - | 75V | UNIDIRECTIONAL | - | 255Ohm | Single | ZENER DIODE | 50nA @ 52.5V | 300mW | 1.1V @ 100mA | - | - | 50nA | 255Ohm | 2mA | 75V | 900mV | - | 75V | 5% | 50nA | - | - | 5% | No | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX84-B11,235 Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | 260 | 30 | BZX84B11 | 3 | - | - | - | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 100nA @ 8V | 250mW | 900mV @ 10mA | - | - | 100nA | 20Ohm | 5mA | 11V | - | - | 11V | 2% | - | - | - | 2% | No | - | - | - | - | - | ROHS3 Compliant | - |