- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements per Chip | Package Type | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Diode Configuration | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM3Z3V3T1GX Nexperia USA Inc. | 413 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 3000 | - | 95 Ohms | 5 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934663030115 | 300 mW | Active | - | Details | - | 0 mV/K | 3.3 V | 95 Ohms | 150°C (TJ) | MouseReel | MM3Z | ±5% | Diodes & Rectifiers | Single | 5 μA @ 1 V | 300mW | 1.1 V @ 100 mA | 300 mW | 5 mA | 3.3 V | Zener Diodes | 5 % | - | 5 uA | - | Zener Diodes | - | - | - | ||
![]() MM3Z16VT1GX Nexperia USA Inc. | 623 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 3000 | - | 20 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934663189115 | 300 mW | Active | - | Details | - | 14 mV/K | 16 V | 20 Ohms | 150°C (TJ) | MouseReel | MM3Z | ±5% | Diodes & Rectifiers | Single | 50 nA @ 12 V | 300 | 1.1 V @ 100 mA | 300 mW | 5 mA | 16 V | Zener Diodes | 5 % | - | 0.05 uA | - | Zener Diodes | - | - | - | ||
![]() MM3Z6V2T1GX Nexperia USA Inc. | 418 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 3000 | - | 30 Ohms | 0.5 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934663054115 | 300 mW | Active | - | Details | - | 3.7 mV/K | 6.2 V | 30 Ohms | 150°C (TJ) | MouseReel | MM3Z | ±5% | Diodes & Rectifiers | Single | 500 nA @ 3 V | 300 | 1.1 V @ 100 mA | 300 mW | 5 mA | 6.2 V | Zener Diodes | 5 % | - | 0.5 uA | - | Zener Diodes | - | - | - | ||
![]() MM3Z3V9T1GX Nexperia USA Inc. | 375 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 3000 | - | 90 Ohms | 3 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934663032115 | 300 mW | Active | - | Details | - | 0 mV/K | 3.9 V | 90 Ohms | 150°C (TJ) | MouseReel | MM3Z | ±5% | Diodes & Rectifiers | Single | 3 μA @ 1 V | 300 | 1.1 V @ 100 mA | 300 mW | 5 mA | 3.9 V | Zener Diodes | 5 % | - | 3 uA | - | Zener Diodes | - | - | - | ||
![]() MM5Z10VT5GF Nexperia USA Inc. | 783 | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | Nexperia | 3000 | - | 10 Ohms | 0.2 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934663060115 | 300 mW | Active | - | Details | - | 8 mV/K | 10 V | 10 Ohms | 150°C (TJ) | MouseReel | MM5Z | ±2% | Diodes & Rectifiers | Single | 200 nA @ 7 V | 300mW | 1.1 V @ 100 mA | 300 mW | 5 mA | 10 V | Zener Diodes | 2 % | - | 0.2 uA | - | Zener Diodes | - | - | - | ||
![]() MM3Z75VT1GX Nexperia USA Inc. | 1508 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 3000 | - | 255 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934663180115 | 300 mW | Active | - | Details | - | 88.6 mV/K | 75 V | 255 Ohms | 150°C (TJ) | MouseReel | MM3Z | ±5% | Diodes & Rectifiers | Single | 50 nA @ 52.5 V | 300 | 1.1 V @ 100 mA | 300 mW | 2 mA | 75 V | Zener Diodes | 5 % | - | 0.05 uA | - | Zener Diodes | - | - | - | ||
![]() BZX884S-B75YL Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | 255 Ohms | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 150°C (TJ) | - | Automotive, AEC-Q101 | ±2% | - | - | 50 nA @ 52.5 V | - | 900 mV @ 10 mA | 365 mW | - | 75 V | - | - | - | - | - | - | - | - | - | ||
![]() BZX884S-C39YL Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | Nexperia | 10000 | 200 mA | 130 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934661957315 | 365 mW | Obsolete | - | Details | 0.000046 oz | 41.2 mV/K | 39 V | 130 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5.13% | Diodes & Rectifiers | Single | 50 nA @ 27.3 V | - | 900 mV @ 10 mA | 365 mW | 2 mA | 39 V | Zener Diodes | 5 % | - | 0.05 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() SZMM3Z68VT1GX Nexperia USA Inc. | 23850 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 3000 | 200 mA | 240 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934662369115 | 300 mW | Active | AEC-Q101 | Details | 0.000353 oz | 79.8 mV/K | 68 V | 240 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 47.6 V | 300mW | 1.1 V @ 100 mA | 300 mW | 2 mA | 68 V | Zener Diodes | 5 % | - | 0.05 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() SZMM3Z39VT1GX Nexperia USA Inc. | 36000 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 3000 | 200 mA | 130 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934662363115 | 300 mW | Active | AEC-Q101 | Details | 0.000353 oz | 41.2 mV/K | 39 V | 130 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 27.3 V | 300mW | 1.1 V @ 100 mA | 300 mW | 2 mA | 39 V | Zener Diodes | 5 % | - | 0.05 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX884S-B43YL Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | Nexperia | 10000 | 200 mA | 150 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934661682315 | 365 mW | Obsolete | - | Details | 0.000046 oz | 46.6 mV/K | 43 V | 150 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2.09% | Diodes & Rectifiers | Single | 50 nA @ 30.1 V | - | 900 mV @ 10 mA | 365 mW | 2 mA | 43 V | Zener Diodes | 2 % | - | 0.05 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() SZMM3Z12VT1GX Nexperia USA Inc. | 100 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 3000 | 200 mA | 10 Ohms | 0.1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934662349115 | 300 mW | Active | AEC-Q101 | Details | 0.000353 oz | 10 mV/K | 12 V | 10 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | Single | 100 nA @ 9 V | 300mW | 1.1 V @ 100 mA | 300 mW | 5 mA | 12 V | Zener Diodes | 5 % | - | 0.1 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() MM3Z39VT1GX Nexperia USA Inc. | 407 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 3000 | - | 130 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934663048115 | 300 mW | Active | - | Details | - | 41.2 mV/K | 39 V | 130 Ohms | 150°C (TJ) | MouseReel | MM3Z | ±5% | Diodes & Rectifiers | Single | 50 nA @ 27.3 V | 300mW | 1.1 V @ 100 mA | 300 mW | 2 mA | 39 V | Zener Diodes | 5 % | - | 0.05 uA | - | Zener Diodes | - | - | - | ||
![]() MM3Z47VT1GX Nexperia USA Inc. | 1003 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 3000 | - | 170 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934663052115 | 300 mW | Active | - | Details | - | 51.8 mV/K | 47 V | 170 Ohms | 150°C (TJ) | MouseReel | MM3Z | ±5% | Diodes & Rectifiers | Single | 50 nA @ 32.9 V | 300 | 1.1 V @ 100 mA | 300 mW | 2 mA | 47 V | Zener Diodes | 5 % | - | 0.05 uA | - | Zener Diodes | - | - | - | ||
![]() MM3Z36VT1GX Nexperia USA Inc. | 2277 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 3000 | - | 90 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934663046115 | 300 mW | Active | - | Details | - | 37.4 mV/K | 36 V | 90 Ohms | 150°C (TJ) | MouseReel | MM3Z | ±5% | Diodes & Rectifiers | Single | 50 nA @ 25.2 V | 300mW | 1.1 V @ 100 mA | 300 mW | 2 mA | 36 V | Zener Diodes | 5 % | - | 0.05 uA | - | Zener Diodes | - | - | - | ||
![]() BZX38450-C2V4F Nexperia USA Inc. | 23517 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 10000 | 250 mA | 100 Ohms | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934661993135 | 300 mW | Active | - | Details | - | - | 2.4 V | - | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 2 μA @ 1 V | - | 900 mV @ 10 mA | 300 mW | - | 2.4 V | Zener Diodes | 5 % | - | - | 900 mW | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX8450-C7V5R Nexperia USA Inc. | 796 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | Nexperia | 3000 | 200 mA | 15 Ohms | 0.1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934662054215 | 250 mW | Active | - | Details | - | 5.3 mV/K | 7.5 V | 15 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 100 nA @ 5.7 V | 250mW | 900 mV @ 10 mA | 250 mW | 50 uA | 7.5 V | Zener Diodes | 5 % | - | 0.1 uA | 900 mW | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX38450-C51-QX Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 3000 | 250 mA | 180 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934663373115 | 300 mW | Active | AEC-Q101 | Details | - | 57.2 mV/K | 51 V | 180 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 35.7 V | 300 | 900 mV @ 10 mA | 300 mW | 50 uA | 51 V | Zener Diodes | 5 % | - | 0.05 uA | 900 mV | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX8450-C39R Nexperia USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | Nexperia | 3000 | 200 mA | 130 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 934662073215 | 250 mW | Active | - | Details | - | 41.2 mV/K | 39 V | 130 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 29.6 V | 250mW | 900 mV @ 10 mA | 250 mW | 50 uA | 39 V | Zener Diodes | 5 % | - | 0.05 uA | 900 mW | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX8850S-C33YL Nexperia USA Inc. | 8041 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | 80 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | DFN1006BD-2 | - | 365 mW | Obsolete | - | - | - | 33.4 mV/K | 33 V | 80 Ohms | 150°C (TJ) | - | - | ±5% | - | Single | 50 nA @ 25 V | - | 900 mV @ 10 mA | 365 mW | 50 uA | 33 V | - | 5 % | Single | 0.05 uA | - | - | - | - | - |