- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements per Chip | Package | Package Type | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Diode Configuration | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX38450-C47F Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 10000 | 250 mA | 170 Ohms | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934662028135 | 300 mW | Active | - | Details | - | 47 V | - | 150°C (TJ) | MouseReel | BZX38450 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 32.9 V | 300mW | 900 mV @ 10 mA | 300 mW | - | 47 V | Zener Diodes | 5 % | - | - | 900 mW | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX8450-C3V3R Nexperia USA Inc. | 529 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | 100 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | - | 250 mW | Active | - | - | 1.2 mV/K | 3.3 V | 100 Ohms | 150°C (TJ) | - | - | ±5% | - | Single | 7.5 μA @ 1.5 V | 250mW | 900 mV @ 10 mA | 250 mW | 50 uA | 3.3 V | - | 5 % | - | 7.5 uA | - | - | - | - | - | ||
![]() BZX8850S-C1V8YL Nexperia USA Inc. | 7441 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | 100 Ohms | - | - | - | Nexperia USA Inc. | - | - | 1 | - | DFN1006BD-2 | - | - | Obsolete | - | - | - | - | - | 150°C (TJ) | - | - | ±5% | - | - | 7.5 μA @ 1 V | 365mW | 900 mV @ 10 mA | 365 mW | - | 1.8 V | - | - | Single | - | - | - | - | - | - | ||
![]() BZX8850S-C22YL Nexperia USA Inc. | 7981 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | 55 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | - | 365 mW | Obsolete | - | - | 20 mV/K | 22 V | 55 Ohms | 150°C (TJ) | - | - | ±5% | - | Single | 50 nA @ 16.7 V | - | 900 mV @ 10 mA | 365 mW | 50 uA | 22 V | - | 5 % | Single | 0.05 uA | - | - | - | - | - | ||
![]() BZX38450-C30-QF Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 10000 | 250 mA | 80 Ohms | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934663363135 | 300 mW | Active | AEC-Q101 | Details | - | 30 V | - | 150°C (TJ) | MouseReel | BZX38450 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 22.8 V | 300 | 900 mV @ 10 mA | 300 mW | - | 30 V | Zener Diodes | - | - | - | 900 mV | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX8450-C13-QVL Nexperia USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | Nexperia | 10000 | 200 mA | 30 Ohms | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934663303235 | 250 mW | Active | AEC-Q101 | Details | - | 13 V | - | 150°C (TJ) | MouseReel | BZX8450 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 9.8 V | 250 | 900 mV @ 10 mA | 250 mW | - | 13 V | Zener Diodes | 5 % | - | - | 900 mV | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX58550-C68-QX Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | - | - | 240 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | - | 300 mW | Active | AEC-Q101 | - | 79.8 mV/K | 68 V | 240 Ohms | 150°C (TJ) | - | - | ±5% | - | Single | 50 nA @ 47.6 V | 300 | 900 mV @ 10 mA | 300 mW | 50 uA | 68 V | - | 5 % | - | 0.05 uA | - | - | - | - | - | ||
![]() BZX38450-C30-QX Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 3000 | 250 mA | 80 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663363115 | 300 mW | Active | AEC-Q101 | Details | 29.4 mV/K | 30 V | 80 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 22.8 V | 300 | 900 mV @ 10 mA | 300 mW | 50 uA | 30 V | Zener Diodes | 5 % | - | 0.05 uA | 900 mV | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX8450-C2V7VL Nexperia USA Inc. | 31 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | 100 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | - | 250 mW | Active | - | - | - | 2.7 V | - | 150°C (TJ) | - | BZX8450 | ±5% | - | Single | 1 μA @ 1 V | - | 900 mV @ 10 mA | 250 mW | - | 2.7 V | - | 5 % | - | - | - | - | - | - | - | ||
![]() BZX8450-C3V6R Nexperia USA Inc. | 341 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | 95 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | - | 250 mW | Active | - | - | 1.2 mV/K | 3.6 V | 95 Ohms | 150°C (TJ) | - | - | ±5% | - | Single | 7.5 μA @ 2 V | 250mW | 900 mV @ 10 mA | 250 mW | 50 uA | 3.6 V | - | 5 % | - | 7.5 uA | - | - | - | - | - | ||
![]() BZX8450-C43VL Nexperia USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | 150 Ohms | - | - | - | Nexperia USA Inc. | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | 150°C (TJ) | - | BZX8450 | ±5% | - | - | 50 nA @ 32.6 V | - | 900 mV @ 10 mA | 250 mW | - | 43 V | - | - | - | - | - | - | - | - | - | ||
![]() BZX884S-B75-QYL Nexperia USA Inc. | 4679 | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | 255 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | - | 365 mW | Active | AEC-Q101 | - | 88.6 mV/K | 75 V | 255 Ohms | 150°C (TJ) | - | - | ±2% | - | Single | 50 nA @ 52.5 V | 365 | 900 mV @ 10 mA | 365 mW | 2 mA | 75 V | - | 2 % | Single | 50 nA | - | - | - | - | - | ||
![]() BZX8850S-C3V6-QYL Nexperia USA Inc. | 4056 | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | Nexperia | 10000 | 200 mA | 95 Ohms | 7.5 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | 934663386315 | 365 mW | Active | AEC-Q101 | Details | 1.2 mV/K | 3.6 V | 95 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 7.5 μA @ 2 V | 365 | 900 mV @ 10 mA | 365 mW | 50 uA | 3.6 V | Zener Diodes | 5 % | Single | 7.5 uA | 900 mV | Zener Diodes | 0.5 mm | 1 mm | 0.6 mm | ||
![]() BZX8450-C20R Nexperia USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | Nexperia | 3000 | 200 mA | 55 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934662065215 | 250 mW | Active | - | Details | 18 mV/K | 20 V | 55 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 15.2 V | 250mW | 900 mV @ 10 mA | 250 mW | 50 uA | 20 V | Zener Diodes | 5 % | - | 0.05 uA | 900 mW | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX8850S-C75YL Nexperia USA Inc. | 12031 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | Nexperia | 10000 | 200 mA | 255 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | 934662135315 | 365 mW | Obsolete | - | Details | 88.6 mV/K | 75 V | 255 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 52.5 V | - | 900 mV @ 10 mA | 365 mW | 50 uA | 75 V | Zener Diodes | 5 % | Single | 0.05 uA | 900 mV | Zener Diodes | 0.6 mm | 1 mm | 0.5 mm | ||
![]() BZX58550-C2V0-QX Nexperia USA Inc. | 713 | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | Nexperia | 3000 | 200 mA | 100 Ohms | 7 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663428115 | 300 mW | Active | AEC-Q101 | Details | 0 mV/K | 2 V | 100 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 7 μA @ 1 V | 300 | 900 mV @ 10 mA | 300 mW | 50 uA | 2 V | Zener Diodes | 5 % | - | 7 uA | 900 mV | Zener Diodes | 0.65 mm | 1.65 mm | 0.85 mm | ||
![]() BZX8450-C27-QVL Nexperia USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | 80 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | - | 250 mW | Active | - | - | - | 27 V | - | 150°C (TJ) | - | BZX8450 | ±5% | - | Single | 50 nA @ 20.4 V | 250 | 900 mV @ 10 mA | 250 mW | - | 27 V | - | 5 % | - | - | - | - | - | - | - | ||
![]() BZX38450-C12-QF Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 10000 | 250 mA | 25 Ohms | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934663348135 | 300 mW | Active | AEC-Q101 | Details | - | 12 V | - | 150°C (TJ) | MouseReel | BZX38450 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 9.1 V | 300 | 900 mV @ 10 mA | 300 mW | - | 12 V | Zener Diodes | - | - | - | 900 mV | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX38450-C7V5X Nexperia USA Inc. | 1313 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 3000 | 250 mA | 15 Ohms | 0.1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934662006115 | 300 mW | Active | - | Details | 5.3 mV/K | 7.5 V | 15 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 100 nA @ 5.7 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 7.5 V | Zener Diodes | 5 % | - | 0.1 uA | 900 mW | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX58550-C24X Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | Nexperia | 3000 | 200 mA | 70 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934662193115 | 300 mW | Active | - | Details | 22 mV/K | 24 V | 70 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 18.2 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 24 V | Zener Diodes | 5 % | - | 0.05 uA | 900 mV | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm |