- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements per Chip | Package | Package Type | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Diode Configuration | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZU11B2A-QX Nexperia | 33 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | - | 3000 | 200 mA | 10 Ohms | 100 nA | 100 nA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934665242115 | 490 mW | Active | - | Details | 7.4 mV/K | 11 V | 10 Ohms | 150°C (TJ) | Cut Tape | Automotive, AEC-Q101 | ±2% | - | Single | 100 µA @ 8 V | - | 1.1 V @ 100 mA | 320 mW | 5 mA | 10.99 V | - | 2 % | - | 100 nA | 1.1 V | - | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU13B1A-QX Nexperia | In Stock | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | - | 3000 | 200 mA | 10 Ohms | 100 nA | 100 nA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934665257115 | 490 mW | Active | - | Details | 9.4 mV/K | 13 V | 10 Ohms | 150°C (TJ) | Cut Tape | Automotive, AEC-Q101 | ±2% | - | Single | 100 µA @ 10 V | - | 1.1 V @ 100 mA | 320 mW | 5 mA | 12.75 V | - | 2 % | - | 100 nA | 1.1 V | - | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU11B1A-QX Nexperia | In Stock | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | - | 3000 | 200 mA | 10 Ohms | 100 nA | 100 nA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934665239115 | 490 mW | Active | - | Details | 7.4 mV/K | 11 V | 10 Ohms | 150°C (TJ) | Cut Tape | Automotive, AEC-Q101 | ±2% | - | Single | 100 µA @ 8 V | - | 1.1 V @ 100 mA | 320 mW | 5 mA | 10.66 V | - | 2 % | - | 100 nA | 1.1 V | - | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU15B1A-QX Nexperia | In Stock | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | - | 3000 | 200 mA | 15 Ohms | 50 nA | 50 nA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934665264115 | 490 mW | Active | - | Details | 11.4 mV/K | 15 V | 15 Ohms | 150°C (TJ) | Cut Tape | Automotive, AEC-Q101 | ±2% | - | Single | 50 µA @ 11 V | - | 1.1 V @ 100 mA | 320 mW | 5 mA | 14.15 V | - | 2 % | - | 50 nA | 1.1 V | - | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU16B1A-QX Nexperia | In Stock | - | - | Surface Mount | SOD-323-2 | SOD-323 | PZU16 | - | 3000 | 200 mA | 20 Ohms | 50 nA | 50 nA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934665266115 | 490 mW | Active | - | Details | 12.4 mV/K | 16 V | 20 Ohms | 150°C (TJ) | Cut Tape | Automotive, AEC-Q101 | ±2% | - | Single | 50 µA @ 12 V | - | 1.1 V @ 100 mA | 320 mW | 5 mA | 15.69 V | - | 2 % | - | 50 nA | 1.1 V | - | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() HPZR-C18X Nexperia | 2616 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | - | 3000 | 400 mA | 29.15 Ohms | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 934664723115 | 962 mW | Active | - | Details | - | 18 V | - | 150°C (TJ) | MouseReel | HPZR | ±5% | - | Single | 100 nA @ 15 V | - | 1 V @ 100 mA | 962 mW | - | 18 V | - | 5 % | - | - | 1 V | - | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C39-QX Nexperia | 2338 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | - | 3000 | 400 mA | 49.82 Ohms | - | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 934664768115 | 1154 mW | Active | - | Details | - | 39 V | - | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | - | Single | 100 nA @ 33 V | - | 1 V @ 100 mA | 682 mW | - | 39 V | - | 5 % | - | - | 1 V | - | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C6V7X Nexperia | 2923 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | - | 3000 | 400 mA | 42.4 Ohms | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 934664710115 | 962 mW | Active | - | Details | - | 6.7 V | - | 150°C (TJ) | MouseReel | HPZR | ±5% | - | Single | 400 µA @ 5 V | - | 1 V @ 100 mA | 962 mW | - | 6.7 V | - | 5 % | - | - | 1 V | - | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C23X Nexperia | 3022 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | - | 3000 | 400 mA | 35.51 Ohms | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 934664727115 | 962 mW | Active | - | Details | - | 23 V | - | 150°C (TJ) | MouseReel | HPZR | ±5% | - | Single | 100 nA @ 20 V | - | 1 V @ 100 mA | 962 mW | - | 23 V | - | 5 % | - | - | 1 V | - | 1 mm | 2.8 mm | 1.9 mm | ||
![]() PDZ6.2B-QF Nexperia | 33 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | - | 10000 | 200 mA | 50 Ohms | 0.5 uA | 0.5 uA | - | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | - | Tape & Reel (TR) | - | 934663713135 | 400 mW | Active | AEC-Q101 | Details | 2.7 mV/K | 6.33 V | 50 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | - | 500 nA @ 3 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 6.2 V | - | 2 % | - | 0.5 uA | 0.9 V | - | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() HPZR-C7V6-QX Nexperia | 1982 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | - | 3000 | 400 mA | 11.6 Ohms | - | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 934664747115 | 1154 mW | Active | - | Details | - | 7.6 V | - | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | - | Single | 250 µA @ 6.5 V | - | 1 V @ 100 mA | 682 mW | - | 7.6 V | - | 5 % | - | - | 1 V | - | 1 mm | 2.8 mm | 1.9 mm | ||
![]() PDZ3.6B-QZ Nexperia | 33 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | - | 3000 | 200 mA | 90 Ohms | 5 uA | 5 uA | - | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | - | Tape & Reel (TR) | - | 934663716145 | 400 mW | Active | AEC-Q101 | Details | - 2.4 mV/K | 3.85 V | 90 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | - | 5 µA @ 1 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 3.6 V | - | 2 % | - | 5 uA | 0.9 V | - | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PDZ3.9B-QX Nexperia | 171000 |
| - | Surface Mount | SOD-323-2 | SOD-323 | PDZ3.9B | - | 3000 | 200 mA | 90 Ohms | 3 uA | 3 uA | - | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | - | Bulk | - | 934663717115 | 400 mW | Active | AEC-Q101 | Details | - 2.5 mV/K | 4.16 V | 90 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101, PDZ-B-Q | ±2% | - | - | 3 µA @ 1 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 3.9 V | - | 2 % | - | 3 uA | 0.9 V | - | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PDZ3.6B-QF Nexperia | 33 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | - | 10000 | 200 mA | 60 Ohms | 5 uA | 5 uA | - | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | - | Tape & Reel (TR) | - | 934663716135 | 400 mW | Active | AEC-Q101 | Details | - 2.4 mV/K | 3.85 V | 90 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | - | 50 nA @ 27 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 36 V | - | 2 % | - | 5 uA | 0.9 V | - | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PDZ6.2B-QX Nexperia | 33 |
| - | Surface Mount | SOD-323-2 | SOD-323 | PDZ6.2B | - | 3000 | 200 mA | 50 Ohms | 0.5 uA | 0.5 uA | - | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | - | Bulk | - | 934663713115 | 400 mW | Active | AEC-Q101 | Details | 2.7 mV/K | 6.33 V | 50 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101, PDZ-B-Q | ±2% | - | - | 500 nA @ 3 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 6.2 V | - | 2 % | - | 0.5 uA | 0.9 V | - | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PDZ3.9B-QZ Nexperia | In Stock | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | - | 3000 | 200 mA | 90 Ohms | 3 uA | 3 uA | - | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | - | Tape & Reel (TR) | - | 934663717145 | 400 mW | Active | AEC-Q101 | Details | - 2.5 mV/K | 4.16 V | 90 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | - | 3 µA @ 1 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 3.9 V | - | 2 % | - | 3 uA | 0.9 V | - | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX58550-C68-QX Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | - | - | - | 240 Ohms | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | - | 300 mW | Active | AEC-Q101 | - | 79.8 mV/K | 68 V | 240 Ohms | 150°C (TJ) | - | - | ±5% | - | Single | 50 nA @ 47.6 V | 300 | 900 mV @ 10 mA | 300 mW | 50 uA | 68 V | - | 5 % | - | 0.05 uA | - | - | - | - | - | ||
![]() BZX8450-C33-QVL Nexperia USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | Nexperia | 10000 | 200 mA | 80 Ohms | - | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934663312235 | 250 mW | Active | AEC-Q101 | Details | - | 33 V | - | 150°C (TJ) | MouseReel | BZX8450 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 25 V | 250 | 900 mV @ 10 mA | 250 mW | - | 33 V | Zener Diodes | 5 % | - | - | 900 mV | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX8850S-C27YL Nexperia USA Inc. | 12001 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | - | 80 Ohms | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | - | 365 mW | Obsolete | - | - | 25.3 mV/K | 27 V | 80 Ohms | 150°C (TJ) | - | - | ±5% | - | Single | 50 nA @ 20.4 V | - | 900 mV @ 10 mA | 365 mW | 50 uA | 27 V | - | 5 % | Single | 50 nA | - | - | - | - | - | ||
![]() BZX8450-C22-QVL Nexperia USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | Nexperia | 10000 | 200 mA | 55 Ohms | - | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934663308235 | 250 mW | Active | AEC-Q101 | Details | - | 22 V | - | 150°C (TJ) | MouseReel | BZX8450 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 16.7 V | 250 | 900 mV @ 10 mA | 250 mW | - | 22 V | Zener Diodes | 5 % | - | - | 900 mV | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm |