- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements per Chip | Package | Package Type | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Diode Configuration | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX58550-C27X Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | Nexperia | 3000 | 200 mA | 80 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934662194115 | 300 mW | Active | - | Details | 25.3 mV/K | 27 V | 80 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 20.4 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 27 V | Zener Diodes | 5 % | - | 0.05 uA | 900 mV | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX58550-C7V5X Nexperia USA Inc. | 621 | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | Nexperia | 3000 | 200 mA | 15 Ohms | 0.1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934662179115 | 300 mW | Active | - | Details | 5.3 mV/K | 7.5 V | 15 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 100 nA @ 5.7 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 7.5 V | Zener Diodes | 5 % | - | 0.1 uA | 900 mV | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX8450-C3V0R Nexperia USA Inc. | 237 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | 100 Ohms | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | - | Active | - | - | - | - | - | 150°C (TJ) | - | - | ±5% | - | - | 800 nA @ 1 V | 250mW | 900 mV @ 10 mA | 250 mW | - | 3 V | - | - | - | - | - | - | - | - | - | ||
![]() BZX884S-B18-QYL Nexperia USA Inc. | 196 | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | Nexperia | 10000 | 200 mA | 45 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | 934662729315 | 365 mW | Active | AEC-Q101 | Details | 16 mV/K | 18 V | 45 Ohms | 150°C (TJ) | MouseReel | - | ±2.22% | Diodes & Rectifiers | Single | 50 nA @ 12.6 V | 365 | 900 mV @ 10 mA | 365 mW | 5 mA | 18 V | Zener Diodes | 2 % | Single | 0.05 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() BZX8450-C3V3VL Nexperia USA Inc. | 529 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | Nexperia | 10000 | 200 mA | 100 Ohms | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934662044235 | 250 mW | Active | - | Details | - | 3.3 V | - | 150°C (TJ) | MouseReel | BZX8450 | ±5% | Diodes & Rectifiers | Single | 7.5 μA @ 1.5 V | - | 900 mV @ 10 mA | 250 mW | - | 3.3 V | Zener Diodes | 5 % | - | - | 900 mW | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX8850S-C16-QYL Nexperia USA Inc. | 8050 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | 40 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | - | 365 mW | Active | AEC-Q101 | - | 14 mV/K | 16 V | 40 Ohms | 150°C (TJ) | - | - | ±5% | - | Single | 50 nA @ 12.1 V | 365 | 900 mV @ 10 mA | 365 mW | 50 uA | 16 V | - | 5 % | Single | 0.05 uA | - | - | - | - | - | ||
![]() BZX38450-C12F Nexperia USA Inc. | 2557 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 10000 | 250 mA | 25 Ohms | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934662012135 | 300 mW | Active | - | Details | - | 12 V | - | 150°C (TJ) | MouseReel | BZX38450 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 9.1 V | 300mW | 900 mV @ 10 mA | 300 mW | - | 12 V | Zener Diodes | 5 % | - | - | 900 mW | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX38450-C5V1X Nexperia USA Inc. | 1194 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 3000 | 250 mA | 60 Ohms | 5 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934662002115 | 300 mW | Active | - | Details | 3.7 mV/K | 5.1 V | 60 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 5 μA @ 3 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 5.1 V | Zener Diodes | 5 % | - | 5 uA | 900 mW | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX884S-B62-QYL Nexperia USA Inc. | 7095 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | 215 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | - | 365 mW | Active | AEC-Q101 | - | 71.6 mV/K | 62 V | 215 Ohms | 150°C (TJ) | - | - | ±1.94% | - | Single | 50 nA @ 43.4 V | 365 | 900 mV @ 10 mA | 365 mW | 2 mA | 62 V | - | 2 % | Single | 50 nA | - | - | - | - | - | ||
![]() BZX8450-C18VL Nexperia USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | 45 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | - | 250 mW | Active | - | - | - | 18 V | - | 150°C (TJ) | - | BZX8450 | ±5% | - | Single | 50 nA @ 13.6 V | - | 900 mV @ 10 mA | 250 mW | - | 18 V | - | 5 % | - | - | - | - | - | - | - | ||
![]() BZX38450-C36F Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 10000 | 250 mA | 90 Ohms | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934662024135 | 300 mW | Active | - | Details | - | 36 V | - | 150°C (TJ) | MouseReel | BZX38450 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 27.3 V | 300mW | 900 mV @ 10 mA | 300 mW | - | 36 V | Zener Diodes | 5 % | - | - | 900 mW | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX38450-C47-QX Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 3000 | 250 mA | 170 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663368115 | 300 mW | Active | AEC-Q101 | Details | 42 mV/K | 47 V | 170 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 32.9 V | 300 | 900 mV @ 10 mA | 300 mW | 50 uA | 47 V | Zener Diodes | 5 % | - | 0.05 uA | 900 mV | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX8450-C3V6VL Nexperia USA Inc. | 50 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | 95 Ohms | - | - | - | Nexperia USA Inc. | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | 150°C (TJ) | - | BZX8450 | ±5% | - | - | 7.5 μA @ 2 V | - | 900 mV @ 10 mA | 250 mW | - | 3.6 V | - | - | - | - | - | - | - | - | - | ||
![]() BZX38450-C43-QX Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 3000 | 250 mA | 150 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663367115 | 300 mW | Active | AEC-Q101 | Details | 46.6 mV/K | 43 V | 150 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 32.6 V | 300 | 900 mV @ 10 mA | 300 mW | 50 uA | 43 V | Zener Diodes | 5 % | - | 0.05 uA | 900 mV | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX38450-C4V7F Nexperia USA Inc. | 5147 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 10000 | 250 mA | 80 Ohms | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934662001135 | 300 mW | Active | - | Details | - | 4.7 V | - | 150°C (TJ) | MouseReel | BZX38450 | ±5% | Diodes & Rectifiers | Single | 5 μA @ 3 V | - | 900 mV @ 10 mA | 300 mW | - | 4.7 V | Zener Diodes | 5 % | - | - | 900 mW | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX8450-C5V1R Nexperia USA Inc. | 1514 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | 60 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | - | 250 mW | Active | - | - | 3.7 mV/K | 5.1 V | 60 Ohms | 150°C (TJ) | - | - | ±5% | - | Single | 5 μA @ 3 V | 250mW | 900 mV @ 10 mA | 250 mW | 50 uA | 5.1 V | - | 5 % | - | 5 uA | - | - | - | - | - | ||
![]() BZX8850S-C43-QYL Nexperia USA Inc. | 8050 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | Nexperia | 10000 | 200 mA | 150 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | 934663416315 | 365 mW | Active | AEC-Q101 | Details | 46.6 mV/K | 43 V | 150 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 32.6 V | 365 | 900 mV @ 10 mA | 365 mW | 50 uA | 43 V | Zener Diodes | 5 % | Single | 0.05 uA | 900 mV | Zener Diodes | 0.5 mm | 1 mm | 0.6 mm | ||
![]() BZX8450-C56-QR Nexperia USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | 200 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | - | 250 mW | Active | AEC-Q101 | - | 63.8 mV/K | 56 V | 200 Ohms | 150°C (TJ) | - | - | ±5% | - | Single | 50 nA @ 39.2 V | 250 | 900 mV @ 10 mA | 250 mW | 50 uA | 56 V | - | 5 % | - | 0.05 uA | - | - | - | - | - | ||
![]() BZX8450-C4V3VL Nexperia USA Inc. | 7898 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | 95 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | - | 250 mW | Active | - | - | - | 4.3 V | - | 150°C (TJ) | - | BZX8450 | ±5% | - | Single | 4 μA @ 2 V | - | 900 mV @ 10 mA | 250 mW | - | 4.3 V | - | 5 % | - | - | - | - | - | - | - | ||
![]() BZX38450-C51X Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | - | - | 180 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | - | 300 mW | Active | - | - | 57.2 mV/K | 51 V | 180 Ohms | 150°C (TJ) | - | - | ±5% | - | Single | 50 nA @ 35.7 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 51 V | - | 5 % | - | 50 nA | - | - | - | - | - |