- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements per Chip | Package | Package Type | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Diode Configuration | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX8450-C12VL Nexperia USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | Nexperia | 10000 | 200 mA | 25 Ohms | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934662059235 | 250 mW | Active | - | Details | - | 12 V | - | 150°C (TJ) | MouseReel | BZX8450 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 9.1 V | - | 900 mV @ 10 mA | 250 mW | - | 12 V | Zener Diodes | 5 % | - | - | 900 mW | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX58550-C13-QX Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | Nexperia | 3000 | 200 mA | 30 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663448115 | 300 mW | Active | AEC-Q101 | Details | 11 mV/K | 13 V | 30 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 9.8 V | 300 | 900 mV @ 10 mA | 300 mW | 50 uA | 13 V | Zener Diodes | 5 % | - | 0.05 uA | 900 mV | Zener Diodes | 0.65 mm | 1.65 mm | 0.85 mm | ||
![]() BZX38450-C33-QF Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | - | - | 80 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | - | 300 mW | Active | - | - | - | 33 V | - | 150°C (TJ) | - | BZX38450 | ±5% | - | Single | 50 nA @ 25 V | 300 | 900 mV @ 10 mA | 300 mW | - | 33 V | - | - | - | - | - | - | - | - | - | ||
![]() BZX8450-C11VL Nexperia USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | 20 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | - | 250 mW | Active | - | - | - | 11 V | - | 150°C (TJ) | - | BZX8450 | ±5% | - | Single | 50 nA @ 8.4 V | - | 900 mV @ 10 mA | 250 mW | - | 11 V | - | 5 % | - | - | - | - | - | - | - | ||
![]() BZX8850S-C47-QYL Nexperia USA Inc. | 8050 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | 170 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | - | 365 mW | Active | AEC-Q101 | - | 51.8 mV/K | 47 V | 170 Ohms | 150°C (TJ) | - | - | ±5% | - | Single | 50 nA @ 32.9 V | 365 | 900 mV @ 10 mA | 365 mW | 50 uA | 47 V | - | 5 % | Single | 0.05 uA | - | - | - | - | - | ||
![]() BZX58550-C18X Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | Nexperia | 3000 | 200 mA | 45 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934662189115 | 300 mW | Active | - | Details | 16 mV/K | 18 V | 45 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 13.6 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 18 V | Zener Diodes | 5 % | - | 0.05 uA | 900 mV | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX8450-C5V6R Nexperia USA Inc. | 4598 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | Nexperia | 3000 | 200 mA | 40 Ohms | 2 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934662051215 | 250 mW | Active | - | Details | 3.7 mV/K | 5.6 V | 40 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 2 μA @ 4 V | 250mW | 900 mV @ 10 mA | 250 mW | 50 uA | 5.6 V | Zener Diodes | 5 % | - | 2 uA | 900 mW | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX884S-C68-QYL Nexperia USA Inc. | 4050 | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | 240 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | - | 365 mW | Active | AEC-Q101 | - | 79.8 mV/K | 68 V | 240 Ohms | 150°C (TJ) | - | - | ±2.06% | - | Single | 50 nA @ 47.6 V | 365 | 900 mV @ 10 mA | 365 mW | 2 mA | 68 V | - | 5 % | Single | 0.05 uA | - | - | - | - | - | ||
![]() BZX8450-C43-QVL Nexperia USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | Nexperia | 10000 | 200 mA | 150 Ohms | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934663315235 | 250 mW | Active | AEC-Q101 | Details | - | 43 V | - | 150°C (TJ) | MouseReel | BZX8450 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 32.6 V | 250 | 900 mV @ 10 mA | 250 mW | - | 43 V | Zener Diodes | 5 % | - | - | 900 mV | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX8450-C16VL Nexperia USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | 40 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | - | 250 mW | Active | - | - | - | 16 V | - | 150°C (TJ) | - | BZX8450 | ±5% | - | Single | 50 nA @ 12.1 V | - | 900 mV @ 10 mA | 250 mW | - | 16 V | - | 5 % | - | - | - | - | - | - | - | ||
![]() BZX58550-C10-QX Nexperia USA Inc. | 1481 | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | Nexperia | 3000 | 200 mA | 20 Ohms | 0.1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663445115 | 300 mW | Active | AEC-Q101 | Details | 8 mV/K | 10 V | 20 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 100 nA @ 7.6 V | 300 | 900 mV @ 10 mA | 300 mW | 50 uA | 10 V | Zener Diodes | 5 % | - | 0.1 uA | 900 mV | Zener Diodes | 0.65 mm | 1.65 mm | 0.85 mm | ||
![]() BZX38450-C62X Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 3000 | 250 mA | 215 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934662033115 | 300 mW | Active | - | Details | 71.6 mV/K | 62 V | 215 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 43.4 V | - | 900 mV @ 10 mA | 300 mW | 50 uA | 62 V | Zener Diodes | 5 % | - | 0.05 uA | 900 mW | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX8450-C15-QR Nexperia USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | Nexperia | 3000 | 200 mA | 30 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663304215 | 250 mW | Active | AEC-Q101 | Details | 13 mV/K | 15 V | 30 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 11.4 V | 250 | 900 mV @ 10 mA | 250 mW | 50 uA | 15 V | Zener Diodes | 5 % | - | 0.05 uA | 900 mV | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX8450-C39-QR Nexperia USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | Nexperia | 3000 | 200 mA | 130 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663314215 | 250 mW | Active | AEC-Q101 | Details | 41.2 mV/K | 39 V | 130 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 29.6 V | 250 | 900 mV @ 10 mA | 250 mW | 50 uA | 39 V | Zener Diodes | 5 % | - | 0.05 uA | 900 mV | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX38450-C68-QF Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 10000 | 250 mA | 240 Ohms | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934663376135 | 300 mW | Active | AEC-Q101 | Details | - | 68 V | - | 150°C (TJ) | MouseReel | BZX38450 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 47.6 V | 300 | 900 mV @ 10 mA | 300 mW | - | 68 V | Zener Diodes | - | - | - | 900 mV | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX38450-C68X Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 3000 | 250 mA | 240 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934662034115 | 300 mW | Active | - | Details | 79.8 mV/K | 68 V | 240 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 47.6 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 68 V | Zener Diodes | 5 % | - | 0.05 uA | 900 mW | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX8850S-C5V1YL Nexperia USA Inc. | 7078 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | 60 Ohms | - | - | - | Nexperia USA Inc. | - | - | 1 | - | DFN1006BD-2 | - | - | Obsolete | - | - | - | - | - | 150°C (TJ) | - | - | ±5% | - | - | 5 μA @ 3 V | - | 900 mV @ 10 mA | 365 mW | - | 5.1 V | - | - | Single | - | - | - | - | - | - | ||
![]() BZX58550-C6V2X Nexperia USA Inc. | 268 | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | Nexperia | 3000 | 200 mA | 10 Ohms | 1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934662177115 | 300 mW | Active | - | Details | 4.5 mV/K | 6.2 V | 10 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 1 μA @ 5 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 6.2 V | Zener Diodes | 5 % | - | 1 uA | 900 mV | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX38450-C16-QX Nexperia USA Inc. | 2249 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | - | - | 40 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | - | 300 mW | Active | AEC-Q101 | - | 14 mV/K | 16 V | 40 Ohms | 150°C (TJ) | - | - | ±5% | - | Single | 50 nA @ 12.1 V | 300 | 900 mV @ 10 mA | 300 mW | 50 uA | 16 V | - | 5 % | - | 50 nA | - | - | - | - | - | ||
![]() BZX38450-C47-QF Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 10000 | 250 mA | 170 Ohms | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934663368135 | 300 mW | Active | AEC-Q101 | Details | - | 47 V | - | 150°C (TJ) | MouseReel | BZX38450 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 32.9 V | 300 | 900 mV @ 10 mA | 300 mW | - | 47 V | Zener Diodes | - | - | - | 900 mV | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm |