- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | RoHS | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Voltage Tolerance | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HPZR-C17X Nexperia | 2403 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | 3000 | 400 mA | 27.56 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664722115 | 962 mW | Active | Details | - | 17 V | - | 150°C (TJ) | MouseReel | HPZR | ±5% | Single | 100 nA @ 14 V | 1 V @ 100 mA | 962 mW | - | 17 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C33X Nexperia | 3192 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | 3000 | 400 mA | 43.46 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664731115 | 962 mW | Active | Details | - | 33 V | - | 150°C (TJ) | MouseReel | HPZR | ±5% | Single | 100 nA @ 28 V | 1 V @ 100 mA | 962 mW | - | 33 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C9V4-QX Nexperia | 3286 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | 3000 | 400 mA | 16.43 Ohms | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664750115 | 1154 mW | Active | Details | - | 9.4 V | - | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | Single | 25 µA @ 8 V | 1 V @ 100 mA | 682 mW | - | 9.4 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C68X Nexperia | 2399 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | 3000 | 400 mA | 75.26 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664741115 | 962 mW | Active | Details | - | 68 V | - | 150°C (TJ) | MouseReel | HPZR | ±5% | Single | 100 nA @ 58 V | 1 V @ 100 mA | 962 mW | - | 68 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C53-QX Nexperia | 3126 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | 3000 | 400 mA | 62.54 Ohms | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664772115 | 1154 mW | Active | Details | - | 53 V | - | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | Single | 100 nA @ 45 V | 1 V @ 100 mA | 682 mW | - | 53 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C23-QX Nexperia | 2043 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | 3000 | 400 mA | 35.51 Ohms | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664762115 | 1154 mW | Active | Details | - | 23 V | - | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | Single | 100 nA @ 20 V | 1 V @ 100 mA | 682 mW | - | 23 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C7V6X Nexperia | 2399 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | 3000 | 400 mA | 11.6 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664712115 | 962 mW | Active | Details | - | 7.6 V | - | 150°C (TJ) | MouseReel | HPZR | ±5% | Single | 250 µA @ 6.5 V | 1 V @ 100 mA | 962 mW | - | 7.6 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C8V2X Nexperia | 2395 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | 3000 | 400 mA | 13.25 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664713115 | 962 mW | Active | Details | - | 8.2 V | - | 150°C (TJ) | MouseReel | HPZR | ±5% | Single | 100 µA @ 7 V | 1 V @ 100 mA | 962 mW | - | 8.2 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C26X Nexperia | 2295 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | 3000 | 400 mA | 36.57 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664728115 | 962 mW | Active | Details | - | 26 V | - | 150°C (TJ) | MouseReel | HPZR | ±5% | Single | 100 nA @ 22 V | 1 V @ 100 mA | 962 mW | - | 26 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C12-QX Nexperia | 2696 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | 3000 | 400 mA | 21.2 Ohms | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664753115 | 1154 mW | Active | Details | - | 12 V | - | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | Single | 2.5 µA @ 10 V | 1 V @ 100 mA | 682 mW | - | 12 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C30X Nexperia | 2283 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | 3000 | 400 mA | 40.28 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664730115 | 962 mW | Active | Details | - | 30 V | - | 150°C (TJ) | MouseReel | HPZR | ±5% | Single | 100 nA @ 26 V | 1 V @ 100 mA | 962 mW | - | 30 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C19X Nexperia | 2450 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | 3000 | 400 mA | 30.74 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664724115 | 962 mW | Active | Details | - | 19 V | - | 150°C (TJ) | MouseReel | HPZR | ±5% | Single | 100 nA @ 16 V | 1 V @ 100 mA | 962 mW | - | 19 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C7V0X Nexperia | 891 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | 3000 | 400 mA | 4.77 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664711115 | 962 mW | Active | Details | - | 7 V | - | 150°C (TJ) | MouseReel | HPZR | ±5% | Single | 400 µA @ 6 V | 1 V @ 100 mA | 962 mW | - | 7 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C28-QX Nexperia | 400 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | 3000 | 400 mA | 37.1 Ohms | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664764115 | 1154 mW | Active | Details | - | 28 V | - | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | Single | 100 nA @ 24 V | 1 V @ 100 mA | 682 mW | - | 28 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C30-QX Nexperia | 2356 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | 3000 | 400 mA | 40.28 Ohms | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664765115 | 1154 mW | Active | Details | - | 30 V | - | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | Single | 100 nA @ 26 V | 1 V @ 100 mA | 682 mW | - | 30 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() BZX84W-C3V3-QF Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 10000 | 200 mA | 95 Ohms | 5 uA | 5 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664675135 | 275 mW | Active | Details | - 2.4 mV/K | 3.3 V | 95 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±6.06% | Single | 5 µA @ 1 V | 900 mV @ 10 mA | 275 mW | 5 mA | 3.3 V | 5 % | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-B20-QX Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 55 Ohms | 50 nA | 50 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664672115 | 275 mW | Active | Details | 16.4 mV/K | 20 V | 55 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±2% | Single | 50 nA @ 14 V | 900 mV @ 10 mA | 275 mW | 5 mA | 20 V | 2 % | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-B9V1-QX Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 15 Ohms | 500 nA | 500 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664611115 | 275 mW | Active | Details | 5.5 mV/K | 9.1 V | 15 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±1.98% | Single | 500 nA @ 6 V | 900 mV @ 10 mA | 275 mW | 5 mA | 9.1 V | 2 % | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C16-QX Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 40 Ohms | 50 nA | 50 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664633115 | 275 mW | Active | Details | 12.4 mV/K | 16 V | 40 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±5.56% | Single | 50 nA @ 11.34 V | 900 mV @ 10 mA | 275 mW | 5 mA | 16.2 V | 5 % | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C3V0-QF Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 10000 | 200 mA | 95 Ohms | 10 uA | 10 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664676135 | 275 mW | Active | Details | - 2.1 mV/K | 3 V | 95 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±6.67% | Single | 10 µA @ 1 V | 900 mV @ 10 mA | 275 mW | 5 mA | 3 V | 5 % | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm |