- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX884S-B10YL Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | - | Nexperia | 10000 | 200 mA | 20 Ohms | 0.2 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934661635315 | 365 mW | Obsolete | - | Details | 0.000046 oz | 8 mV/K | 10 V | 20 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Diodes & Rectifiers | Single | 200 nA @ 7 V | - | 900 mV @ 10 mA | 365 mW | 5 mA | 10 V | Zener Diodes | 2 % | 0.2 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() MM5Z8V2T5GF Nexperia USA Inc. | 2475 | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | Nexperia | 3000 | - | 10 Ohms | 0.7 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934663040115 | 300 mW | Active | - | Details | - | 6.2 mV/K | 8.2 V | 10 Ohms | 150°C (TJ) | MouseReel | MM5Z | ±2% | Diodes & Rectifiers | Single | 700 nA @ 5 V | 300mW | 1.1 V @ 100 mA | 300 mW | 5 mA | 8.2 V | Zener Diodes | 2 % | 0.7 uA | - | Zener Diodes | - | - | - | ||
![]() MM3Z22VT1GX Nexperia USA Inc. | 4175 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | 3000 | - | 25 Ohms | 0.05 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934663041115 | 300 mW | Active | - | Details | - | 20 mV/K | 22 V | 25 Ohms | 150°C (TJ) | MouseReel | MM3Z | ±5% | Diodes & Rectifiers | Single | 50 nA @ 17 V | 300mW | 1.1 V @ 100 mA | 300 mW | 5 mA | 22 V | Zener Diodes | 5 % | 0.05 uA | - | Zener Diodes | - | - | - | ||
![]() MM3Z56VT1GX Nexperia USA Inc. | 81 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | 3000 | - | 200 Ohms | 0.05 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934663056115 | 300 mW | Active | - | Details | - | 63.8 mV/K | 56 V | 200 Ohms | 150°C (TJ) | MouseReel | MM3Z | ±5% | Diodes & Rectifiers | Single | 50 nA @ 39.2 V | 300mW | 1.1 V @ 100 mA | 300 mW | 2 mA | 56 V | Zener Diodes | 5 % | 0.05 uA | - | Zener Diodes | - | - | - | ||
![]() MM5Z13VT5GF Nexperia USA Inc. | 8810 |
| - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | Nexperia | 3000 | - | 10 Ohms | 0.1 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934663063115 | 300 mW | Active | - | Details | - | 11 mV/K | 13 V | 10 Ohms | 150°C (TJ) | MouseReel | MM5Z | ±2% | Diodes & Rectifiers | Single | 100 nA @ 8 V | 300mW | 1.1 V @ 100 mA | 300 mW | 5 mA | 13 V | Zener Diodes | 2 % | 0.1 uA | - | Zener Diodes | - | - | - | ||
![]() MM5Z3V0T5GF Nexperia USA Inc. | 1101 | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | Nexperia | 3000 | - | 95 Ohms | 10 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934663183115 | 300 mW | Active | - | Details | - | 0 mV/K | 3 V | 95 Ohms | 150°C (TJ) | MouseReel | MM5Z | ±2% | Diodes & Rectifiers | Single | 10 μA @ 1 V | 300mW | 1.1 V @ 100 mA | 300 mW | 5 mA | 3 V | Zener Diodes | 2 % | 10 uA | - | Zener Diodes | - | - | - | ||
![]() MM3Z9V1T1GX Nexperia USA Inc. | 166 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | 3000 | - | 10 Ohms | 0.5 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934663066115 | 300 mW | Active | - | Details | - | 7 mV/K | 9.1 V | 10 Ohms | 150°C (TJ) | MouseReel | MM3Z | ±5% | Diodes & Rectifiers | Single | 500 nA @ 6 V | 300mW | 1.1 V @ 100 mA | 300 mW | 5 mA | 9.1 V | Zener Diodes | 5 % | 0.5 uA | - | Zener Diodes | - | - | - | ||
![]() BZX884S-B15YL Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | - | 30 Ohms | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 365 mW | Active | AEC-Q101 | - | - | 13 mV/K | 15 V | 30 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101 | ±2% | - | Single | 50 nA @ 10.5 V | 365mW | 900 mV @ 10 mA | 365 mW | 5 mA | 15 V | - | 2 % | 50 nA | - | - | - | - | - | ||
![]() BZX884S-C18YL Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | - | Nexperia | 10000 | 200 mA | 45 Ohms | 0.05 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934661948315 | 365 mW | Obsolete | - | Details | 0.000046 oz | 16 mV/K | 18 V | 45 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±6.41% | Diodes & Rectifiers | Single | 50 nA @ 12.6 V | - | 900 mV @ 10 mA | 365 mW | 5 mA | 17.95 V | Zener Diodes | 5 % | 0.05 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() SZMM3Z18VT1GX Nexperia USA Inc. | 12000 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | 3000 | 200 mA | 20 Ohms | 0.05 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662354115 | 300 mW | Active | AEC-Q101 | Details | 0.000353 oz | 16 mV/K | 18 V | 20 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 13 V | 300mW | 1.1 V @ 100 mA | 300 mW | 5 mA | 18 V | Zener Diodes | 5 % | 0.05 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX884S-C75YL Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | - | 255 Ohms | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 365 mW | Obsolete | - | - | - | 88.6 mV/K | 75 V | 255 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101 | ±6.04% | - | Single | 50 nA @ 52.5 V | - | 900 mV @ 10 mA | 365 mW | 2 mA | 74.5 V | - | 5 % | 50 nA | - | - | - | - | - | ||
![]() BZX884S-B36YL Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | - | Nexperia | 10000 | 200 mA | 90 Ohms | 0.05 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934661657315 | 365 mW | Obsolete | - | Details | 0.000046 oz | 37.4 mV/K | 36 V | 90 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1.94% | Diodes & Rectifiers | Single | 50 nA @ 25.2 V | 365 | 900 mV @ 10 mA | 365 mW | 2 mA | 36 V | Zener Diodes | 2 % | 0.05 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() SZMM3Z2V7T1GX Nexperia USA Inc. | 100 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | 3000 | 200 mA | 100 Ohms | 20 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662332115 | 300 mW | Active | AEC-Q101 | Details | 0.000353 oz | 0 mV/K | 2.7 V | 100 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | Single | 20 μA @ 1 V | 300mW | 1.1 V @ 100 mA | 300 mW | 5 mA | 2.7 V | Zener Diodes | 5 % | 20 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() SZMM3Z2V4T1GX Nexperia USA Inc. | 3299 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | 3000 | 200 mA | 100 Ohms | 50 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662329115 | 300 mW | Active | AEC-Q101 | Details | 0.000353 oz | 0 mV/K | 2.4 V | 100 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | Single | 50 μA @ 1 V | 300mW | 1.1 V @ 100 mA | 300 mW | 5 mA | 2.4 V | Zener Diodes | 5 % | 50 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() SZMM5Z8V2T5GF Nexperia USA Inc. | 10000 | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | Nexperia | 10000 | 200 mA | 10 Ohms | 0.7 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662387135 | 300 mW | Active | AEC-Q101 | Details | 0.000047 oz | 6.2 mV/K | 8.2 V | 10 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Diodes & Rectifiers | Single | 700 nA @ 5 V | 300mW | 1.1 V @ 100 mA | 300 mW | 5 mA | 8.2 V | Zener Diodes | 2 % | 0.7 uA | 0.9 V | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX884S-C11YL Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | - | 20 Ohms | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | 365 mW | Obsolete | - | - | - | 9 mV/K | 11 V | 20 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101 | ±5.45% | - | Single | 100 nA @ 8 V | - | 900 mV @ 10 mA | 365 mW | 5 mA | 11 V | - | 5 % | 100 nA | - | - | - | - | - | ||
![]() PLVA668A-QR Nexperia | 19 |
| - | Surface Mount | SOT-23-3 | TO-236AB | PLVA668A | - | 3000 | 250 mA | 100 Ohms | 10 nA | 10 nA | - | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | Tape & Reel (TR) | 934663825215 | 250 mW | Active | - | Details | - | 3.4 mV/K | 6.8 V | 100 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2.94% | - | Single | 0.8 nA @ 3.4 V | 250 | 900 mV @ 10 mA | 250 mW | 250 uA | 6.8 V | - | 3 % | 10 nA | 0.9 V | - | 1.1 mm | 3 mm | 1.4 mm | ||
![]() PDZ2.7B-QX Nexperia | 120000 |
| - | Surface Mount | SOD-323-2 | SOD-323 | PDZ27B | - | 3000 | 200 mA | 40 Ohms | 20 uA | 20 uA | - | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | Bulk | 934663724115 | 400 mW | Active | AEC-Q101 | Details | - | - 2 mV/K | 2.91 V | 100 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101, PDZ-B-Q | ±2% | - | - | 50 nA @ 21 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 27 V | - | 2 % | 20 uA | 0.9 V | - | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PLVA653A-QR Nexperia | 3628 |
| - | Surface Mount | SOT-23-3 | TO-236AB | PLVA653A | - | 3000 | 250 mA | 250 Ohms | 5 uA | 5 uA | - | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | Tape & Reel (TR) | 934663817215 | 250 mW | Active | - | Details | - | 1.6 mV/K | 5.3 V | 250 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±3.77% | - | Single | 22 nA @ 2.65 V | 250 | 900 mV @ 10 mA | 250 mW | 250 uA | 5.3 V | - | 3 % | 5 uA | 0.9 V | - | 1.1 mm | 3 mm | 1.4 mm | ||
![]() PDZ6.8B-QF Nexperia | 36 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | - | 10000 | 200 mA | 40 Ohms | 0.5 uA | 0.5 uA | - | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | Tape & Reel (TR) | 934663721135 | 400 mW | Active | AEC-Q101 | Details | - | 3.4 mV/K | 6.93 V | 40 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | - | 500 nA @ 3.5 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 6.8 V | - | 2 % | 0.5 uA | 0.9 V | - | 1.1 mm | 1.8 mm | 1.35 mm |