- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84W-B6V2-QF Nexperia | 30 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 10000 | 200 mA | 10 Ohms | 3 uA | 3 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664621135 | 275 mW | Active | - | Details | 2.3 mV/K | 6.2 V | 10 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±1.94% | Single | 3 µA @ 4 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 6.2 V | 2 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-B16-QX Nexperia | 30 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 40 Ohms | 50 nA | 50 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664663115 | 275 mW | Active | - | Details | 12.4 mV/K | 16 V | 40 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±1.88% | Single | 50 nA @ 11.2 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 16 V | 2 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C13-QX Nexperia | 30 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 30 Ohms | 100 nA | 100 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664634115 | 275 mW | Active | - | Details | 9.4 mV/K | 13 V | 30 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±6.42% | Single | 100 nA @ 8 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 13.25 V | 5 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C15-QF Nexperia | 14 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 10000 | 200 mA | 30 Ohms | 50 nA | 50 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664409135 | 275 mW | Active | - | Details | 11.4 mV/K | 15 V | 30 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±6.12% | Single | 50 nA @ 10.29 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 14.7 V | 5 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C62-QX Nexperia | 14 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 215 Ohms | 50 nA | 50 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664646115 | 275 mW | Active | - | Details | 64.4 mV/K | 62 V | 215 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±6.45% | Single | 50 nA @ 43.4 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 62 V | 5 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C68-QX Nexperia | 14 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 240 Ohms | 50 nA | 50 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664656115 | 275 mW | Active | - | Details | 71.7 mV/K | 68 V | 240 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±5.88% | Single | 50 nA @ 47.6 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 68 V | 5 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-B33-QX Nexperia | 14 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 80 Ohms | 50 nA | 50 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664612115 | 275 mW | Active | - | Details | 29.7 mV/K | 33 V | 80 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±2.12% | Single | 50 nA @ 23.1 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 33 V | 2 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C36-QF Nexperia | 30 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 10000 | 200 mA | 90 Ohms | 50 nA | 50 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664643135 | 275 mW | Active | - | Details | 33 mV/K | 36 V | 90 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±5.56% | Single | 50 nA @ 25.2 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 36 V | 5 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C11-QX Nexperia | 30 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 20 Ohms | 100 nA | 100 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664625115 | 275 mW | Active | - | Details | 7.4 mV/K | 11 V | 20 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±5.45% | Single | 100 nA @ 8 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 11 V | 5 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C5V6-QX Nexperia | 14 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 40 Ohms | 1 uA | 1 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664631115 | 275 mW | Active | - | Details | 1.2 mV/K | 5.6 V | 40 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±7.14% | Single | 1 µA @ 2 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 5.6 V | 5 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() PZU10B3A-QX Nexperia | In Stock | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | 3000 | 200 mA | 10 Ohms | 100 nA | 100 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934665237115 | 490 mW | Active | - | Details | 6.4 mV/K | 10 V | 10 Ohms | 150°C (TJ) | Cut Tape | Automotive, AEC-Q101 | ±2% | Single | 100 µA @ 7 V | - | 1.1 V @ 100 mA | 320 mW | 5 mA | 10.33 V | 2 % | 100 nA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU13B3A-QX Nexperia | 1897 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | 3000 | 200 mA | 10 Ohms | 100 nA | 100 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934665252115 | 490 mW | Active | - | Details | 9.4 mV/K | 13 V | 10 Ohms | 150°C (TJ) | Cut Tape | Automotive, AEC-Q101 | ±2% | Single | 100 µA @ 10 V | - | 1.1 V @ 100 mA | 320 mW | 5 mA | 13.67 V | 2 % | 100 nA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU15BA-QX Nexperia | 16 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | 3000 | 200 mA | 15 Ohms | 50 nA | 50 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934665265115 | 490 mW | Active | - | Details | 11.4 mV/K | 15 V | 15 Ohms | 150°C (TJ) | Cut Tape | Automotive, AEC-Q101 | ±5% | Single | 50 µA @ 11 V | - | 1.1 V @ 100 mA | 320 mW | 5 mA | 14.68 V | 5 % | 50 nA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU11B3A-QX Nexperia | In Stock | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | 3000 | 200 mA | 10 Ohms | 100 nA | 100 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934665241115 | 490 mW | Active | - | Details | 7.4 mV/K | 11 V | 10 Ohms | 150°C (TJ) | Cut Tape | Automotive, AEC-Q101 | ±2% | Single | 100 µA @ 8 V | - | 1.1 V @ 100 mA | 320 mW | 5 mA | 11.33 V | 2 % | 100 nA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU18B1A-QX Nexperia | In Stock | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | 3000 | 200 mA | 20 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934665279115 | 320 mW | Active | - | Details | - | 18 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 50 µA @ 13 V | - | 1.1 V @ 100 mA | 320 mW | - | 17.32 V | 2 % | - | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZT52H-A2V7X Nexperia | 35 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 83 Ohms | 20 uA | 20 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663070115 | 830 mW | Active | - | Details | - 3.5 mV/K | 2.7 V | - | 150°C (TJ) | MouseReel | BZT52H-A | ±1% | Single | 20 µA @ 1 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 2.7 V | 1 % | 20 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-A5V1X Nexperia | 5 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 60 Ohms | 2 uA | 2 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663077115 | 830 mW | Active | - | Details | - 2.7 mV/K to 1.2 mV/K | 5.1 V | - | 150°C (TJ) | MouseReel | BZT52H-A | ±1% | Single | 2 µA @ 2 V | 375mW | 900 mV @ 10 mA | 375 mW | 5 mA | 5.1 V | 1 % | 2 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-A11-QX Nexperia | 3457 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 10 Ohms | 0.1 uA | 0.1 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934662993115 | 830 mW | Active | AEC-Q101 | Details | 9 mV/K | 11 V | 10 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 100 nA @ 8 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 11 V | 1 % | 0.1 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-A3V3-QX Nexperia | 887 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 95 Ohms | 5 uA | 5 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934662980115 | 830 mW | Active | AEC-Q101 | Details | 0 mV/K | 3.3 V | 95 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1.21% | Single | 5 µA @ 1 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 3.3 V | 1 % | 5 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-B16-QX Nexperia | 2744 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 20 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664318115 | 830 mW | Active | AEC-Q101 | Details | 10.4 mV/K to 14 mV/K | 16 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1.88% | Single | 50 nA @ 11.2 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 16 V | 2 % | 0.05 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm |