- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52H-A7V5X Nexperia | 2522 | - | - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 10 Ohms | 1 uA | 1 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663081115 | 830 mW | Active | - | Details | 2.5 mV/K to 5.3 mV/K | 7.5 V | - | 150°C (TJ) | MouseReel | BZT52H-A | ±1% | Single | 1 µA @ 5 V | 375mW | 900 mV @ 10 mA | 375 mW | 5 mA | 7.5 V | 1 % | 1 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-A47-QX Nexperia | 46 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 90 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663008115 | 830 mW | Active | AEC-Q101 | Details | 51.8 mV/K | 47 V | 90 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 50 nA @ 32.9 V | - | 900 mV @ 10 mA | 375 mW | 2 mA | 47 V | 1 % | 0.05 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-C7V5-QX Nexperia | 46 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 10 Ohms | 1 uA | 1 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664344115 | 830 mW | Active | AEC-Q101 | Details | 2.5 mV/K to 5.3 mV/K | 7.5 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±6.04% | Single | 1 µA @ 5 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 7.45 V | 5 % | 1 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-A18-QX Nexperia | 6146 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 20 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934662998115 | 830 mW | Active | AEC-Q101 | Details | 16 mV/K | 18 V | 20 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 50 nA @ 12.6 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 18 V | 1 % | 0.05 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-B43-QX Nexperia | 1089 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 80 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664249115 | 830 mW | Active | AEC-Q101 | Details | 37.6 mV/K to 46.6 mV/K | 43 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2.09% | Single | 50 nA @ 30.1 V | - | 900 mV @ 10 mA | 375 mW | 2 mA | 43 V | 2 % | 0.05 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-B7V5-QX Nexperia | 29 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 10 Ohms | 1 uA | 1 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664302115 | 830 mW | Active | AEC-Q101 | Details | 2.5 mV/K to 5.3 mV/K | 7.5 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 1 µA @ 5 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 7.5 V | 2 % | 1 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZX384-A5V1-QX Nexperia | 3618 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 60 Ohms | 2 uA | 2 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934663151115 | 300 mW | Active | AEC-Q101 | Details | 1.2 mV/K | 5.1 V | 60 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 2 µA @ 2 V | - | 900 mV @ 10 mA | 300 mW | 5 mA | 5.1 V | 1 % | 2 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX384-B3V0-QX Nexperia | 29 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 95 Ohms | 10 uA | 10 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664211115 | 300 mW | Active | AEC-Q101 | Details | - 3.5 mV/K | 3 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 10 µA @ 1 V | - | 900 mV @ 10 mA | 300 mW | 5 mA | 3 V | 2 % | 10 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZT52H-A51-QX Nexperia | 29 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 100 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663009115 | 830 mW | Active | AEC-Q101 | Details | 57.2 mV/K | 51 V | 100 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 50 nA @ 35.7 V | - | 900 mV @ 10 mA | 375 mW | 2 mA | 51 V | 1 % | 0.05 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZX384-A3V3X Nexperia | 46 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 95 Ohms | 5 uA | 5 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663109115 | 300 mW | Active | - | Details | - 3.5 mV/K | 3.3 V | - | 150°C (TJ) | MouseReel | BZX384-A | ±1% | Single | 5 µA @ 1 V | - | 1.1 V @ 100 mA | 300 mW | 5 mA | 3.3 V | 1 % | 5 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZT52H-A6V8X Nexperia | 46 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 8 Ohms | 2 uA | 2 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663080115 | 830 mW | Active | - | Details | 1.2 mV/K to 4.5 mV/K | 6.8 V | - | 150°C (TJ) | MouseReel | BZT52H-A | ±1% | Single | 2 µA @ 4 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 6.8 V | 1 % | 2 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-A62-QX Nexperia | 6122 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 140 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934663011115 | 830 mW | Active | AEC-Q101 | Details | 71.6 mV/K | 62 V | 140 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 50 nA @ 43.4 V | - | 900 mV @ 10 mA | 375 mW | 2 mA | 62 V | 1 % | 0.05 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZX384-A10X Nexperia | 46 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 10 Ohms | 0.2 uA | 0.2 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663121115 | 300 mW | Active | - | Details | 4.5 mV/K to 8 mV/K | 10 V | - | 150°C (TJ) | MouseReel | BZX384-A | ±1% | Single | 200 nA @ 7 V | - | 1.1 V @ 100 mA | 300 mW | 5 mA | 10 V | 1 % | 0.2 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX384-A30-QX Nexperia | 3515 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 80 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934663169115 | 300 mW | Active | AEC-Q101 | Details | 29.4 mV/K | 30 V | 80 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 50 nA @ 21 V | - | 900 mV @ 10 mA | 300 mW | 2 mA | 30 V | 1 % | 0.05 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZT52H-A3V9-QX Nexperia | 1462 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 95 Ohms | 3 uA | 3 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934662982115 | 830 mW | Active | AEC-Q101 | Details | 0 mV/K | 3.9 V | 95 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1.03% | Single | 3 µA @ 1 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 3.9 V | 1 % | 3 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-C4V3-QX Nexperia | 29 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 95 Ohms | 3 uA | 3 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664272115 | 830 mW | Active | AEC-Q101 | Details | - 3.5 mV/K | 4.3 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±6.98% | Single | 3 µA @ 1 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 4.3 V | 5 % | 3 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZX384-A51X Nexperia | 46 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 100 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663138115 | 300 mW | Active | - | Details | 46.6 mV/K to 57.2 mV/K | 51 V | - | 150°C (TJ) | MouseReel | BZX384-A | ±1% | Single | 50 nA @ 35.7 V | - | 1.1 V @ 100 mA | 300 mW | 2 mA | 51 V | 1 % | 0.05 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX84-B68-QR Nexperia | 46 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 3000 | 10 mA | 240 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664160215 | 250 mW | Active | AEC-Q101 | Details | 65.6 mV/K to 79.8 mV/K | 68 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 50 nA @ 47.6 V | - | 900 mV @ 10 mA | 250 mW | 2 mA | 68 V | 2 % | 0.05 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX84-A43-QR Nexperia | 46 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 3000 | 10 mA | 150 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664125215 | 250 mW | Active | AEC-Q101 | Details | 37.6 mV/K to 46.6 mV/K | 43 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 50 nA @ 30.1 V | - | 900 mV @ 10 mA | 250 mW | 2 mA | 43 V | 1 % | 0.05 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZT52H-A5V6X Nexperia | 46 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 40 Ohms | 1 uA | 1 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663078115 | 830 mW | Active | - | Details | - 2 mV/K to 2.5 mV/K | 5.6 V | - | 150°C (TJ) | MouseReel | BZT52H-A | ±1% | Single | 1 µA @ 2 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 5.6 V | 1 % | 1 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm |