- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | JEDEC-95 Code | Working Test Current | Voltage Tolerance | ESD Protection | Zener Current | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZU8.2B2A,115 Nexperia USA Inc. | 40000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | 320mW | DUAL | GULL WING | - | - | PZU8V2 | 2 | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 500nA @ 5V | - | 1.1V @ 100mA | - | - | 500nA | 10Ohm | - | 8.2V | - | - | 8.2V | 2% | - | - | 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BZX585-C2V7,115 Nexperia USA Inc. | 33000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | - | 2 | - | - | - | - | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 20μA @ 1V | 300mW | 1.1V @ 100mA | - | - | 20μA | 100Ohm | 5mA | 2.7V | - | 2.7V | 2.705V | 5% | - | - | - | 5% | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-C8V2,135 Nexperia USA Inc. | 50000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | - | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 8541.10.00.50 | 500mW | END | WRAP AROUND | 260 | 30 | BZV55C8V2 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 700nA @ 5V | 500mW | 900mV @ 10mA | ISOLATED | - | 700nA | 15Ohm | 5mA | 8.2V | - | - | 8.2V | 5% | - | - | - | 5% | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C2V7,143 Nexperia USA Inc. | 31 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79C2V7 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 20μA @ 1V | 500mW | 900mV @ 10mA | ISOLATED | - | 20μA | 100Ohm | 5mA | 2.7V | - | - | 2.7V | 5% | - | - | - | 5% | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-B22,235 Nexperia USA Inc. | 260000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | 260 | 30 | BZX84B22 | 3 | - | - | - | - | UNIDIRECTIONAL | - | 55Ohm | Single | ZENER DIODE | 50nA @ 15.4V | 250mW | 900mV @ 10mA | - | - | 50nA | 55Ohm | 5mA | 22V | - | - | 22V | 2% | - | - | - | 2% | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX585-B13,115 Nexperia USA Inc. | In Stock |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | 2 | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 40 | BZX585B13 | 2 | - | - | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 100nA @ 8V | - | 1.1V @ 100mA | - | 300mW | - | 10Ohm | - | 13V | - | 13V | - | 2% | - | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-C62,215 Nexperia USA Inc. | 6000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | - | - | BZX84C62 | 3 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 43.4V | - | 900mV @ 10mA | - | 250mW | - | 215Ohm | - | 62V | - | 62V | - | 5% | - | - | 2mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX585-B4V3,135 Nexperia USA Inc. | 50000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | - | 2 | - | - | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 3μA @ 1V | 300mW | 1.1V @ 100mA | - | - | 3μA | 90Ohm | 5mA | 4.3V | - | - | 4.3V | 2% | - | - | - | 2% | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX585-C22,115 Nexperia USA Inc. | 1000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2010 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | BZX585C22 | 2 | - | - | - | 22V | UNIDIRECTIONAL | - | 55Ohm | Single | ZENER DIODE | 50nA @ 15.4V | 300mW | 1.1V @ 100mA | - | - | 50nA | 55Ohm | 5mA | 22V | 900mV | - | 22V | 5% | 50nA | - | - | 5% | No | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZV55-B12,135 Nexperia USA Inc. | 24 |
| Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | - | - | SILICON | 1 | 0.4W | -65°C~200°C | Tape & Reel (TR) | 2003 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8541.10.00.50 | - | END | WRAP AROUND | 260 | 30 | BZV55-B12 | 2 | - | O-LELF-R2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 100nA @ 8V | - | 900mV @ 10mA | ISOLATED | 500mW | - | 25Ohm | - | 12V | - | 12V | - | 2% | - | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-A13,215 Nexperia USA Inc. | 4000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±1% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 30 | BZX84A13 | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 100nA @ 8V | - | 900mV @ 10mA | - | 250mW | - | 30Ohm | - | 13V | - | 13V | - | 1% | - | TO-236AB | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-C75,215 Nexperia USA Inc. | 2980 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | 1996 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BZX84C75 | 3 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 52.5V | - | 900mV @ 10mA | - | 250mW | - | 255Ohm | - | 75V | - | 75V | - | 5% | - | - | 2mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NZH13B,115 Nexperia USA Inc. | 1216 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2009 | - | ±3% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | DUAL | FLAT | 260 | 30 | NZH13 | 2 | IEC-60134 | - | - | 13V | UNIDIRECTIONAL | - | 14Ohm | Single | ZENER DIODE | 40nA @ 10V | 500mW | 900mV @ 10mA | - | - | 40nA | 14Ohm | - | 13V | 900mV | - | 13V | 5% | 40nA | - | 10mA | 5% | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 1N4747A,133 Nexperia USA Inc. | 25000 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | - | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | - | - | - | 1W | - | WIRE | - | - | 1N4747 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 22Ohm | Single | ZENER DIODE | 5μA @ 15.2V | 1W | 1.2V @ 200mA | ISOLATED | - | 5μA | 22Ohm | 12.5mA | 20V | - | - | 20V | 5% | - | - | - | 5% | No | 45mA | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX84-B5V6,235 Nexperia USA Inc. | 40000 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | - | - | BZX84B5V6 | 3 | - | - | - | - | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 1μA @ 2V | 250mW | 900mV @ 10mA | - | - | 1μA | 40Ohm | 5mA | 5.6V | - | - | 5.6V | 2% | - | - | - | 2% | No | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NZX33B,133 Nexperia USA Inc. | 11950 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX33 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 120Ohm | Single | ZENER DIODE | 50nA @ 23.1V | 500mW | 1.5V @ 200mA | ISOLATED | - | 50nA | 120Ohm | - | 32.9V | - | 33V | 32.9V | - | - | - | - | 2% | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BZX884-C75,315 Nexperia USA Inc. | 21 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884C75 | 2 | - | - | - | 75V | UNIDIRECTIONAL | - | 255Ohm | Single | ZENER DIODE | 50nA @ 52.5V | 250mW | 900mV @ 10mA | - | - | 50nA | 255Ohm | 2mA | 75V | 900mV | - | 75V | 5% | 50nA | - | - | 5% | Yes | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TDZ5V1J,115 Nexperia USA Inc. | 24014 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 8541.10.00.50 | 500mW | DUAL | FLAT | 260 | 30 | TDZ5V1 | 2 | AEC-Q101; IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 60Ohm | Single | ZENER DIODE | 2μA @ 2V | 500mW | 1.1V @ 100mA | - | - | 2μA | 60Ohm | 5mA | 5.1V | - | - | 5.1V | 1.96% | - | - | - | 2% | No | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1N4735A,113 Nexperia USA Inc. | 10000 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | 4.535924g | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 1W | - | WIRE | 260 | 30 | 1N4735 | 2 | - | - | - | 6.2V | UNIDIRECTIONAL | - | 2Ohm | Single | ZENER DIODE | 10μA @ 3V | 1W | 1.2V @ 200mA | ISOLATED | - | 10μA | 2Ohm | 41mA | 6.2V | 1.2V | - | 6.2V | 5% | 10μA | - | - | 5% | - | 146mA | 6.35mm | 63.5mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TDZ10J,115 Nexperia USA Inc. | In Stock |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 500mW | DUAL | FLAT | 260 | 30 | TDZ10 | 2 | AEC-Q101; IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 200nA @ 7V | 500mW | 1.1V @ 100mA | - | - | 7μA | 10Ohm | - | 10V | - | - | 10V | 2% | - | - | 5mA | 2% | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - |