- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52H-C6V8-QX Nexperia | 35 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 8 Ohms | 2 uA | 2 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664239115 | 830 mW | Active | AEC-Q101 | Details | 1.2 mV/K to 4.5 mV/K | 6.8 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5.88% | Single | 2 µA @ 4 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 6.8 V | 5 % | 2 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-B3V3-QX Nexperia | 2563 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 95 Ohms | 5 uA | 5 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664299115 | 830 mW | Active | AEC-Q101 | Details | - 3.5 mV/K | 3.3 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2.12% | Single | 5 µA @ 1 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 3.3 V | 2 % | 5 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZX384-B20-QX Nexperia | 35 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 55 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664383115 | 300 mW | Active | AEC-Q101 | Details | 14.4 mV/K to 18 mV/K | 20 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 50 nA @ 14 V | - | 900 mV @ 10 mA | 300 mW | 5 mA | 20 V | 2 % | 0.05 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZT52H-B56-QX Nexperia | 35 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 120 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664322115 | 830 mW | Active | AEC-Q101 | Details | 52.2 mV/K to 63.8 mV/K | 56 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1.96% | Single | 50 nA @ 39.2 V | - | 900 mV @ 10 mA | 375 mW | 2 mA | 56 V | 2 % | 0.05 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZX384-C3V0-QX Nexperia | 35 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 95 Ohms | 10 uA | 10 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664207115 | 300 mW | Active | AEC-Q101 | Details | - 3.5 mV/K | 3 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 10 µA @ 1 V | - | 900 mV @ 10 mA | 300 mW | 5 mA | 3 V | 5 % | 10 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX384-A18X Nexperia | 35 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 20 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663127115 | 300 mW | Active | - | Details | 12.4 mV/K to 16 mV/K | 18 V | - | 150°C (TJ) | MouseReel | BZX384-A | ±1% | Single | 50 nA @ 12.6 V | 300mW | 1.1 V @ 100 mA | 300 mW | 5 mA | 18 V | 1 % | 0.05 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX84-B3V3-QR Nexperia | 35 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 3000 | 10 mA | 95 Ohms | 5 uA | 5 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664069215 | 250 mW | Active | AEC-Q101 | Details | - 3.5 mV/K | 3.3 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 5 µA @ 1 V | - | 900 mV @ 10 mA | 250 mW | 5 mA | 3.3 V | 2 % | 5 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZT52H-B10-QX Nexperia | 35 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 10 Ohms | 0.2 uA | 0.2 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664294115 | 830 mW | Active | AEC-Q101 | Details | 4.5 mV/K to 8 mV/K | 10 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 200 nA @ 7 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 10 V | 2 % | 0.2 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZX84-B5V1-QR Nexperia | 42000 | - | - | Surface Mount | SOT-23-3 | TO-236AB | - | 3000 | 10 mA | 60 Ohms | 2 uA | 2 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664024215 | 250 mW | Active | AEC-Q101 | Details | - 2.7 mV/K to 1.2 mV/K | 5.1 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 2 µA @ 2 V | - | 900 mV @ 10 mA | 250 mW | 5 mA | 5.1 V | 2 % | 2 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX84-C9V1-QVL Nexperia | 35 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 10000 | 10 mA | 15 Ohms | 0.5 uA | 0.5 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664030235 | 250 mW | Active | AEC-Q101 | Details | 3.8 mV/K to 7 mV/K | 9.1 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 500 nA @ 6 V | - | 900 mV @ 10 mA | 250 mW | 5 mA | 9.05 V | 5 % | 0.5 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX84-C2V4-QVL Nexperia | 35 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 10000 | 10 mA | 100 Ohms | 50 uA | 50 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664106235 | 250 mW | Active | AEC-Q101 | Details | - 3.5 mV/K | 2.4 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 50 µA @ 1 V | - | 900 mV @ 10 mA | 250 mW | 5 mA | 2.4 V | 5 % | 50 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX84-A5V6-QR Nexperia | 3593 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 3000 | 10 mA | 40 Ohms | 1 uA | 1 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664117215 | 250 mW | Active | AEC-Q101 | Details | - 2 mV/K to 2.5 mV/K | 5.6 V | - | -65°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 1 µA @ 2 V | - | 900 mV @ 10 mA | 250 mW | 5 mA | 5.6 V | 1 % | 1 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX84-C4V7-QVL Nexperia | 8864 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 10000 | 10 mA | 80 Ohms | 3 uA | 3 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664019235 | 250 mW | Active | AEC-Q101 | Details | - 3.5 mV/K to 0.2 mV/K | 4.7 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 3 µA @ 2 V | - | 900 mV @ 10 mA | 250 mW | 5 mA | 4.7 V | 5 % | 3 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX384-A22-QX Nexperia | 2439 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 55 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934663166115 | 300 mW | Active | AEC-Q101 | Details | 20 mV/K | 22 V | 55 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 50 nA @ 15.4 V | - | 900 mV @ 10 mA | 300 mW | 5 mA | 22 V | 1 % | 0.05 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX384-C20-QX Nexperia | 5 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 55 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664358115 | 300 mW | Active | AEC-Q101 | Details | 14.4 mV/K to 18 mV/K | 20 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 50 nA @ 14 V | - | 900 mV @ 10 mA | 300 mW | 5 mA | 20 V | 5 % | 0.05 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX84-B22-QVL Nexperia | 35 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 10000 | 10 mA | 55 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664152235 | 250 mW | Active | AEC-Q101 | Details | 16.4 mV/K to 20 mV/K | 22 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 50 nA @ 15.4 V | - | 900 mV @ 10 mA | 250 mW | 5 mA | 22 V | 2 % | 0.05 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX84W-C15-QX Nexperia | 5 |
| - | Surface Mount | SOT-323-3 | SOT-323 | BZX84W | 3000 | 10 mA | 30 Ohms | 50 nA | 50 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664409115 | 275 mW | Active | - | Details | 11.4 mV/K | 15.6 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101, BZX84W-Q | ±6.12% | Single | 50 nA @ 10.29 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 14.7 V | 5 % | 50 nA | 0.9 V | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX384-C33-QX Nexperia | 35 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 80 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664198115 | 300 mW | Active | AEC-Q101 | Details | 27.4 mV/K to 33.4 mV/K | 33 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 50 nA @ 23.1 V | - | 900 mV @ 10 mA | 300 mW | 2 mA | 33 V | 5 % | 0.05 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX384-A2V7X Nexperia | 5 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 83 Ohms | 20 uA | 20 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663107115 | 300 mW | Active | - | Details | - 3.5 mV/K | 2.7 V | - | 150°C (TJ) | MouseReel | BZX384-A | ±1% | Single | 20 µA @ 1 V | - | 1.1 V @ 100 mA | 300 mW | 5 mA | 2.7 V | 1 % | 20 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX384-B22-QX Nexperia | 35 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 55 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664199115 | 300 mW | Active | AEC-Q101 | Details | 16.4 mV/K to 20 mV/K | 22 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 50 nA @ 15.4 V | - | 900 mV @ 10 mA | 300 mW | 5 mA | 22 V | 2 % | 0.05 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm |