- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84-A75-QR Nexperia | 35 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 3000 | 10 mA | 255 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664127215 | 250 mW | Active | AEC-Q101 | Details | 73.4 mV/K to 88.6 mV/K | 75 V | - | -65°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 50 nA @ 52.5 V | - | 900 mV @ 10 mA | 250 mW | 2 mA | 75 V | 1 % | 0.05 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX84-C18-QR Nexperia | 2655000 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 3000 | 10 mA | 45 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934663945215 | 250 mW | Active | AEC-Q101 | Details | 12.4 mV/K to 16 mV/K | 18 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 50 nA @ 12.565 V | - | 900 mV @ 10 mA | 250 mW | 5 mA | 17.95 V | 5 % | 0.05 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX384-A13-QX Nexperia | 6565 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 30 Ohms | 0.1 uA | 0.1 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934663161115 | 300 mW | Active | AEC-Q101 | Details | 11 mV/K | 13 V | 30 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 100 nA @ 8 V | - | 900 mV @ 10 mA | 300 mW | 5 mA | 13 V | 1 % | 0.1 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX384-B39-QX Nexperia | In Stock | - | - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 130 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664218115 | 300 mW | Active | - | Details | 33.4 mV/K to 41.2 mV/K | 39 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 50 nA @ 27.3 V | - | 900 mV @ 10 mA | 300 mW | 2 mA | 39 V | 2 % | 0.05 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX384-C56-QX Nexperia | 5 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 200 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664188115 | 300 mW | Active | AEC-Q101 | Details | 52.2 mV/K to 63.8 mV/K | 56 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 50 nA @ 39.2 V | - | 900 mV @ 10 mA | 300 mW | 2 mA | 56 V | 5 % | 0.05 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX84-B3V6-QVL Nexperia | 5 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 10000 | 10 mA | 90 Ohms | 5 uA | 5 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664114235 | 250 mW | Active | AEC-Q101 | Details | - 3.5 mV/K | 3.6 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 5 µA @ 1 V | - | 900 mV @ 10 mA | 250 mW | 5 mA | 3.6 V | 2 % | 5 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX384-B2V7-QX Nexperia | 2744 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 100 Ohms | 20 uA | 20 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664210115 | 300 mW | Active | AEC-Q101 | Details | - 3.5 mV/K | 2.7 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 20 µA @ 1 V | - | 900 mV @ 10 mA | 300 mW | 5 mA | 2.7 V | 2 % | 20 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX384-A5V6-QX Nexperia | 1573 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 40 Ohms | 1 uA | 1 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934663152115 | 300 mW | Active | AEC-Q101 | Details | 2.5 mV/K | 5.6 V | 40 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 1 µA @ 2 V | - | 900 mV @ 10 mA | 300 mW | 5 mA | 5.6 V | 1 % | 1 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX384-A5V1X Nexperia | 5 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 60 Ohms | 2 uA | 2 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663114115 | 300 mW | Active | - | Details | - 2.7 mV/K to 1.2 mV/K | 5.1 V | - | 150°C (TJ) | MouseReel | BZX384-A | ±1% | Single | 2 µA @ 2 V | - | 1.1 V @ 100 mA | 300 mW | 5 mA | 5.1 V | 1 % | 2 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX384-A12X Nexperia | 2469 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 25 Ohms | 0.1 uA | 0.1 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663123115 | 300 mW | Active | - | Details | 6 mV/K to 10 mV/K | 12 V | - | -65°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1.67% | Single | 100 nA @ 8 V | - | 1.1 V @ 100 mA | 300 mW | 5 mA | 12 V | 1 % | 0.1 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX84-A36-QR Nexperia | 4656 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 3000 | 10 mA | 90 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664148215 | 250 mW | Active | AEC-Q101 | Details | 30.4 mV/K to 37.4 mV/K | 36 V | - | -65°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 50 nA @ 25.2 V | - | 900 mV @ 10 mA | 250 mW | 2 mA | 36 V | 1 % | 0.05 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX84-C33-QR Nexperia | 12000 | - | - | Surface Mount | SOT-23-3 | TO-236AB | - | 3000 | 10 mA | 80 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664016215 | 250 mW | Active | AEC-Q101 | Details | 27.4 mV/K to 33.4 mV/K | 33 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 50 nA @ 23.1 V | - | 900 mV @ 10 mA | 250 mW | 2 mA | 33 V | 5 % | 0.05 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX384-B6V8-QX Nexperia | 3505 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 15 Ohms | 2 uA | 2 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664176115 | 300 mW | Active | AEC-Q101 | Details | 1.2 mV/K to 4.5 mV/K | 6.8 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 2 µA @ 4 V | - | 900 mV @ 10 mA | 300 mW | 5 mA | 6.8 V | 2 % | 2 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX84-C47-QR Nexperia | 5 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 3000 | 10 mA | 170 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664133215 | 250 mW | Active | AEC-Q101 | Details | 42 mV/K to 51.8 mV/K | 47 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 50 nA @ 32.9 V | - | 900 mV @ 10 mA | 250 mW | 2 mA | 47 V | 5 % | 0.05 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX84-C33-QVL Nexperia | 5 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 10000 | 10 mA | 80 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664016235 | 250 mW | Active | AEC-Q101 | Details | 27.4 mV/K to 33.4 mV/K | 33 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 50 nA @ 23.1 V | - | 900 mV @ 10 mA | 250 mW | 2 mA | 33 V | 5 % | 0.05 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZT52H-C9V1-QX Nexperia | 5 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 10 Ohms | 0.5 uA | 0.5 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664265115 | 830 mW | Active | AEC-Q101 | Details | 3.8 mV/K to 7 mV/K | 9.1 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±6.08% | Single | 500 nA @ 6 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 9.05 V | 5 % | 0.5 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() PDZ3.3B-QZ Nexperia | 32 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | 3000 | 200 mA | 95 Ohms | 5 uA | 5 uA | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | Tape & Reel (TR) | 934663718145 | 400 mW | Active | AEC-Q101 | Details | - 2.4 mV/K | 3.53 V | 95 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 5 µA @ 1 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 3.3 V | 2 % | 5 uA | 0.9 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PDZ3.3B-QX Nexperia | 25 |
| - | Surface Mount | SOD-323-2 | SOD-323 | PDZ33B | 3000 | 200 mA | 40 Ohms | 5 uA | 5 uA | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | Bulk | 934663718115 | 400 mW | Active | AEC-Q101 | Details | - 2.4 mV/K | 3.53 V | 95 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101, PDZ-B-Q | ±2% | Single | 50 nA @ 25 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 33 V | 2 % | 5 uA | 0.9 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PDZ4.3B-QF Nexperia | In Stock | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | 10000 | 200 mA | 90 Ohms | 3 uA | 3 uA | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | Tape & Reel (TR) | 934663722135 | 400 mW | Active | AEC-Q101 | Details | - 2.5 mV/K | 4.48 V | 90 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | 3 µA @ 1 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 4.3 V | 2 % | 3 uA | 0.9 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PDZ3.3B-QF Nexperia | 32 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | 10000 | 200 mA | 40 Ohms | 5 uA | 5 uA | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | Tape & Reel (TR) | 934663718135 | 400 mW | Active | AEC-Q101 | Details | - 2.4 mV/K | 3.53 V | 95 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 50 nA @ 25 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 33 V | 2 % | 5 uA | 0.9 V | 1.1 mm | 1.8 mm | 1.35 mm |