- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Diode Element Material | Number of Terminals | Angle | Approvals | Base Product Number | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Number of Elements per Chip | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Qualification | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Typical Voltage Temperature Coefficient | Voltage Temperature Coefficient | Vz - Zener Voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | ECCN Code | Type | Terminal Finish | Composition | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Frequency | Frequency Stability | Base Part Number | Output | Pin Count | JESD-30 Code | ESR (Equivalent Series Resistance) | Polarity | Configuration | Load Capacitance | Diode Type | Current - Reverse Leakage @ Vr | Operating Mode | Voltage - Forward (Vf) (Max) @ If | Frequency Tolerance | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Input | Voltage Tol-Max | Ratio - Input:Output | Working Test Current | PLL | Differential - Input:Output | Voltage Tolerance | Diode Configuration | Main Purpose | Zener Current | Vf - Forward Voltage | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX384-A12X Nexperia | 2469 |
| - | Surface Mount | SOD-323-2 | - | SOD-323 | - | - | - | - | - | BZX384 | - | 3000 | - | 100 mA | - | 25 Ohms | 0.1 uA | 0.1 uA | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 934663123115 | - | 300 mW | - | Active | - | - | - | - | Details | - | - | 6 mV/K to 10 mV/K | 12 V | -65°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | ±1.67% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 100 nA @ 8 V | - | 1.1 V @ 100 mA | - | 300 mW | 5 mA | 12 V | - | - | - | - | - | - | 1 % | - | - | 0.1 uA | 1.1 V | 1.1 mm | - | 1.8 mm | 1.35 mm | - | ||
![]() BZX84-A36-QR Nexperia | 4656 |
| - | Surface Mount | SOT-23-3 | - | TO-236AB | - | - | - | - | - | - | - | 3000 | - | 10 mA | - | 90 Ohms | 0.05 uA | 0.05 uA | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 934664148215 | - | 250 mW | - | Active | AEC-Q101 | - | - | - | Details | - | - | 30.4 mV/K to 37.4 mV/K | 36 V | -65°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | ±1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 50 nA @ 25.2 V | - | 900 mV @ 10 mA | - | 250 mW | 2 mA | 36 V | - | - | - | - | - | - | 1 % | - | - | 0.05 uA | 0.9 V | 1.1 mm | - | 3 mm | 1.4 mm | - | ||
![]() BZX84-C33-QR Nexperia | 12000 | - | - | Surface Mount | SOT-23-3 | - | TO-236AB | - | - | - | - | - | - | - | 3000 | - | 10 mA | - | 80 Ohms | 0.05 uA | 0.05 uA | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 934664016215 | - | 250 mW | - | Active | AEC-Q101 | - | - | - | Details | - | - | 27.4 mV/K to 33.4 mV/K | 33 V | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 50 nA @ 23.1 V | - | 900 mV @ 10 mA | - | 250 mW | 2 mA | 33 V | - | - | - | - | - | - | 5 % | - | - | 0.05 uA | 0.9 V | 1.1 mm | - | 3 mm | 1.4 mm | - | ||
![]() BZX384-B6V8-QX Nexperia | 3505 |
| - | Surface Mount | SOD-323-2 | - | SOD-323 | - | - | - | - | - | BZX384 | - | 3000 | - | 100 mA | - | 15 Ohms | 2 uA | 2 uA | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 934664176115 | - | 300 mW | - | Active | AEC-Q101 | - | - | - | Details | - | - | 1.2 mV/K to 4.5 mV/K | 6.8 V | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 2 µA @ 4 V | - | 900 mV @ 10 mA | - | 300 mW | 5 mA | 6.8 V | - | - | - | - | - | - | 2 % | - | - | 2 uA | 1.1 V | 1.1 mm | - | 1.8 mm | 1.35 mm | - | ||
![]() BZX84-C47-QR Nexperia | 5 |
| - | Surface Mount | SOT-23-3 | - | TO-236AB | - | - | - | - | - | - | - | 3000 | - | 10 mA | - | 170 Ohms | 0.05 uA | 0.05 uA | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 934664133215 | - | 250 mW | - | Active | AEC-Q101 | - | - | - | Details | - | - | 42 mV/K to 51.8 mV/K | 47 V | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 50 nA @ 32.9 V | - | 900 mV @ 10 mA | - | 250 mW | 2 mA | 47 V | - | - | - | - | - | - | 5 % | - | - | 0.05 uA | 0.9 V | 1.1 mm | - | 3 mm | 1.4 mm | - | ||
![]() BZX84-C33-QVL Nexperia | 5 |
| - | Surface Mount | SOT-23-3 | - | TO-236AB | - | - | - | - | - | - | - | 10000 | - | 10 mA | - | 80 Ohms | 0.05 uA | 0.05 uA | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 934664016235 | - | 250 mW | - | Active | AEC-Q101 | - | - | - | Details | - | - | 27.4 mV/K to 33.4 mV/K | 33 V | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 50 nA @ 23.1 V | - | 900 mV @ 10 mA | - | 250 mW | 2 mA | 33 V | - | - | - | - | - | - | 5 % | - | - | 0.05 uA | 0.9 V | 1.1 mm | - | 3 mm | 1.4 mm | - | ||
![]() BZT52H-C9V1-QX Nexperia | 5 |
| - | Surface Mount | SOD-123F-2 | - | SOD-123F | - | - | - | - | - | BZT52 | - | 3000 | - | 10 mA | - | 10 Ohms | 0.5 uA | 0.5 uA | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 934664265115 | - | 830 mW | - | Active | AEC-Q101 | - | - | - | Details | - | - | 3.8 mV/K to 7 mV/K | 9.1 V | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | ±6.08% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 500 nA @ 6 V | - | 900 mV @ 10 mA | - | 375 mW | 5 mA | 9.05 V | - | - | - | - | - | - | 5 % | - | - | 0.5 uA | 0.9 V | 1.2 mm | - | 2.7 mm | 1.7 mm | - | ||
![]() BZX84-C5V1/DG/B4215 Nexperia | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -10°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 14.31818 MHz | ±20ppm | - | - | - | - | 100 Ohms | - | - | 11pF | - | - | Fundamental | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() BZX384-B15 Nexperia | 272181 | - | - | Surface Mount | - | - | - | Stainless Steel | - | - | Straight | UL;CSA | - | 1.8 x 1.35 x 1.05mm | - | - | - | - | - | - | - | Thomas & Betts | L050SST | +150 °C | - | -65 °C | - | - | 1 | - | - | - | - | - | SOD-323 | - | - | - | - | - | - | - | - | - | - | - | 11.4mV/K | - | - | - | - | - | - | - | - | - | - | Grounding | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 5mA | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | ||
![]() BZX84-A8V2/DG/B4VL Nexperia | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TO-236AB | - | - | - | - | - | BZX84 | - | - | - | - | - | 15 Ohms | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | * | - | ±1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 nA @ 5 V | - | 900 mV @ 10 mA | - | 250 mW | - | 8.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZMM3Z18VT1G-QX Nexperia | In Stock | - | - | Surface Mount | SC-76, SOD-323 | - | SOD-323 | - | - | - | - | - | SZMM3Z18 | - | - | - | - | - | 20 Ohms | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 150°C (TJ) | - | Automotive, AEC-Q100 | - | ±5.81% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 13 V | - | 1.1 V @ 100 mA | - | 300 mW | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX284-C12T/R Nexperia | In Stock | - | - | - | - | YES | - | - | SILICON | 2 | - | - | - | - | - | - | - | NEXPERIA | - | - | - | Nexperia | BZX284-C12T/R | - | - | - | - | 1 | - | - | CERAMIC, METAL-SEALED COFIRED | R-CDSO-R2 | RECTANGULAR | SMALL OUTLINE | - | - | Active | - | 0.4 W | - | - | 12 V | NOT SPECIFIED | 5.53 | - | Yes | - | - | - | - | - | - | - | - | e2 | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | 8541.10.00.50 | ZENER | - | DUAL | WRAP AROUND | NOT SPECIFIED | compliant | - | - | - | - | - | R-CDSO-R2 | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | - | - | - | - | - | - | - | 5% | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C3V3/DG/B4R Nexperia | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64-VFQFPN (9x9) | - | - | - | - | - | BZX84 | - | - | -- | - | - | 95 Ohms | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | - | ±5% | - | Obsolete | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | ICS9LPRS471 | Clock | - | - | - | - | - | - | - | 5 µA @ 1 V | - | 900 mV @ 10 mA | - | 250 mW | - | 3.3 V | Crystal | - | -- | - | No | -- | - | - | AMD CPU, SATA CPU | - | - | - | - | - | - | - | ||
![]() PDZ9.1B145 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C2V7/DG/B4R Nexperia | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TO-236AB | - | - | - | - | - | MS27468E17B | - | - | - | - | - | 100 Ohms | - | - | - | - | - | Souriau-Sunbank by Eaton | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | * | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 µA @ 1 V | - | 900 mV @ 10 mA | - | 250 mW | - | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C8V2/DG/B4VL Nexperia | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TO-236AB | - | - | - | - | - | BZX84 | - | - | - | - | - | 15 Ohms | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 nA @ 5 V | - | 900 mV @ 10 mA | - | 250 mW | - | 8.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-B27/DG/B3R Nexperia | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TO-236AB | - | - | - | - | - | BZX84 | - | - | - | - | - | 80 Ohms | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 18.9 V | - | 900 mV @ 10 mA | - | 250 mW | - | 27 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C9V1/DG/B4VL Nexperia | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TO-236AB | - | - | - | - | - | BZX84 | - | - | - | - | - | 15 Ohms | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 6 V | - | 900 mV @ 10 mA | - | 250 mW | - | 9.05 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C30/DG/B3R Nexperia | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TO-236AB | - | - | - | - | - | BZX84 | - | - | - | - | - | 80 Ohms | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 21 V | - | 900 mV @ 10 mA | - | 250 mW | - | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C16/DG/B3215 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |