- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Base Product Number | Contact Sizes | Dimensions | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements per Chip | Package | Package Type | Pd - Power Dissipation | Product Status | RoHS | Typical Voltage Temperature Coefficient | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Fastening Type | Contact Type | Max Power Dissipation | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Base Part Number | Shell Finish | Pin Count | Shell Size - Insert | Housing Color | ESR (Equivalent Series Resistance) | Configuration | Note | Interface | Memory Size | Load Capacitance | Impedance | Element Configuration | Current - Reverse Leakage @ Vr | Operating Mode | Power Dissipation | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Frequency Tolerance | Power - Max | Max Reverse Leakage Current | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Includes | Voltage Tolerance | Diode Configuration | Zener Current | Time Format | Date Format | Current - Timekeeping (Max) | Voltage - Supply, Battery | Features | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDZ5V6J135 Nexperia | In Stock | - | - | - | Panel Mount | - | Flange | - | Circular | Aluminum Alloy | - | Plastic | - | 16 | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-83723 Series III, DL | - | - | Active | -- | Receptacle Housing | For Male Pins | 10 | - | - | Bayonet Lock | Crimp | - | - | 6 | Unshielded | Environment Resistant | - | - | - | Cadmium | - | 16-10 | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | ||
![]() BZX84-C33/DG/B3VL Nexperia | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | TO-236AB | - | BZX84 | - | - | 80 Ohms | - | - | Nexperia USA Inc. | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 23.1 V | - | - | - | 900 mV @ 10 mA | - | 250 mW | - | - | 33 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX384-B2V4 Nexperia | 27000 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 1.8 x 1.35 x 1.05mm | - | - | +150 °C | - | -65 °C | - | 1 | - | SOD-323 | - | - | - | -1.6mV/K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mA | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX384-B18 Nexperia | 120000 |
| - | Surface Mount | Surface Mount | - | - | 2 | - | - | - | - | - | - | 1.8 x 1.35 x 1.05mm | - | - | +150 °C | - | -65 °C | - | 1 | - | SOD-323 | - | - | Non-Compliant | 14.4mV/K | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | 300 mW | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 45 Ω | Single | - | - | - | - | - | - | - | 50 nA | 5mA | - | 18 V | - | - | Single | - | - | - | - | - | - | 1.05 mm | - | 1.8 mm | 1.35 mm | - | - | ||
![]() BZX84-C5V1/DG/B4215 Nexperia | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | Bulk | - | - | Active | - | - | - | - | - | -10°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | 14.31818 MHz | ±20ppm | - | - | - | - | - | 100 Ohms | - | - | - | - | 11pF | - | - | - | Fundamental | - | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() BZT52H-B12-QX Nexperia | 8 |
| - | - | Surface Mount | SOD-123F | - | - | - | - | SOD-123F | - | BZT52 | - | - | 10 Ohms | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | 830 mW | Active | - | - | 6 mV/K to 10 mV/K | 12 V | - | 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±1.67% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 100 nA @ 8 V | - | - | - | 900 mV @ 10 mA | - | 375 mW | - | 5 mA | 12 V | - | - | 2 % | - | 100 nA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX384-A3V9-QX Nexperia | 1069 |
| - | - | Surface Mount | SC-76, SOD-323 | - | - | - | - | SOD-323 | - | BZX384 | - | - | 90 Ohms | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 300 mW | Active | - | - | 0 mV/K | 3.9 V | 90 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 3 µA @ 1 V | - | - | - | 900 mV @ 10 mA | - | 300 mW | - | 5 mA | 3.9 V | - | - | 1 % | - | 3 uA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX384-B4V3-QX Nexperia | 38 |
| - | - | Surface Mount | SC-76, SOD-323 | - | - | - | - | SOD-323 | - | BZX384 | - | - | 90 Ohms | - | - | Nexperia USA Inc. | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | 150°C (TJ) | - | * | - | ±2% | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 µA @ 1 V | - | - | - | 900 mV @ 10 mA | - | 300 mW | - | - | 4.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84W-C30-QX Nexperia | 38 |
| - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | 20-SO | - | BZX84W | - | - | 80 Ohms | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 275 mW | Active | - | - | 26.6 mV/K | 30 V | 80 Ohms | -40°C ~ 85°C | Tube | -- | - | ±5.79% | Obsolete | - | - | Clock/Calendar | - | - | - | - | - | - | 1.8 V ~ 4.2 V | - | - | - | - | - | PCF2129 | - | - | - | - | - | Single | - | I²C, 2-Wire Serial | -- | - | - | - | 50 nA @ 700 mV | - | - | - | 900 mV @ 10 mA | - | 275 mW | - | 5 mA | 30 V | - | - | 5 % | - | - | HH:MM:SS (12/24 hr) | YY-MM-DD-dd | 1.5µA @ 3.3V | 1.8 V ~ 4.2 V | Alarm, Leap Year, Square Wave Output, TCXO/Crystal, Watchdog Timer | - | - | - | - | - | - | ||
![]() BZX84-B43-QR Nexperia | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | TO-236AB | - | - | - | - | 150 Ohms | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 250 mW | Active | - | - | 37.6 mV/K to 46.6 mV/K | 43 V | - | 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 50 nA @ 30.1 V | - | - | - | 900 mV @ 10 mA | - | 250 mW | - | 2 mA | 43 V | - | - | 2 % | - | 50 nA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84W-B75-QF Nexperia | 38 |
| - | - | Surface Mount | SC-70, SOT-323 | - | - | - | - | SOT-323 | - | BZX84W | - | - | 255 Ohms | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 275 mW | Active | - | - | 80.2 mV/K | 75 V | 255 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 50 nA @ 52.5 V | - | - | - | 900 mV @ 10 mA | - | 275 mW | - | 5 mA | 75 V | - | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52H-A30-QX Nexperia | 120 |
| - | - | Surface Mount | SOD-123F | - | - | - | - | SOD-123F | - | BZT52 | - | - | 40 Ohms | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 830 mW | Active | - | - | 29.4 mV/K | 30 V | 40 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 50 nA @ 21 V | - | - | - | 900 mV @ 10 mA | - | 375 mW | - | 2 mA | 30 V | - | - | 1 % | - | 50 nA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-B3V9-QR Nexperia | 40 |
| - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | TO-236AB | - | - | - | - | 90 Ohms | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 250 mW | Active | - | - | - 3.5 mV/K | 3.9 V | - | 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 3 µA @ 1 V | - | - | - | 900 mV @ 10 mA | - | 250 mW | - | 5 mA | 3.9 V | - | - | 2 % | - | 3 uA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84W-B30-QF Nexperia | 40 |
| - | - | Surface Mount | SC-70, SOT-323 | - | - | - | - | SOT-323 | - | BZX84W | - | - | 80 Ohms | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 275 mW | Active | - | - | 26.6 mV/K | 30 V | 80 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 50 nA @ 21 V | - | - | - | 900 mV @ 10 mA | - | 275 mW | - | 5 mA | 30 V | - | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84W-C30-QF Nexperia | 6 |
| - | - | Surface Mount | SC-70, SOT-323 | - | - | - | - | SOT-323 | - | BZX84W | - | - | 80 Ohms | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 275 mW | Active | - | - | 26.6 mV/K | 30 V | 80 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | - | ±5.79% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 50 nA @ 700 mV | - | - | - | 900 mV @ 10 mA | - | 275 mW | - | 5 mA | 30 V | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84W-C27-QF Nexperia | 6 |
| - | - | Surface Mount | SC-70, SOT-323 | - | - | - | - | SOT-323 | - | BZX84W | - | - | 80 Ohms | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 275 mW | Active | - | - | 23.4 mV/K | 27 V | 80 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | - | ±7.04% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 50 nA @ 18.9 V | - | - | - | 900 mV @ 10 mA | - | 275 mW | - | 5 mA | 27 V | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX384-B3V3-QX Nexperia | 2596 |
| - | - | Surface Mount | SC-76, SOD-323 | - | - | - | - | SOD-323 | - | BZX384 | - | - | 95 Ohms | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | 300 mW | Active | - | - | - 3.5 mV/K | 3.3 V | - | 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 5 µA @ 1 V | - | - | - | 900 mV @ 10 mA | - | 300 mW | - | 5 mA | 3.3 V | - | - | 2 % | - | 5 uA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDZ5.6B-QF Nexperia | 19 |
| - | - | Surface Mount | SC-76, SOD-323 | - | - | - | - | SOD-323 | - | - | - | - | 50 Ohms | - | + 150 C | Nexperia USA Inc. | - | SMD/SMT | - | Tape & Reel (TR) | - | 400 mW | Active | - | - | 1.9 mV/K | 5.6 V | 50 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 1 µA @ 2.5 V | - | 400 | - | 1.1 V @ 100 mA | - | 400 mW | - | 5 mA | 5.6 V | - | - | 2 % | - | 1 uA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX384-C43-QX Nexperia | 19 |
| - | - | Surface Mount | SC-76, SOD-323 | - | - | - | - | SOD-323 | - | BZX384 | - | - | 150 Ohms | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | 300 mW | Active | - | - | 37.6 mV/K to 46.6 mV/K | 43 V | - | 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 50 nA @ 30.1 V | - | - | - | 900 mV @ 10 mA | - | 300 mW | - | 2 mA | 43 V | - | - | 5 % | - | 50 nA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84W-B15-QF Nexperia | 19 |
| - | - | Surface Mount | SC-70, SOT-323 | - | - | - | - | SOT-323 | - | BZX84W | - | - | 30 Ohms | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 275 mW | Active | - | - | 11.4 mV/K | - | 30 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 50 nA @ 10.5 V | - | - | - | 900 mV @ 10 mA | - | 275 mW | - | 5 mA | 15 V | - | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | - |