- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Impedance (Max) (Zzt) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Series | Tolerance | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Voltage Tolerance | Zener Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84W-B68-QX Nexperia | 6 |
| - | Surface Mount | SC-70, SOT-323 | SOT-323 | BZX84W | 240 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 275 mW | Active | 71.7 mV/K | 68 V | 240 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±2.06% | Single | 50 nA @ 47.6 V | 900 mV @ 10 mA | 275 mW | 5 mA | 68 V | 2 % | - | ||
![]() BZT52H-C16-QX Nexperia | 19 |
| - | Surface Mount | SOD-123F | SOD-123F | BZT52 | 20 Ohms | - | Nexperia USA Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | 150°C (TJ) | Automotive, AEC-Q101 | ±5.56% | - | 50 nA @ 11.2 V | 900 mV @ 10 mA | 375 mW | - | 16.2 V | - | - | ||
![]() BZT52H-A22-QX Nexperia | 9786 |
| - | Surface Mount | SOD-123F | SOD-123F | BZT52 | 25 Ohms | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 830 mW | Active | 20 mV/K | 22 V | 25 Ohms | 150°C (TJ) | Automotive, AEC-Q101 | ±1% | Single | 50 nA @ 15.4 V | 900 mV @ 10 mA | 375 mW | 5 mA | 22 V | 1 % | 0.05 uA | ||
![]() BZX84-C7V5-QVL Nexperia | 19 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | 15 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 250 mW | Active | 2.5 mV/K to 5.3 mV/K | 7.5 V | - | 150°C (TJ) | Automotive, AEC-Q101 | ±5% | Single | 1 µA @ 5 V | 900 mV @ 10 mA | 250 mW | 5 mA | 7.45 V | 5 % | 1 uA | ||
![]() BZX84W-B24-QX Nexperia | 20 |
| - | Surface Mount | SC-70, SOT-323 | SOT-323 | BZX84W | 70 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 275 mW | Active | 20.4 mV/K | 24 V | 70 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±2.08% | Single | 50 nA @ 16.8 V | 900 mV @ 10 mA | 275 mW | 5 mA | 24 V | 2 % | - | ||
![]() BZT52H-A5V1-QX Nexperia | 1647 |
| - | Surface Mount | SOD-123F | SOD-123F | BZT52 | 60 Ohms | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 830 mW | Active | 1.2 mV/K | 5.1 V | 60 Ohms | 150°C (TJ) | Automotive, AEC-Q101 | ±1.18% | Single | 2 µA @ 2 V | 900 mV @ 10 mA | 375 mW | 5 mA | 5.1 V | 1 % | 2 uA | ||
![]() BZX384-B3V9-QX Nexperia | 8 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX384 | 90 Ohms | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 300 mW | Active | - 3.5 mV/K | 3.9 V | - | 150°C (TJ) | Automotive, AEC-Q101 | ±2% | Single | 3 µA @ 1 V | 900 mV @ 10 mA | 300 mW | 5 mA | 3.9 V | 2 % | 3 uA | ||
![]() BZX384-A3V3-QX Nexperia | 9638 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX384 | 95 Ohms | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 300 mW | Active | 0 mV/K | 3.3 V | 95 Ohms | 150°C (TJ) | Automotive, AEC-Q101 | ±1% | Single | 5 µA @ 1 V | 900 mV @ 10 mA | 300 mW | 5 mA | 3.3 V | 1 % | 5 uA | ||
![]() BZX84W-C24-QX Nexperia | 20 |
| - | Surface Mount | SC-70, SOT-323 | SOT-323 | BZX84W | 70 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 275 mW | Active | 20.4 mV/K | 24 V | 70 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±5.79% | Single | 50 nA @ 16.94 V | 900 mV @ 10 mA | 275 mW | 5 mA | 24.2 V | 5 % | - | ||
![]() BZX384-C3V3-QX Nexperia | 20 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX384 | 95 Ohms | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 300 mW | Active | - 3.5 mV/K | 3.3 V | - | 150°C (TJ) | Automotive, AEC-Q101 | ±5% | Single | 5 µA @ 1 V | 900 mV @ 10 mA | 300 mW | 5 mA | 3.3 V | 5 % | 5 uA | ||
![]() BZX84W-B24-QF Nexperia | 20 |
| - | Surface Mount | SC-70, SOT-323 | SOT-323 | BZX84W | 70 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 275 mW | Active | 20.4 mV/K | 24 V | 70 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±2.08% | Single | 50 nA @ 16.8 V | 900 mV @ 10 mA | 275 mW | 5 mA | 24 V | 2 % | - | ||
![]() BZX84-C24-QVL Nexperia | 20 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | 70 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 250 mW | Active | 18.4 mV/K to 22 mV/K | 24 V | - | 150°C (TJ) | Automotive, AEC-Q101 | ±5% | Single | 50 nA @ 16.94 V | 900 mV @ 10 mA | 250 mW | 5 mA | 24.2 V | 5 % | 50 nA | ||
![]() BZX84W-B30-QX Nexperia | 20 |
| - | Surface Mount | SC-70, SOT-323 | SOT-323 | BZX84W | 80 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 275 mW | Active | 26.6 mV/K | 30 V | 80 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±2% | Single | 50 nA @ 21 V | 900 mV @ 10 mA | 275 mW | 5 mA | 30 V | 2 % | - | ||
![]() BZX384-A68-QX Nexperia | 84 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX384 | 240 Ohms | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 300 mW | Active | 79.8 mV/K | 68 V | 240 Ohms | 150°C (TJ) | Automotive, AEC-Q101 | ±1% | Single | 50 nA @ 47.6 V | 900 mV @ 10 mA | 300 mW | 2 mA | 68 V | 1 % | 50 nA | ||
![]() BZX84W-C56-QX Nexperia | 46 |
| - | Surface Mount | SC-70, SOT-323 | SOT-323 | BZX84W | 200 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 275 mW | Active | 57 mV/K | 56 V | 200 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±7.14% | Single | 50 nA @ 39.2 V | 900 mV @ 10 mA | 275 mW | 5 mA | 56 V | 5 % | - | ||
![]() BZX84W-C22-QX Nexperia | 46 |
| - | Surface Mount | SC-70, SOT-323 | SOT-323 | BZX84W | 55 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 275 mW | Active | 18.4 mV/K | 22 V | 55 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±5.67% | Single | 50 nA @ 15.435 V | 900 mV @ 10 mA | 275 mW | 5 mA | 22.05 V | 5 % | - | ||
![]() BZX84W-B56-QX Nexperia | 46 |
| - | Surface Mount | SC-70, SOT-323 | SOT-323 | BZX84W | 200 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 275 mW | Active | 57 mV/K | 56 V | 200 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±1.96% | Single | 50 nA @ 39.2 V | 900 mV @ 10 mA | 275 mW | 5 mA | 56 V | 2 % | - | ||
![]() BZX84-C10/DG/B3215 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C8V2-QVL Nexperia | 46 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | 15 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 250 mW | Active | 3.2 mV/K to 6.2 mV/K | 8.2 V | - | 150°C (TJ) | Automotive, AEC-Q101 | ±5% | Single | 700 nA @ 5 V | 900 mV @ 10 mA | 250 mW | 5 mA | 8.2 V | 5 % | 700 nA | ||
![]() BZX84W-C56-QF Nexperia | 46 |
| - | Surface Mount | SC-70, SOT-323 | SOT-323 | BZX84W | 200 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 275 mW | Active | 57 mV/K | 56 V | 200 Ohms | 150°C (TJ) | Automotive, AEC-Q101, BZX84W-Q | ±7.14% | Single | 50 nA @ 39.2 V | 900 mV @ 10 mA | 275 mW | 5 mA | 56 V | 5 % | - |