- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Housing Material | Insert Material | Diode Element Material | Number of Terminals | Backshell Material, Plating | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Approvals | Base Product Number | Contact Finish Mating | Contact Materials | ElectricalLife | Ihs Manufacturer | Impedance (Max) (Zzt) | Lens Shape | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Primary Material | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Voltage Rating DC | Voltage Temperature Coefficient | Voltage, Rating | Vz - Zener Voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Power (Watts) | HTS Code | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Reach Compliance Code | Current Rating | Frequency | Pitch - Mating | Frequency Stability | Output | Shell Finish | Pin Count | Reference Standard | Shell Size - Insert | Contact Finish | Termination Style | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Contact Finish - Post | Actuator Type | Output Type | Circuit | Failure Rate | Polarity | Switch Function | Panel Cutout Dimensions | Contact Resistance | Current - Supply (Disable) (Max) | Configuration | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Connector Style | Diode Type | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Case Connection | Spread Spectrum Bandwidth | Power - Max | Mechanical Life | Accuracy | Cable Opening | Test Current | Operating Pressure | Pressure Type | Port Style | Port Size | Voltage - Zener (Nom) (Vz) | Terminal Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Lens Color | Voltage Tolerance | Maximum Pressure | Termination Post Length | Pitch - Post | Reverse Current-Max | Absolute Pull Range (APR) | Zener Current | Dynamic Impedance-Max | Lamp Type | Features | IP Rating | Height Seated (Max) | Length | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84-C5V6/DG/B4R Nexperia | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | TO-236AB | - | - | - | - | - | - | - | - | - | BZX84 | - | - | - | - | 40 Ohms | Extended | IDEC | IPL1-18-R | - | - | Nexperia USA Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 2 V | - | 900 mV @ 10 mA | - | - | 250 mW | - | - | - | - | - | - | - | - | 5.6 V | DIN, Screw | - | - | - | Red | - | - | - | - | - | - | - | - | LED | - | IP65 | - | - | - | - | - | - | - | ||
![]() BZX84-C13/DG/B4R Nexperia | In Stock | - | - | Back Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 4 | - | TO-236AB | - | - | - | - | - | - | - | - | CSA, UL | BZX84 | - | - | - | - | 30 Ohms | - | Turck | UX02411 | - | 60 VAC, 60 VDC | Nexperia USA Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 8 V | - | 900 mV @ 10 mA | - | - | 250 mW | - | - | - | - | - | - | - | - | 13.25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 7 m | - | - | - | - | - | ||
![]() 934055856115 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52H-B24-QX Nexperia | 40 |
| - | Surface Mount | SOD-123F | - | - | - | - | SOD-123F | - | - | - | - | - | - | - | - | - | BZT52 | - | - | - | - | 30 Ohms | - | - | - | + 150 C | - | Nexperia USA Inc. | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 830 mW | - | - | Active | - | - | - | - | - | - | - | 18.4 mV/K to 22 mV/K | - | 24 V | 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±2.08% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 50 nA @ 16.8 V | - | 900 mV @ 10 mA | - | - | 375 mW | - | - | - | 5 mA | - | - | - | - | 24 V | - | - | - | - | - | 2 % | - | - | - | - | - | 50 nA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C39/DG/B3R Nexperia | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | TO-236AB | - | - | - | - | - | - | - | - | - | BZX84 | - | - | - | - | 130 Ohms | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 27.3 V | - | 900 mV @ 10 mA | - | - | 250 mW | - | - | - | - | - | - | - | - | 39 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52-C30-QX Nexperia | 9 |
| - | Surface Mount | SOD-123 | - | - | - | - | SOD-123 | - | - | - | - | - | - | - | - | - | BZT52 | - | - | - | - | 40 Ohms | - | - | - | + 150 C | - | Nexperia USA Inc. | - 55 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 350 mW | - | - | Active | - | - | - | - | - | - | - | 29.4 mV/K | - | 30 V | 150°C (TJ) | - | Automotive, AEC-Q101 | - | ±6.67% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 50 nA @ 21 V | - | 900 mV @ 10 mA | - | - | 350 mW | - | - | - | 5 mA | - | - | - | - | 30 V | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C36/DG/B3R Nexperia | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | RN73R2B | - | - | - | - | 90 Ohms | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | - | - | - | 2 | - | - | ±25ppm/°C | - | - | 7.87 kOhms | - | - | Thin Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 25.2 V | - | 900 mV @ 10 mA | - | - | 250 mW | - | - | - | - | - | - | - | - | 36 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | - | - | - | - | - | AEC-Q200 | ||
![]() BZX84-C4V7/DG/B4VL Nexperia | In Stock | - | - | Panel Mount | TO-236-3, SC-59, SOT-23-3 | - | Bulkhead - Front Side Nut | - | Aluminum | TO-236AB | - | - | - | - | - | - | - | - | - | D38999/24TA | Gold | Copper Alloy | - | - | 80 Ohms | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Metal | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | ±5% | - | - | - | - | Crimp | - | - | Receptacle, Male Pins | - | - | 6 | - | - | - | Aviation, Marine, Military | - | - | Threaded | - | - | - | - | - | B | - | Shielded | - | Environment Resistant | - | - | - | - | - | - | Durmalon™ | - | - | 9-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 µA @ 2 V | A | 900 mV @ 10 mA | - | - | 250 mW | - | - | - | - | - | - | - | - | 4.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0µin (2.54µm) | - | - | - | ||
![]() BZX384-C4V3-QX Nexperia | 9 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | SOD-323 | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | 90 Ohms | - | - | - | + 150 C | - | EPSON | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 300 mW | - | - | Active | - | - | - | - | - | - | - | - 3.5 mV/K | - | 4.3 V | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | ±5% | - | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | - | - | 91 MHz | - | ±20ppm | CMOS | - | - | - | - | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | - | - | - | 3.5mA | Single | - | - | - | - | - | 3 µA @ 1 V | - | 900 mV @ 10 mA | - | - | 300 mW | - | - | - | 5 mA | - | - | - | - | 4.3 V | - | - | - | - | - | 5 % | - | - | - | - | - | 3 uA | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | - | ||
![]() BZX79-B3V9 Nexperia | In Stock | - | - | Through Hole, Right Angle | - | NO | - | - | - | - | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | 100,000 Cycles | NXP SEMICONDUCTORS | - | - | NXP Semiconductors | BZX79-B3V9 | - | - | - | - | 1 | - | 1 | 200 °C | -65 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Transferred | DO-35 | - | 0.5 W | - | - | 3.9 V | 30 | 5.23 | - | Yes | - | 28V | - | - | - | -40°C ~ 85°C | Bulk | 32 | - | - | e3 | Yes | Active | - | - | EAR99 | - | - | Standard, Illuminated | - | - | Tin (Sn) | - | - | - | - | 8541.10.00.50 | - | Voltage Reference Diodes | - | ZENER | - | AXIAL | - | WIRE | - | 260 | -- | compliant | 150mA (DC) | - | - | - | - | - | 2 | CECC50005-005 | - | - | PC Pin | O-LALF-W2 | - | - | - | Not Qualified | - | Round, Plunger | - | DPST-NO/NC | - | UNIDIRECTIONAL | On-Mom, Off-Mom | -- | - | - | SINGLE | Black | -- | LED, Red | - | ZENER DIODE | - | - | - | ISOLATED | - | - | -- | - | - | - | - | - | - | - | - | - | 2% | DO-35 | 5 mA | - | - | - | - | - | 3 µA | - | - | 90 Ω | - | Sealed - Fully, Stackable | - | - | - | - | - | - | - | - | ||
![]() BZX585B5V1 Nexperia | 100000 | - | - | - | Cylinder | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C | - | MSP600 | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V ~ 30 V | - | - | - | - | - | - | - | - | - | - | - | 4 mA ~ 20 mA | - | - | - | - | - | Connector | - | - | - | - | - | - | - | Analog Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.25% | - | - | 5000 PSI (34473.79 kPa) | Vented Gauge | Threaded | Male - 7/16 (11.11mm) UNF | - | - | - | - | - | - | - | 10000 PSI (68947.57 kPa) | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | ||
![]() BZX84-C24/DG/B4R Nexperia | In Stock | - | - | Through Hole, Right Angle | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | TO-236AB | - | - | - | - | - | - | - | - | - | BZX84 | - | - | - | - | 70 Ohms | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | -- | - | ±5% | - | - | Active | - | Press-Fit | - | - | QSFP28 | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 6) with Heat Sink | - | 50 nA @ 16.8 V | - | 900 mV @ 10 mA | - | - | 250 mW | - | - | - | - | - | - | - | - | 24.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Shielded, Light Pipe | - | - | - | -- | - | - | - | - | ||
![]() BZX84-C22 Nexperia | 210000 | - | - | Through Hole, Right Angle, Horizontal | - | YES | - | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | SILICON | 3 | - | 24 (2 x 12) | Beryllium Copper | Brass | - | - | Gold | - | - | NEXPERIA | - | - | Nexperia | BZX84-C22 | - | - | - | - | 1 | - | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 0.25 W | - | - | 22 V | 30 | 0.52 | - | Yes | BZX84-C22, Zener Diode, 23.3V 5% 250 mW 50nA, 3-Pin SOT-23 | - | - | - | - | -55°C ~ 105°C | Bulk | Vertisockets™ 800 | - | - | e3 | - | Active | - | Solder | EAR99 | - | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | Tin (Sn) | - | - | - | - | 8541.10.00.50 | - | - | - | ZENER | - | DUAL | - | GULL WING | - | 260 | - | compliant | 3A | - | 0.100 (2.54mm) | - | - | - | - | AEC-Q101; IEC-60134 | - | - | - | R-PDSO-G3 | - | - | - | - | Tin | - | - | - | - | UNIDIRECTIONAL | - | - | -- | - | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | TO-236AB | 5 mA | - | - | - | 0.140 (3.56mm) | 0.100 (2.54mm) | - | - | - | - | - | Closed Frame | - | - | - | - | 30.0µin (0.76µm) | 200.0µin (5.08µm) | UL94 V-0 | - | ||
![]() BZT52-B68-QX Nexperia | 40 |
| - | Surface Mount | SOD-123 | - | - | - | - | SOD-123 | - | - | - | - | - | - | - | - | - | BZT52 | - | - | - | - | 160 Ohms | - | - | - | + 150 C | - | Nexperia USA Inc. | - 55 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 590 mW | - | - | Active | - | - | - | - | - | - | - | 79.8 mV/K | - | 68 V | 150°C (TJ) | - | Automotive, AEC-Q101, BZT52-B-Q | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 50 nA @ 47.6 V | - | 900 mV @ 10 mA | - | - | 590 mW | - | - | - | 5 mA | - | - | - | - | 68 V | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C4V7/DG/B4R Nexperia | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | TO-236AB | - | - | - | - | - | - | - | - | - | BZX84 | - | - | - | - | 80 Ohms | - | - | - | - | - | Glenair | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | * | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 µA @ 2 V | - | 900 mV @ 10 mA | - | - | 250 mW | - | - | - | - | - | - | - | - | 4.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZV55-C8V2 T/R Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C18/DG/B4R Nexperia | In Stock | - | - | Panel Mount, Through Hole | TO-236-3, SC-59, SOT-23-3 | - | Flange | - | Composite | TO-236AB | - | - | - | - | - | - | - | - | - | CTVP00RF | Gold | Copper Alloy | - | - | 45 Ohms | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Composite | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ HD | - | ±5% | - | - | - | - | Solder | - | - | Receptacle, Male Pins | - | - | 187 | - | - | Silver | Military | - | - | Threaded | - | - | - | - | - | D | - | Shielded | - | Environment Resistant | - | - | - | - | - | - | Electroless Nickel | - | - | 25-187 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 12.6 V | - | 900 mV @ 10 mA | - | - | 250 mW | - | - | - | - | - | - | - | - | 17.95 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() 933388250215 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52-C13-QX Nexperia | 36 |
| - | Surface Mount | SOD-123 | - | - | - | - | SOD-123 | - | - | - | - | - | - | - | - | - | BZT52 | - | - | - | - | 10 Ohms | - | - | - | + 150 C | - | Nexperia USA Inc. | - 55 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 350 mW | - | - | Active | - | - | - | - | - | - | - | 11 mV/K | - | 13 V | 150°C (TJ) | - | Automotive, AEC-Q101, BZT52 | - | ±6.54% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 100 nA @ 8 V | - | 900 mV @ 10 mA | - | - | 350 mW | - | - | - | 5 mA | - | - | - | - | 13 V | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52-C16-QX Nexperia | 10 |
| - | Surface Mount | SOD-123 | - | - | - | - | SOD-123 | - | - | - | - | - | - | - | - | - | BZT52 | - | - | - | - | 20 Ohms | - | - | - | + 150 C | - | Nexperia USA Inc. | - 55 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 350 mW | - | - | Active | - | - | - | - | - | - | - | 14 mV/K | - | 16 V | 150°C (TJ) | - | Automotive, AEC-Q101, BZT52 | - | ±5.63% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 50 nA @ 11.2 V | - | 900 mV @ 10 mA | - | - | 350 mW | - | - | - | 5 mA | - | - | - | - | 16 V | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |