- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Impedance (Max) (Zzt) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Voltage Temperature Coefficient | Vz - Zener Voltage | Operating Temperature | Series | Tolerance | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Voltage Tolerance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZU6.8BA-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU3.3B1A-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU5.1B1A-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU5.6B3A-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU20B1A-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU5.6B1A-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU4.7BA-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU22B1A-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU4.7B3A-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU18B3A-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU8.2B2A-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU5.1B3A-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU7.5BA-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52-B10-QX Nexperia | 37 |
| - | Surface Mount | SOD-123 | SOD-123 | BZT52 | 10 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 590 mW | Active | 8 mV/K | 10 V | 150°C (TJ) | Automotive, AEC-Q101, BZT52-B-Q | ±2% | Single | 200 nA @ 7 V | 900 mV @ 10 mA | 590 mW | 5 mA | 10 V | 2 % | ||
![]() BZT52-C56-QX Nexperia | 37 |
| - | Surface Mount | SOD-123 | SOD-123 | BZT52 | 120 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 350 mW | Active | 63.8 mV/K | 56 V | 150°C (TJ) | Automotive, AEC-Q101, BZT52 | ±7.14% | Single | 50 nA @ 39.2 V | 900 mV @ 10 mA | 350 mW | 5 mA | 56 V | 2 % | ||
![]() BZT52-B3V0-QX Nexperia | 20 |
| - | Surface Mount | SOD-123 | SOD-123 | BZT52 | 95 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 590 mW | Active | - | 3 V | 150°C (TJ) | Automotive, AEC-Q101, BZT52-B-Q | ±2% | Single | 10 µA @ 1 V | 900 mV @ 10 mA | 590 mW | 5 mA | 3 V | 2 % | ||
![]() BZT52-C62-QX Nexperia | 20 |
| - | Surface Mount | SOD-123 | SOD-123 | BZT52 | 140 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 350 mW | Active | 71.6 mV/K | 62 V | 150°C (TJ) | Automotive, AEC-Q101 | ±6.45% | Single | 50 nA @ 43.4 V | 900 mV @ 10 mA | 350 mW | 5 mA | 62 V | 2 % | ||
![]() BZT52-C6V8-QX Nexperia | 18 |
| - | Surface Mount | SOD-123 | SOD-123 | BZT52 | 8 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 350 mW | Active | 4.5 mV/K | 6.8 V | 150°C (TJ) | Automotive, AEC-Q101, BZT52 | ±5.88% | Single | 2 µA @ 4 V | 900 mV @ 10 mA | 350 mW | 5 mA | 6.8 V | 2 % | ||
![]() BZT52-B30-QX Nexperia | 10 |
| - | Surface Mount | SOD-123 | SOD-123 | BZT52 | 40 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 590 mW | Active | 29.4 mV/K | 30 V | 150°C (TJ) | Automotive, AEC-Q101, BZT52-B-Q | ±2% | Single | 50 nA @ 21 V | 900 mV @ 10 mA | 590 mW | 5 mA | 30 V | 2 % | ||
![]() BZT52-C2V7-QX Nexperia | 18 |
| - | Surface Mount | SOD-123 | SOD-123 | BZT52 | 83 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 350 mW | Active | - | 2.7 V | 150°C (TJ) | Automotive, AEC-Q101, BZT52 | ±7.41% | Single | 20 µA @ 1 V | 900 mV @ 10 mA | 350 mW | 5 mA | 2.7 V | 2 % |