- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Housing material | Diode Element Material | Number of Terminals | Exterior Housing Material | Allowable deviation of characteristics | Base Product Number | Body diameter | Case | Center Distance | Date Of Intro | Diameter after shrinkage | Diameter before shrinkage | Electrical mounting | External cable diameter | Features of semiconductor devices | Finger length | Gross weight | Ihs Manufacturer | Impedance (Max) (Zzt) | Kind of package | Leads | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Maximum Operating Temperature | Maximum power | Mechanical mounting | Mfr | Minimum Operating Temperature | Mounting Styles | Noal voltage | Number of fingers | Number of terals | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Reference Voltage-Nom | Related items | Relative humidity | Resonance frequency | Rohs Code | Transport Package Size/Quantity | Transport packaging size/quantity | Type of bridge rectifier | Version | Voltage Temperature Coefficient | Vz - Zener Voltage | Wire cross-section | Operating Temperature | Series | Tolerance | JESD-609 Code | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Working voltage | Polarity | Configuration | Impedance | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | Operating temperature range | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Hole Diameter | Working Test Current | Voltage Tolerance | Frequency range | Design | Non-rep Peak Rev Power Dis-Max | Shrink temperature | Load current | Quantity | Breakdown Voltage-Min | Sound pressure level (SPL) | Output Range | Breakdown Voltage-Max | Saturation Current | Shrink ratio | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZU4.7BA-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU22B1A-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU4.7B3A-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU18B3A-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU8.2B2A-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU5.1B3A-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU7.5BA-Q Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52-B10-QX Nexperia | 37 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | - | - | - | BZT52 | - | - | - | - | - | - | - | - | - | - | - | - | 10 Ohms | - | - | - | - | - | + 150 C | - | - | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 590 mW | Active | - | - | - | - | - | - | - | - | - | 8 mV/K | 10 V | - | 150°C (TJ) | Automotive, AEC-Q101, BZT52-B-Q | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 200 nA @ 7 V | 900 mV @ 10 mA | - | 590 mW | 5 mA | 10 V | - | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C3V9/DG/B4VL Nexperia | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TO-236AB | - | - | - | - | - | - | BZX84 | - | - | - | - | - | - | - | - | - | - | - | - | 90 Ohms | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 µA @ 1 V | 900 mV @ 10 mA | - | 250 mW | - | 3.9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C7V5/DG/B4R Nexperia | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TO-236AB | - | - | - | - | - | - | BZX84 | - | - | - | - | - | - | - | - | - | - | - | - | 15 Ohms | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 5 V | 900 mV @ 10 mA | - | 250 mW | - | 7.45 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRTR5V0U2X Nexperia | 30000 | - | Datasheet | - | - | YES | - | - | - | SILICON | 4 | 1 | - | - | - | - | - | 2017-02-01 | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | ULTRA LOW CAPACITANCE | 8541.10.00.50 | DUAL | GULL WING | 260 | - | compliant | 30 | AEC-Q101; IEC-60134; IEC-61000-4-2 | R-PDSO-G4 | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | ANODE | - | - | - | - | - | 5.5 V | - | - | - | - | - | - | - | - | - | - | 6 V | - | - | 9 V | 1 | - | - | - | - | - | ||
![]() BZV55-B36 Nexperia | 3000 | - | Datasheet | - | - | YES | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | 2017-02-17 | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 °C | -65 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | - | - | 36 V | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | - | 8541.10.00.50 | END | WRAP AROUND | 260 | - | compliant | 30 | IEC-60134 | O-LELF-R2 | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | - | ISOLATED | - | - | - | 2% | - | - | - | - | 2 mA | - | - | - | - | - | - | - | - | - | 0.4 W | - | 1 | - | - | - | - | - | ||
![]() BZV55-B39 Nexperia | 20000 | - | Datasheet | - | - | YES | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | 2017-02-17 | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 °C | -65 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | - | - | 39 V | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | - | 8541.10.00.50 | END | WRAP AROUND | 260 | - | compliant | 30 | IEC-60134 | O-LELF-R2 | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | - | ISOLATED | - | - | - | 2% | - | - | - | - | 2 mA | - | - | - | - | - | - | - | - | - | 0.4 W | - | 1 | - | - | - | - | - | ||
![]() BZX585-C3V0 Nexperia | In Stock | - | Datasheet | - | - | YES | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | 2017-02-01 | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 3 V | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | - | 8541.10.00.50 | DUAL | FLAT | 260 | - | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | - | - | - | - | - | 5% | - | - | - | - | 5 mA | - | - | - | - | - | - | - | - | - | 0.3 W | - | 1 | - | - | - | - | - | ||
![]() BZX585-B4V7 Nexperia | 30000 | - | Datasheet | - | - | YES | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | 2017-02-01 | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 4.7 V | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | - | 8541.10.00.50 | DUAL | FLAT | 260 | - | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | - | - | - | - | - | 2% | - | - | - | - | 5 mA | - | - | - | - | - | - | - | - | - | 0.3 W | - | 1 | - | - | - | - | - | ||
![]() IP4220CZ6 Nexperia | 15000 | - | Datasheet | - | - | YES | - | - | PA66, white | SILICON | 6 | 1 | - | - | - | - | - | 2017-02-01 | - | - | - | - | - | - | 3.22 | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | 12/24 (DC) Vmin | - | 2, non-insulated blade terminal 6.3min | 85 °C | -40 °C | - | PLASTIC/EPOXY | PLASTIC, SC-74, SO-6 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | 48*31.5*27/3000 | - | - | - | - | 0.3…0.85 mm2 | - | - | - | e3 | EAR99 | connector (plug) series 7022 | TIN | - | ULTRA LOW CAPACITANCE | 8541.10.00.50 | DUAL | GULL WING | 260 | 28.5 mm | compliant | 30 | IEC-60134; IEC-61000-4-2 | R-PDSO-G6 | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | -40 …+120 °C | - | - | - | - | - | - | - | - | - | - | - | 6 V | - | - | 9 V | 1 | - | - | 21.6 mm | - | 13.3 mm | ||
![]() BZX384-C75 Nexperia | 3000 | - | Datasheet | - | - | YES | - | ABC Plastic | - | SILICON | 2 | 1 | - | - | - | PWS-D flat | 40 mm | 2017-02-01 | - | - | screw | - | glass passivated | - | 120 g | NEXPERIA | - | bulk | M5 screws | 0.9kA | 1.3V | 1.6kV | - | - | screw | - | - | - | - | - | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 75 V | B5X8/BN1719 | - | - | Yes | 34*24*17/500 | - | three-phase | module - slim | - | - | - | - | - | - | e3 | EAR99 | Grille for Fan Series FGF 50x50 with Filter | TIN | Black | - | 8541.10.00.50 | DUAL | GULL WING | 260 | - | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | - | - | - | - | - | 5% | - | - | - | Mounting Hole - 5.0 | 2 mA | - | - | - | - | - | 75A | - | - | - | 0.3 W | - | 1 | - | - | 54 mm | - | 54 mm | ||
![]() BZX585-B8V2 Nexperia | In Stock | - | Datasheet | - | - | YES | - | - | - | SILICON | 2 | 1 | 15 % | - | 10 mm | - | - | 2017-02-01 | - | - | - | - | - | - | 1.46 | NEXPERIA | - | - | - | - | - | - | - | 0.5 W | - | - | - | - | - | - | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 8.2 V | - | 45...85 % | 1000 Hz | Yes | - | 39*29*25.5/1000 | - | - | - | - | - | - | - | - | e3 | EAR99 | Electrodynamic (dynamic) headphone series S1600 | TIN | - | - | 8541.10.00.50 | DUAL | FLAT | 260 | - | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | 8 Ohm | ZENER DIODE | - | - | - | - | - | - | 2% | -25…+50 °C | - | - | - | 5 mA | - | 1000-20000 Hz | with flexible leads | - | - | - | - | - | 80 dB | 0.3 W | - | 1 | - | - | 3.3 mm | - | - | ||
![]() BZV85-C9V1 Nexperia | In Stock | - | Datasheet | - | - | NO | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 °C | - | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | - | - | 9.1 V | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | - | 8541.10.00.50 | AXIAL | WIRE | 260 | - | compliant | 30 | IEC-60134 | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | - | ISOLATED | - | - | - | 5% | - | - | DO-41 | - | 25 mA | - | - | - | - | - | - | - | - | - | 1 W | - | 1 | - | - | - | - | - | ||
![]() PESD5V0U1UT Nexperia | 15000 | - | Datasheet | - | - | YES | - | - | - | SILICON | 3 | 1 | - | - | - | - | - | 2017-02-01 | D1 - 17/ d1 - 2x7 mm | D - 38/ d - 2x20 mm | - | up to 28 mm | - | L1 = 65 +/- 5 mm | 31.17 | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | 67*27*46/300 | - | - | - | - | - | - | - | - | e3 | EAR99 | Heat shrink glove of ТПИ series with adhesive layer | TIN | Black | - | 8541.10.00.50 | DUAL | GULL WING | 260 | (L) - 145 ± 5 mm | compliant | 30 | IEC-60134; IEC-61000-4-2; IEC-61000-4-5 | R-PDSO-G3 | 1000 V | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | -40...+90 deg. C | 5 V | TO-236AB | - | - | - | - | - | 80 W | 90...130 deg. C | - | fingers - 2 length (L1) - 65 ± 5 mm | 7 V | - | - | 8.2 V | 1 | 2:1 | before shrinkage (D) - 38/ (d) - 2x20; after shrinkage - (D1) - 17/ (d1) - 2x7 mm | - | L = 145 +/- 5 mm | - |