- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Diode Element Material | Number of Terminals | Exterior Housing Material | Base Product Number | Breakdown Voltage-Nom | Colour | Date Of Intro | Gross weight | Heatsink shape | Ihs Manufacturer | Impedance (Max) (Zzt) | Internal width | Material finishing | Mfr | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Rohs Code | Type of heatsink | Operating Temperature | Series | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Output Range | 2nd Connector Number of Positions Loaded | Breakdown Voltage-Max | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PESD2ETH-D Nexperia | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 6 | - | - | 7.5 V | - | - | - | - | NEXPERIA | - | - | - | - | 1 | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | SC-74, SOT-457, TSOP-6 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | - | - | - | - | e3 | EAR99 | TIN | MIL-STD-883 | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | AEC-Q101; IEC-60134; IEC-61000-4-2, 4-5; ISO 10605 | R-PDSO-G6 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 5.5 V | - | - | - | 0.1 μA | 6 V | 11.8 V | 5.5 V | - | - | 9 V | - | - | - | - | ||
![]() BZB84-C2V7 Nexperia | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 3 | - | - | - | - | 2017-02-01 | - | - | NEXPERIA | - | - | - | - | 1 | - | 2 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | 0.3 W | - | 2.7 V | Yes | - | - | - | - | e3 | EAR99 | TIN | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-G3 | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | ZENER DIODE | - | - | - | - | 5% | - | TO-236AB | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZB84-B13/DG Nexperia | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 3 | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | 2 | 150 °C | - | - | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Obsolete | 0.3 W | - | 13 V | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | - | R-PDSO-G3 | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | ZENER DIODE | - | - | - | - | 2% | - | TO-236AB | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU3.9BA Nexperia | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 2 | - | - | - | - | 2017-02-01 | - | - | NEXPERIA | - | - | - | - | 1 | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | 0.32 W | - | 3.9 V | Yes | - | - | - | - | e3 | EAR99 | TIN | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | 5% | - | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU12B2A Nexperia | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 2 | - | - | - | - | 2017-02-01 | - | - | NEXPERIA | - | - | - | - | 1 | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | SC-76, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | 0.32 W | - | 12 V | Yes | - | - | - | - | e3 | EAR99 | TIN | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | 2% | - | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU2.7DB2/DG Nexperia | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 5 | - | - | - | - | 2017-02-01 | - | - | NEXPERIA | - | - | - | - | - | - | 2 | - | - | - | PLASTIC/EPOXY | R-PDSO-G5 | RECTANGULAR | SMALL OUTLINE | Active | 0.25 W | - | 2.7 V | Yes | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | NOT SPECIFIED | compliant | NOT SPECIFIED | - | R-PDSO-G5 | UNIDIRECTIONAL | SEPARATE, 2 ELEMENTS | ZENER DIODE | - | - | - | - | 4.5% | - | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTVS58VS1UTR Nexperia | 15000 | - | Datasheet | - | - | YES | - | - | SILICON | 2 | - | - | - | - | 2017-02-01 | - | - | NEXPERIA | - | - | - | - | 1 | - | 1 | 185 °C | - | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | - | - | - | - | e3 | EAR99 | TIN | - | 8541.10.00.50 | DUAL | FLAT | 260 | not_compliant | 30 | AEC-Q101; IEC-60134; IEC-61000-4-2; IEC-61643-321 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 58 V | - | - | 400 W | - | 64.4 V | - | - | - | - | 71.2 V | - | - | - | - | ||
![]() BZX585-C33/DG Nexperia | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 2 | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | ULTRA SMALL, PLASTIC, SC-79, 2 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | 0.3 W | - | 33 V | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | FLAT | - | unknown | - | AEC-Q101; IEC-60134 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | 5% | - | - | 2 mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTVS6V5P1UTP Nexperia | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 2 | - | - | - | - | 2017-02-01 | - | - | NEXPERIA | - | - | - | - | 1 | - | 1 | 185 °C | - | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | - | - | - | - | e3 | EAR99 | TIN | - | 8541.10.00.50 | DUAL | FLAT | 260 | not_compliant | 30 | AEC-Q101; IEC-60134; IEC-61000-4-2; IEC-61643-321 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 6.5 V | - | - | 600 W | - | 7.22 V | - | - | - | - | 7.98 V | - | - | - | - | ||
![]() PTVS3V3P1UTP Nexperia | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 2 | - | - | - | - | 2017-02-01 | - | - | NEXPERIA | - | - | - | - | 1 | - | 1 | 185 °C | - | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | - | - | - | - | e3 | EAR99 | TIN | - | 8541.10.00.50 | DUAL | FLAT | 260 | not_compliant | 30 | AEC-Q101; IEC-60134; IEC-61000-4-2; IEC-61643-321 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 3.3 V | - | - | 600 W | - | 5.2 V | - | - | - | - | 6 V | - | - | - | - | ||
![]() PDZ15BGW Nexperia | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | e3 | EAR99 | TIN | - | 8541.10.00.50 | - | - | 260 | compliant | 30 | AEC-Q101 | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU6.8B3A Nexperia | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 2 | - | - | - | - | 2017-02-01 | - | - | NEXPERIA | - | - | - | - | 1 | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 0.32 W | - | 6.8 V | Yes | - | - | - | - | e3 | EAR99 | TIN | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | 2% | - | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD2CANFD27V-T Nexperia | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 3 | - | - | 33 V | - | 2019-03-11 | - | - | NEXPERIA | - | - | - | - | 1 | - | 2 | 175 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | - | - | - | - | e3 | EAR99 | TIN | LOW CAPACITANCE | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | AEC-Q101; IEC-60134; IEC-61000-4-2, 4-5 | R-PDSO-G3 | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 27 V | TO-236AB | - | - | 0.05 µA | 28 V | 44 V | 27 V | - | - | 38 V | - | - | - | - | ||
![]() PDZ5.6B/DG Nexperia | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 2 | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | 1 | 150 °C | - | - | PLASTIC/EPOXY | PLASTIC, SC-76, 2 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | 0.4 W | - | 5.61 V | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | - | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | 2% | - | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C6V2/A2 Nexperia | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 3 | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Obsolete | 0.25 W | - | 6.2 V | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | - | R-PDSO-G3 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | 5% | - | TO-236AB | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTVS22VP1UTP Nexperia | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 2 | - | - | - | - | 2017-02-01 | - | - | NEXPERIA | - | - | - | - | 1 | - | 1 | 185 °C | - | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | - | - | - | - | e3 | EAR99 | TIN | - | 8541.10.00.50 | DUAL | FLAT | 260 | not_compliant | 30 | AEC-Q101; IEC-60134; IEC-61000-4-2; IEC-61643-321 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 22 V | - | - | 600 W | - | 24.4 V | - | - | - | - | 26.9 V | - | - | - | - | ||
![]() PZU15B2 Nexperia | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 2 | - | - | - | - | 2017-02-01 | - | - | NEXPERIA | - | - | - | - | 1 | - | 1 | 150 °C | - | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | 0.31 W | - | 14.66 V | Yes | - | - | - | - | e3 | EAR99 | TIN | - | 8541.10.00.50 | DUAL | FLAT | 260 | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | 2% | - | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C7V5/DG/B4R Nexperia | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TO-236AB | - | - | - | - | BZX84 | - | - | - | - | - | - | 15 Ohms | - | - | Nexperia USA Inc. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | -65°C ~ 150°C (TJ) | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 5 V | 900 mV @ 10 mA | 250 mW | 7.45 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52-B3V3-QX Nexperia | 17 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | - | BZT52 | - | - | - | - | - | - | 95 Ohms | - | - | Nexperia USA Inc. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | 150°C (TJ) | Automotive, AEC-Q101, BZT52-B-Q | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 µA @ 1 V | 900 mV @ 10 mA | 590 mW | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX384-C6V8 Nexperia | 39000 | - | Datasheet | - | - | YES | - | aluminium | SILICON | 2 | 1 | - | - | aluminium | 2017-02-01 | 700 g | U | NEXPERIA | - | 13.3mm | raw | - | - | for back plate | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 6.8 V | Yes | extruded | - | - | - | e3 | EAR99 | TIN | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | AEC-Q101; IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | 5% | - | - | 5 mA | - | - | - | - | - | 0.3 W | LED | - | 1 | 18mm | 0.15m | 30mm |