- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Material | Housing material | Diode Element Material | Number of Terminals | Exterior Housing Material | Adhesion to steel | Allowable deviation of characteristics | Bending radius | Body diameter | Breakdown Voltage-Nom | Case | Center Distance | Colour | Connector | Connector pinout layout | Contact pitch | Contacts pitch | Date Of Intro | Electrical mounting | Enclosure series | External height | External width | Features of semiconductor devices | Frame colour | Gross weight | Heatsink shape | Ihs Manufacturer | Internal diameter | Internal height | Internal width | Kind of adhesive | Kind of connector | Kind of package | Leads | Manufacturer series | Material finishing | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Maximum power | Mechanical mounting | Mounting | Noal voltage | Number of terals | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Plate thickness | Quantity in set/package | Reference Voltage-Nom | Related items | Relative humidity | Resonance frequency | Rohs Code | Row pitch | Spatial orientation | Tape application | Transport Package Size/Quantity | Transport packaging size/quantity | Type of bridge rectifier | Type of cable accessories | Type of connector | Type of enclosures accessories | Type of heatsink | Type of tape | Version | Wire cross-section | Operating temperature | JESD-609 Code | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Diode Type | Case Connection | Voltage Tol-Max | Operating temperature range | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Hole Diameter | Working Test Current | Frequency range | Design | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Load current | Dynamic Impedance-Max | Rated voltage | Breakdown Voltage-Min | Sound pressure level (SPL) | Clamping Voltage-Max | Reverse Test Voltage | Output Range | 2nd Connector Number of Positions Loaded | Breakdown Voltage-Max | Voltage Temp Coeff-Max | Profile | Knee Impedance-Max | Saturation Current | Diameter | Height | Length | Width | Plating thickness | Thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52-B62 Nexperia | 100000 | - | Datasheet | - | YES | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 62 V | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | - | 8541.10.00.50 | DUAL | GULL WING | 260 | - | compliant | - | 30 | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | 1.94% | - | - | - | - | 2 mA | - | - | - | - | - | - | - | - | - | - | - | 0.35 W | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() BZT52-C62 Nexperia | 17000 | - | Datasheet | - | YES | - | - | - | SILICON | 2 | 1 | 7.6N/cm | - | - | - | - | - | - | brown | - | - | - | - | - | - | - | - | - | - | - | 189 g | - | NEXPERIA | - | - | - | acrylic | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 62 V | - | - | - | Yes | - | - | holding of ferromagnetic elements | - | - | - | - | - | - | - | magnetic | - | - | -40...71°C | e3 | EAR99 | - | TIN | - | - | 8541.10.00.50 | DUAL | GULL WING | 260 | - | compliant | - | 30 | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | 6.45% | - | - | - | - | 2 mA | - | - | - | 0.05 μA | - | 140 Ω | - | - | - | - | 43.4 V | 0.35 W | - | - | 71.6 mV/°C | - | 400 Ω | 1 | - | - | 5m | 19mm | - | 0.84mm | - | ||
![]() PESD5V0S4UD Nexperia | 450 | - | Datasheet | - | YES | - | silicone | - | SILICON | 6 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 2017-02-01 | - | LC | - | - | - | light grey | 22 g | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 2pcs. | - | TKC-LC115 | - | - | Yes | - | - | - | - | - | - | - | - | case ring | - | - | - | - | - | e3 | EAR99 | - | TIN | - | LOW LEAKAGE CURRENT | 8541.10.00.50 | DUAL | GULL WING | 260 | - | compliant | - | 30 | AEC-Q101 | R-PDSO-G6 | - | UNIDIRECTIONAL | COMMON ANODE, 4 ELEMENTS | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 5 V | - | - | - | - | - | 200 W | - | - | - | - | 6.4 V | - | - | - | - | - | 7.2 V | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() PESD5V0L5UV Nexperia | 450 | - | Datasheet | - | YES | - | - | - | SILICON | 6 | 5 | - | - | 75mm | - | 6.8 V | - | - | - | - | - | - | - | 2017-02-01 | - | - | 49mm | 123mm | - | - | 1900 g | - | NEXPERIA | - | 35mm | 103mm | - | - | - | - | Protection | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | PLASTIC/EPOXY | SOT-666, 6 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | - | - | - | - | - | cable chain | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | - | 8541.10.00.50 | DUAL | FLAT | 260 | - | compliant | - | 30 | IEC-60134; IEC-61000-4-2, 4-5 | R-PDSO-F6 | - | UNIDIRECTIONAL | COMMON ANODE, 5 ELEMENTS | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 5 V | - | - | - | - | - | 25 W | 0.025 μA | - | - | - | 6.4 V | - | 12 V | 5 V | - | - | 7.2 V | - | - | - | 1 | - | - | 1m | - | - | - | - | ||
![]() BZX84-A3V9 Nexperia | 81010 | - | Datasheet | - | YES | - | - | - | SILICON | 3 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2017-02-17 | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 3.9 V | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | - | 8541.10.00.50 | DUAL | GULL WING | 260 | - | compliant | - | 30 | IEC-60134 | R-PDSO-G3 | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | 1% | - | - | TO-236AB | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | 0.25 W | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() PESD3V6Z1BCSF Nexperia | In Stock | - | Datasheet | - | YES | - | - | - | SILICON | 2 | 1 | - | - | - | - | 6.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOD-962, DSN0603, 2 PIN | RECTANGULAR | CHIP CARRIER | Active | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | BOTTOM | NO LEAD | 260 | - | compliant | - | 30 | IEC-60134; IEC-61000-4-2, 4-5 | R-PBCC-N2 | - | BIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 3.6 V | - | - | - | - | - | - | 0.05 μA | - | - | - | - | - | 4.8 V | 3.6 V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() PESD30VF1BL Nexperia | 10000 | - | Datasheet | gold-plated | YES | 62 | - | - | SILICON | 2 | 1 | - | - | - | - | 34 V | - | - | - | socket | 2x31 | - | 2.54mm | 2018-12-11 | THT | - | - | - | - | - | 2.79 g | - | NEXPERIA | - | - | - | - | female | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | SOD-882, DFN1006, 2 PIN | RECTANGULAR | CHIP CARRIER | Active | - | - | - | - | - | - | Yes | 2.54mm | straight | - | - | - | - | - | pin strips | - | - | - | - | - | -40...163°C | e3 | EAR99 | - | TIN | - | ULTRA LOW CAPACITANCE | 8541.10.00.50 | BOTTOM | NO LEAD | 260 | - | compliant | 1.5A | 30 | AEC-Q101, IEC-60134; IEC-61000-4-2, 4-5 | R-PBCC-N2 | - | BIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 30 V | - | - | - | - | - | - | 0.05 μA | - | - | 60V | 31 V | - | 23 V | 30 V | - | - | 39 V | - | beryllium copper | - | 1 | - | - | - | - | 0.254µm | - | UL94V-0 | ||
![]() MMBZ15VDL Nexperia | 300000 | - | Datasheet | - | YES | - | aluminium | - | SILICON | 3 | 1 | - | - | - | - | - | - | - | aluminium | - | - | - | - | - | - | - | - | - | - | - | 700 g | grilled | NEXPERIA | - | - | - | - | - | - | - | - | raw | - | - | - | - | - | for back plate | - | - | - | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | 8mm | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | extruded | - | - | - | - | e3 | EAR99 | - | TIN | - | - | 8541.10.00.50 | DUAL | GULL WING | 260 | - | compliant | - | 30 | AEC-Q101; IEC-60134; IEC-61000-4-2; IEC-61643-321 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | TO-236AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | universal | - | - | - | - | 1 | - | 30mm | 0.15m | 188mm | - | - | - | ||
![]() PESD5V2S2UT Nexperia | 57000 | - | Datasheet | - | YES | - | aluminium | - | SILICON | 3 | 2 | - | - | - | - | - | - | - | aluminium | - | - | - | - | 2017-02-01 | - | - | - | - | - | - | 700 g | round | NEXPERIA | 60mm | - | - | - | - | - | - | - | raw | - | - | - | - | - | heat transfer glue, | - | - | 150 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | extruded | - | - | - | - | e3 | EAR99 | - | TIN | - | - | 8541.10.00.50 | DUAL | GULL WING | 260 | - | compliant | - | 30 | AEC-Q101; IEC-60134; IEC-61000-4-2, 4-5 | R-PDSO-G3 | - | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 5.2 V | TO-236AB | - | - | - | - | 260 W | - | - | - | - | 6.4 V | - | - | - | - | LED | 7.2 V | - | - | - | 1 | 120mm | - | 37.5mm | - | - | - | - | ||
![]() PESD2CAN Nexperia | 21000 | - | Datasheet | - | YES | - | - | - | SILICON | 3 | 2 | - | - | - | - | 28 V | - | - | - | - | - | 3.96 mm | - | 2017-02-01 | - | - | - | - | - | - | 1.50 | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE, SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Not Recommended | - | - | - | - | - | - | Yes | - | - | - | - | 50*50*38/5000 | - | - | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | - | 8541.10.00.50 | DUAL | GULL WING | 260 | - | compliant | - | 30 | AEC-Q101; IEC-60134; IEC-61000-4-2, 4-5 | R-PDSO-G3 | - | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 24 V | TO-236AB | - | - | - | - | 230 W | 0.01 μA | - | - | - | 26.2 V | - | 41 V | 24 V | - | - | 30.3 V | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() BZV55-B27 Nexperia | 31000 | - | Datasheet | - | YES | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2017-02-17 | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 °C | -65 °C | GLASS | - | ROUND | LONG FORM | Active | - | - | 27 V | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | - | 8541.10.00.50 | END | WRAP AROUND | 260 | - | compliant | - | 30 | IEC-60134 | O-LELF-R2 | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | ISOLATED | 2% | - | - | - | - | 2 mA | - | - | - | - | - | - | - | - | - | - | - | 0.4 W | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() PRTR5V0U2X Nexperia | 30000 | - | Datasheet | - | YES | - | - | - | SILICON | 4 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2017-02-01 | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | ULTRA LOW CAPACITANCE | 8541.10.00.50 | DUAL | GULL WING | 260 | - | compliant | - | 30 | AEC-Q101; IEC-60134; IEC-61000-4-2 | R-PDSO-G4 | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ANODE | - | - | 5.5 V | - | - | - | - | - | - | - | - | - | - | 6 V | - | - | - | - | - | 9 V | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() BZV55-B36 Nexperia | 3000 | - | Datasheet | - | YES | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2017-02-17 | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 °C | -65 °C | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | - | - | 36 V | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | - | 8541.10.00.50 | END | WRAP AROUND | 260 | - | compliant | - | 30 | IEC-60134 | O-LELF-R2 | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | ISOLATED | 2% | - | - | - | - | 2 mA | - | - | - | - | - | - | - | - | - | - | - | 0.4 W | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() BZV55-B39 Nexperia | 20000 | - | Datasheet | - | YES | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2017-02-17 | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 °C | -65 °C | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | - | - | 39 V | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | - | 8541.10.00.50 | END | WRAP AROUND | 260 | - | compliant | - | 30 | IEC-60134 | O-LELF-R2 | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | ISOLATED | 2% | - | - | - | - | 2 mA | - | - | - | - | - | - | - | - | - | - | - | 0.4 W | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() BZX585-C3V0 Nexperia | In Stock | - | Datasheet | - | YES | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2017-02-01 | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 3 V | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | - | 8541.10.00.50 | DUAL | FLAT | 260 | - | compliant | - | 30 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | 5% | - | - | - | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | 0.3 W | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() BZX585-B4V7 Nexperia | 30000 | - | Datasheet | - | YES | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2017-02-01 | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 4.7 V | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | - | 8541.10.00.50 | DUAL | FLAT | 260 | - | compliant | - | 30 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | 2% | - | - | - | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | 0.3 W | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() IP4220CZ6 Nexperia | 15000 | - | Datasheet | - | YES | - | - | PA66, white | SILICON | 6 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2017-02-01 | - | - | - | - | - | - | 3.22 | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12/24 (DC) Vmin | 2, non-insulated blade terminal 6.3min | 85 °C | -40 °C | PLASTIC/EPOXY | PLASTIC, SC-74, SO-6 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | - | - | - | 48*31.5*27/3000 | - | - | - | - | - | - | - | 0.3…0.85 mm2 | - | e3 | EAR99 | connector (plug) series 7022 | TIN | - | ULTRA LOW CAPACITANCE | 8541.10.00.50 | DUAL | GULL WING | 260 | 28.5 mm | compliant | - | 30 | IEC-60134; IEC-61000-4-2 | R-PDSO-G6 | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | -40 …+120 °C | - | - | - | - | - | - | - | - | - | - | - | 6 V | - | - | - | - | - | 9 V | - | - | - | 1 | - | 21.6 mm | - | 13.3 mm | - | - | - | ||
![]() BZX384-C75 Nexperia | 3000 | - | Datasheet | - | YES | - | ABC Plastic | - | SILICON | 2 | 1 | - | - | - | - | - | PWS-D flat | 40 mm | - | - | - | - | - | 2017-02-01 | screw | - | - | - | glass passivated | - | 120 g | - | NEXPERIA | - | - | - | - | - | bulk | M5 screws | - | - | 0.9kA | 1.3V | 1.6kV | - | screw | - | - | - | 150 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 75 V | B5X8/BN1719 | - | - | Yes | - | - | - | 34*24*17/500 | - | three-phase | - | - | - | - | - | module - slim | - | - | e3 | EAR99 | Grille for Fan Series FGF 50x50 with Filter | TIN | Black | - | 8541.10.00.50 | DUAL | GULL WING | 260 | - | compliant | - | 30 | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | 5% | - | - | - | Mounting Hole - 5.0 | 2 mA | - | - | - | - | 75A | - | - | - | - | - | - | 0.3 W | - | - | - | - | - | 1 | - | 54 mm | - | 54 mm | - | - | - | ||
![]() BZX585-B8V2 Nexperia | In Stock | - | Datasheet | - | YES | - | - | - | SILICON | 2 | 1 | - | 15 % | - | 10 mm | - | - | - | - | - | - | - | - | 2017-02-01 | - | - | - | - | - | - | 1.46 | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 W | - | - | - | - | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 8.2 V | - | 45...85 % | 1000 Hz | Yes | - | - | - | - | 39*29*25.5/1000 | - | - | - | - | - | - | - | - | - | e3 | EAR99 | Electrodynamic (dynamic) headphone series S1600 | TIN | - | - | 8541.10.00.50 | DUAL | FLAT | 260 | - | compliant | - | 30 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | 8 Ohm | ZENER DIODE | - | 2% | -25…+50 °C | - | - | - | 5 mA | 1000-20000 Hz | with flexible leads | - | - | - | - | - | - | 80 dB | - | - | 0.3 W | - | - | - | - | - | 1 | - | 3.3 mm | - | - | - | - | - | ||
![]() BZV85-C9V1 Nexperia | In Stock | - | Datasheet | - | NO | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | - | - | 9.1 V | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | - | 8541.10.00.50 | AXIAL | WIRE | 260 | - | compliant | - | 30 | IEC-60134 | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | ISOLATED | 5% | - | - | DO-41 | - | 25 mA | - | - | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | 1 | - | - | - | - | - | - | - |