- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Diode Element Material | Number of Terminals | Exterior Housing Material | Breakdown Voltage-Nom | Capacitance tolerance | Capacitors series | Case | Case - inch | Case - mm | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Electrical mounting | Forward voltage drop (Vf) | Gross weight | Ihs Manufacturer | Kind of architecture | Kind of capacitor | Kind of connector | Maximum allowable average forward current It(av) | Maximum forward current | Memory | Moisture Sensitivity Levels | Mounting | Number of Elements | Number of 12bit A/D converters | Number of inputs/outputs | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Reference Voltage-Nom | Repetitive pulse reverse voltage Vrrm | Repetitive reverse impulse current (Irrm) | Rohs Code | Row pitch | Spatial orientation | Transport packaging size/quantity | Type of capacitor | Type of connector | Type of integrated circuit | Operating temperature | JESD-609 Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Dielectric | Polarity | Configuration | Diode Type | Case Connection | Clock frequency | Family | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Rated voltage | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Output Range | Breakdown Voltage-Max | Profile | Saturation Current | Operating voltage | Height | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDZ30B Nexperia | 300000 | - | Datasheet | - | YES | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | 1997-09-08 | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 30 V | - | - | Yes | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | compliant | - | 30 | IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | 2% | - | - | 5 mA | - | - | - | - | - | - | 0.4 W | - | - | 1 | - | - | - | - | - | - | ||
![]() BZT52-B20 Nexperia | 1000 | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | 1 | - | 1 | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | 0.35 W | 20 V | - | - | Yes | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | compliant | - | 30 | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | 2% | - | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-B10 Nexperia | 138000 | - | Datasheet | - | YES | - | SILICON | 3 | - | - | - | - | - | - | - | - | - | - | 2017-02-17 | - | - | - | NEXPERIA | - | - | - | - | - | - | 1 | - | 1 | - | - | 150 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | 0.25 W | 10 V | - | - | Yes | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | compliant | - | 30 | IEC-60134 | R-PDSO-G3 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | 2% | - | TO-236AB | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZV55-C20 Nexperia | 47500 | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | 2017-02-17 | - | - | - | NEXPERIA | - | - | - | - | - | - | 1 | - | 1 | - | - | 200 °C | -65 °C | GLASS | - | ROUND | LONG FORM | Active | 0.4 W | 20 V | - | - | Yes | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | - | END | WRAP AROUND | 260 | compliant | - | 30 | IEC-60134 | O-LELF-R2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | - | - | 5% | - | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDZ8.2B Nexperia | 18000 | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | 1997-09-08 | - | - | - | NEXPERIA | - | - | - | - | - | - | 1 | - | 1 | - | - | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | 0.4 W | 8.2 V | - | - | Yes | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | compliant | - | 30 | IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | 2% | - | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDZ3.9BGW Nexperia | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | - | - | - | 260 | compliant | - | 30 | AEC-Q101 | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZV55-C4V7 Nexperia | 102000 | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | 2017-02-17 | - | - | - | NEXPERIA | - | - | - | - | - | - | 1 | - | 1 | - | - | 200 °C | -65 °C | GLASS | - | ROUND | LONG FORM | Active | 0.4 W | 4.7 V | - | - | Yes | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | - | END | WRAP AROUND | 260 | compliant | - | 30 | IEC-60134 | O-LELF-R2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | - | - | 5% | - | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX384-C7V5 Nexperia | 15000 | - | Datasheet | - | YES | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | 2017-02-01 | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 7.5 V | - | - | Yes | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | compliant | - | 30 | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | 5% | - | - | 5 mA | - | - | - | - | - | - | 0.3 W | - | - | 1 | - | - | - | - | - | - | ||
![]() BZA462A Nexperia | 18000 | - | Datasheet | - | YES | - | SILICON | 6 | 4 | - | - | - | - | - | - | - | - | - | 1998-01-09 | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | PLASTIC/EPOXY | SC-74, 6 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | compliant | - | 30 | IEC-134; IEC-61000-4-2 | R-PDSO-G6 | - | UNIDIRECTIONAL | COMMON ANODE, 4 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | 6.51 V | - | - | 24 W | - | - | - | - | - | 0.72 W | - | - | 1 | - | - | - | - | - | - | ||
![]() BZV55-C2V7 Nexperia | 102000 | - | Datasheet | - | YES | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | 2017-02-17 | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | 200 °C | -65 °C | GLASS | - | ROUND | LONG FORM | Active | - | 2.7 V | - | - | Yes | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | - | END | WRAP AROUND | 260 | compliant | - | 30 | IEC-60134 | O-LELF-R2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | - | - | 5% | - | - | 5 mA | - | - | - | - | - | - | 0.4 W | - | - | 1 | - | - | - | - | - | - | ||
![]() BZX84J-C12 Nexperia | 1462 | - | Datasheet | - | YES | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | 2017-02-01 | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | 12 V | - | - | Yes | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | - | DUAL | FLAT | 260 | compliant | - | 30 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | 5% | - | - | 5 mA | - | - | - | - | - | - | 0.55 W | - | - | 1 | - | - | - | - | - | - | ||
![]() PDZ10BGW Nexperia | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | - | - | - | 260 | compliant | - | 30 | AEC-Q101 | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ||
![]() PTVS33VS1UTR Nexperia | 48000 | - | Datasheet | gold-plated | YES | 24 | SILICON | 2 | 1 | - | - | - | - | - | - | socket | 2x12 | 2mm | 2017-02-01 | SMT | - | 0.56 g | NEXPERIA | - | - | female | - | - | - | - | - | - | - | - | 185 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | Yes | 2mm | straight | - | - | pin strips | - | -40...163°C | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | - | DUAL | FLAT | 260 | not_compliant | 2.5A | 30 | AEC-Q101; IEC-60134; IEC-61000-4-2; IEC-61643-321 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | 33 V | - | - | 400 W | - | 100V | 36.7 V | - | - | - | 40.6 V | beryllium copper | 1 | - | - | - | - | 0.254µm | UL94V-0 | ||
![]() BZX84-C13 Nexperia | 300000 | - | Datasheet | - | YES | - | SILICON | 3 | - | - | - | - | - | - | - | - | - | - | 2017-02-17 | - | - | - | NEXPERIA | - | - | - | - | - | - | 1 | - | 1 | - | - | 150 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | 0.25 W | 13 V | - | - | Yes | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | compliant | - | 30 | IEC-60134 | R-PDSO-G3 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | 5% | - | TO-236AB | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C9V1 Nexperia | 248000 | - | Datasheet | - | YES | - | SILICON | 3 | - | - | - | - | - | - | - | - | - | - | 2017-02-17 | - | - | - | NEXPERIA | - | - | - | - | - | - | 1 | - | 1 | - | - | 150 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | 0.25 W | 9.1 V | - | - | Yes | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | compliant | - | 30 | IEC-60134 | R-PDSO-G3 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | 5% | - | TO-236AB | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZV55-C3V6 Nexperia | 655000 | - | Datasheet | - | YES | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | 2017-02-17 | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | 200 °C | -65 °C | GLASS | - | ROUND | LONG FORM | Active | - | 3.6 V | - | - | Yes | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | - | END | WRAP AROUND | 260 | compliant | - | 30 | IEC-60134 | O-LELF-R2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | - | - | 5% | - | - | 5 mA | - | - | - | - | - | - | 0.4 W | - | - | 1 | - | - | - | - | - | - | ||
![]() PESD24VL1BA Nexperia | 142000 | - | Datasheet | - | YES | - | SILICON | 2 | 1 | 27.8 V | ±0.1pF | GCM | - | 0402 | 1005 | - | - | - | 2017-02-01 | - | - | 0.03 g | NEXPERIA | - | MLCC | - | - | - | - | - | SMD | - | - | - | 150 °C | -65 °C | PLASTIC/EPOXY | SC-76, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | Yes | - | - | - | ceramic | - | - | -55...125°C | e3 | EAR99 | - | TIN | LOW CAPACITANCE | 8541.10.00.50 | 0.12pF | DUAL | GULL WING | 260 | compliant | - | 30 | IEC-60134; IEC-61000-4-2; IEC-61000-4-5 | R-PDSO-G2 | C0G (NP0) | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | 24 V | - | - | 200 W | 0.05 μA | - | 25.4 V | 70 V | 24 V | - | 30.3 V | - | 1 | 100V | - | - | - | - | - | ||
![]() BZX284-B2V7 Nexperia | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | 2017-02-01 | - | 1.45 V | 118.50 | NEXPERIA | - | - | - | 100 A | allowable pulse (IFM) - 330 A | - | - | - | - | - | - | - | - | CERAMIC, METAL-SEALED COFIRED | R-CDSO-R2 | RECTANGULAR | SMALL OUTLINE | Not Recommended | - | 2.7 V | 1200 V | 8 mA | Yes | - | - | 23*20.5*25/100 | - | - | - | - | - | EAR99 | power semiconductor diode module of МДД series | - | - | 8541.10.00.50 | - | DUAL | WRAP AROUND | 260 | compliant | - | - | - | R-CDSO-R2 | - | UNIDIRECTIONAL | half bridge | ZENER DIODE | - | - | - | 2% | - | - | 5 mA | - | - | - | - | - | - | 0.4 W | - | - | - | - | 30 (housing) mm | 92 mm | 20 mm | - | - | ||
![]() PESD5V0S1UB Nexperia | 15000 | - | Datasheet | - | YES | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | 2017-02-01 | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | PLASTIC/EPOXY | SC-79, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | - | DUAL | FLAT | 260 | compliant | - | 30 | IEC-60134; IEC-61000-4-5 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | 5 V | - | - | 260 W | - | - | 6.4 V | - | - | - | 7.2 V | - | 1 | - | - | - | - | - | - | ||
![]() PESD3V3S1UB Nexperia | 6000 | - | Datasheet | - | YES | - | SILICON | 2 | 1 | - | - | - | UFBGA144 | - | - | - | - | - | 2017-02-01 | - | - | 0.5 g | NEXPERIA | Cortex M7 | - | - | - | - | 64kB FLASH | - | SMD | - | 17 | 94 | 150 °C | - | PLASTIC/EPOXY | SC-79, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | Yes | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | e3 | EAR99 | - | TIN | - | 8541.10.00.50 | - | DUAL | FLAT | 260 | compliant | - | 30 | IEC-60134; IEC-61000-4-5 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 600MHz | STM32H7 | - | 3.3 V | - | - | 330 W | - | - | 5.2 V | - | - | - | 6 V | - | 1 | - | - | - | - | - | - |