- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | Working Test Current | Voltage Tolerance | ESD Protection | Zener Current | Voltage Temp Coeff-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NZX3V3C,133 Nexperia USA Inc. | 24 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | - | - | ±3% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX3V3 | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 5μA @ 1V | 500mW | 1.5V @ 200mA | ISOLATED | - | 5μA | 100Ohm | 5mA | 3.4V | - | 3.3V | 3.4V | - | - | - | 3% | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZV55-C22,135 Nexperia USA Inc. | 8839 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | - | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | 500mW | END | WRAP AROUND | 260 | 30 | BZV55C22 | 2 | - | - | - | UNIDIRECTIONAL | - | 55Ohm | Single | ZENER DIODE | 50nA @ 15.4V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 55Ohm | 5mA | 22V | - | 22V | 22.05V | 5% | - | - | 5% | No | - | - | - | ROHS3 Compliant | - | ||
![]() BZX585-C56,115 Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | BZX585C56 | 2 | - | - | - | UNIDIRECTIONAL | - | 200Ohm | Single | ZENER DIODE | 50nA @ 39.2V | 300mW | 1.1V @ 100mA | - | - | 50nA | 200Ohm | 2mA | 56V | - | - | 56V | 5% | - | - | 5% | No | - | - | - | ROHS3 Compliant | - | ||
![]() NZX3V9B,133 Nexperia USA Inc. | 200 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±3% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX3V9 | 2 | IEC-60134 | - | 3.9V | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 3μA @ 1V | 500mW | 1.5V @ 200mA | ISOLATED | - | 3μA | 100Ohm | - | 3.9V | 1.5V | - | 3.9V | - | 3μA | 5mA | 3% | - | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() BZX84-C39,215 Nexperia USA Inc. | 658 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | - | - | BZX84C39 | 3 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 27.3V | - | 900mV @ 10mA | - | 250mW | - | 130Ohm | - | 39V | - | 39V | - | 5% | - | 2mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV90-C10,115 Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 73 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | - | - | 8541.10.00.50 | 1.5W | DUAL | GULL WING | - | - | BZV90C10 | 4 | - | R-PDSO-G4 | - | UNIDIRECTIONAL | - | 20Ohm | Common Cathode | ZENER DIODE | 200nA @ 7V | 1.5W | 1V @ 50mA | - | - | 200nA | 20Ohm | 5mA | 10V | - | - | 10V | 5% | - | - | 5% | No | - | 8mV/°C | - | ROHS3 Compliant | Lead Free | ||
![]() PZU13BA,115 Nexperia USA Inc. | 1972 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | - | - | PZU13 | 2 | - | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 10V | - | 1.1V @ 100mA | - | - | 100nA | 10Ohm | - | 13V | - | 13V | 13.215V | 5% | - | 5mA | 5% | - | - | - | No | ROHS3 Compliant | - | ||
![]() BZX884-C47,315 Nexperia USA Inc. | 29 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884C47 | 2 | - | R-PBCC-N2 | - | UNIDIRECTIONAL | - | 170Ohm | Single | ZENER DIODE | 50nA @ 32.9V | 250mW | 900mV @ 10mA | - | - | 50nA | 170Ohm | 2mA | 47V | - | - | 47V | 5% | - | - | 5% | Yes | - | - | No | ROHS3 Compliant | - | ||
![]() BZX585-C24,115 Nexperia USA Inc. | 15000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | BZX585C24 | 2 | - | - | - | UNIDIRECTIONAL | - | 70Ohm | Single | ZENER DIODE | 50nA @ 16.8V | 300mW | 1.1V @ 100mA | - | - | 50nA | 70Ohm | 5mA | 24V | - | - | 24V | 5% | - | - | 5% | No | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-B4V3,115 Nexperia USA Inc. | 2208 |
| Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | - | - | SILICON | 1 | 0.4W | -65°C~200°C | Tape & Reel (TR) | 2003 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | END | WRAP AROUND | 260 | 30 | - | 2 | - | O-LELF-R2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 3μA @ 1V | - | 900mV @ 10mA | ISOLATED | 500mW | - | 90Ohm | - | 4.3V | - | 4.3V | - | 2% | - | 5mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84J-C20,115 Nexperia USA Inc. | 93000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | - | - | SILICON | 1 | 0.55W | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | BZX84JC20 | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 14V | - | 1.1V @ 100mA | - | 550mW | - | 20Ohm | - | 20V | - | 20V | - | 5% | - | 5mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B6V8,133 Nexperia USA Inc. | 1265 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | 400mW | - | WIRE | - | - | BZX79B6V8 | 2 | - | - | 6.8V | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 2μA @ 4V | 500mW | 900mV @ 10mA | ISOLATED | - | 2μA | 15Ohm | 5mA | 6.8V | 900mV | - | 6.8V | 2% | 2μA | - | 2% | No | 250mA | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX84J-B3V3,115 Nexperia USA Inc. | 3685 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | - | - | SILICON | 1 | 0.55W | -65°C~150°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | BZX84JB3V3 | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 5μA @ 1V | - | 1.1V @ 100mA | - | 550mW | - | 95Ohm | - | 3.3V | - | 3.3V | - | 2% | - | 5mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV85-C6V8,113 Nexperia USA Inc. | 11608 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | - | SILICON | 1 | 1W | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 2μA @ 4V | - | 1V @ 50mA | ISOLATED | 1.3W | - | 3.5Ohm | - | 6.8V | - | 6.8V | - | 5% | - | 35mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX585-C36,115 Nexperia USA Inc. | 843000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2015 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | BZX585C36 | 2 | - | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 50nA @ 25.2V | 300mW | 1.1V @ 100mA | - | - | 50nA | 90Ohm | 2mA | 36V | - | - | 36V | 5% | - | - | 5% | No | - | - | - | ROHS3 Compliant | - | ||
![]() BZX884-C10,315 Nexperia USA Inc. | 5452 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | DFN1006-2 | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | 150°C | -65°C | - | 250mW | - | - | - | - | BZX884C10 | - | - | - | - | - | - | 10Ohm | Single | - | 200nA @ 7V | 250mW | 900mV @ 10mA | - | 250mW | 200nA | 10Ohms | 5mA | - | - | 10V | 10V | - | - | - | 5% | Yes | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZX84-A36,215 Nexperia USA Inc. | 2618 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±1% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | - | - | BZX84A36 | 3 | - | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 50nA @ 25.2V | 250mW | 900mV @ 10mA | - | - | 50nA | 90Ohm | 2mA | 36V | - | - | 36V | 1% | - | - | 1% | No | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZV55-C15,135 Nexperia USA Inc. | 2 | - | Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | - | - | SILICON | 1 | 0.4W | -65°C~200°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | END | WRAP AROUND | 260 | 30 | BZV55C15 | 2 | - | O-LELF-R2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 10.5V | - | 900mV @ 10mA | ISOLATED | 500mW | - | 30Ohm | - | 15V | - | 15V | - | 5% | - | 5mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-B20,115 Nexperia USA Inc. | 2208 |
| Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | 2 | - | SILICON | 1 | 0.4W | -65°C~200°C | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | END | WRAP AROUND | 260 | 30 | BZV55-B20 | 2 | - | - | - | NPN | SINGLE | - | - | ZENER DIODE | 50nA @ 14V | - | 900mV @ 10mA | ISOLATED | 500mW | - | 55Ohm | - | 20V | - | 20V | - | 2% | - | 5mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU11B2A,115 Nexperia USA Inc. | 36 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | - | - | PZU11 | 2 | - | R-PDSO-G2 | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 8V | - | 1.1V @ 100mA | - | - | 100nA | 10Ohm | - | 11V | - | - | 11V | 2% | - | 5mA | - | - | - | - | No | ROHS3 Compliant | - |